L-com, Inc. 5.8 GHz 8 dBi Omnidirectional Wireless LAN Antenna HG5808U

Description
The HyperLink HG5808U is a very compact yet high performance omnidirectional WiFi antenna designed for the 5.8GHz ISM and UNII band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Rugged and Weatherproof The HG5808U construction features a fiberglass radome for durability and aesthetics. Included with the antenna, the mounting system features a heavy-duty steel bracket and U-Bolt for superior strength. For additional information and complete specifications, click on data sheet link below. Features Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Sealed end cap and drain hole at the base for all weather operation Antenna mounts included Can be installed indoors as well as outdoors Application 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems WiFi Wireless Video Systems
Datasheet
Description
The HyperLink HG5808U is a very compact yet high performance omnidirectional WiFi antenna designed for the 5.8GHz ISM and UNII band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Rugged and Weatherproof The HG5808U construction features a fiberglass radome for durability and aesthetics. Included with the antenna, the mounting system features a heavy-duty steel bracket and U-Bolt for superior strength. For additional information and complete specifications, click on data sheet link below. Features Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Sealed end cap and drain hole at the base for all weather operation Antenna mounts included Can be installed indoors as well as outdoors Application 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems WiFi Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 8 dBi Omnidirectional Wireless LAN Antenna - HG5808U - L-com, Inc.
North Andover, MA, United States
5.8 GHz 8 dBi Omnidirectional Wireless LAN Antenna
HG5808U
5.8 GHz 8 dBi Omnidirectional Wireless LAN Antenna HG5808U
The HyperLink HG5808U is a very compact yet high performance omnidirectional WiFi antenna designed for the 5.8GHz ISM and UNII band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Rugged and Weatherproof The HG5808U construction features a fiberglass radome for durability and aesthetics. Included with the antenna, the mounting system features a heavy-duty steel bracket and U-Bolt for superior strength. For additional information and complete specifications, click on data sheet link below. Features Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Sealed end cap and drain hole at the base for all weather operation Antenna mounts included Can be installed indoors as well as outdoors Application 5.8GHz ISM applications 5.8GHz UNII applications 5.8GHz Wireless LAN systems WiFi Wireless Video Systems

The HyperLink HG5808U is a very compact yet high performance omnidirectional WiFi antenna designed for the 5.8GHz ISM and UNII band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired.
Rugged and Weatherproof
The HG5808U construction features a fiberglass radome for durability and aesthetics. Included with the antenna, the mounting system features a heavy-duty steel bracket and U-Bolt for superior strength.
For additional information and complete specifications, click on data sheet link below.

Features

  • Durable UV-stable fiberglass radome for all weather operation
  • Integral N-Female connector
  • Sealed end cap and drain hole at the base for all weather operation
  • Antenna mounts included
  • Can be installed indoors as well as outdoors

Application

  • 5.8GHz ISM applications
  • 5.8GHz UNII applications
  • 5.8GHz Wireless LAN systems
  • WiFi
  • Wireless Video Systems
Supplier's Site Datasheet
Antenna, Omni, 5.8Ghz; Antenna Type L-Com - 23T6608 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Omni, 5.8Ghz; Antenna Type L-Com
23T6608
Antenna, Omni, 5.8Ghz; Antenna Type L-Com 23T6608
ANTENNA, OMNI, 5.8GHZ; Antenna Type:Omni-directiona l; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

ANTENNA, OMNI, 5.8GHZ; Antenna Type:Omni-directional; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG5808U 23T6608
Product Name 5.8 GHz 8 dBi Omnidirectional Wireless LAN Antenna Antenna, Omni, 5.8Ghz; Antenna Type L-Com
Pattern Type Omni directional Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers