L-com, Inc. Datasheets for Fiber Optic Transceivers
Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more
| Product Name | Notes |
|---|---|
| The L-com FXC-GBC1G-31-10 is an GBIC form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-GBC1G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. | |
| The L-com FXC-GBC1G-85-SX is an GBIC form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-GBC1G-85-SX features a 850 nm transmitter and supports 550 m links over multimode fiber. The... | |
| The L-com FXC-SFP100M-31-FX is an SFP form-factor transceiver, supporting 100M data rates. The L-com FXC-SFP100M-31-FX features a 1310 nm transmitter and supports 2 km links over multimode fiber. The FXC-SFP100M-31-FX... | |
| The L-com FXC-SFP100M-85-SX is an SFP form-factor transceiver, supporting 100M data rates. The L-com FXC-SFP100M-85-SX features a 850 nm transmitter and supports 2 km links over multimode fiber. The FXC-SFP100M-85-SX... | |
| The L-com FXC-SFP1G-31-10 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. | |
| The L-com FXC-SFP1G-31-40 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-31-40 features a 1310 nm transmitter and supports 40 km links over single mode fiber. | |
| The L-com FXC-SFP1G-55-120 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-55-120 features a 1550nm transmitter and supports 120 km links over single mode fiber. The... | |
| The L-com FXC-SFP1G-55-80 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-55-80 features a 1550nm transmitter and supports 80 km links over single mode fiber. The... | |
| The L-com FXC-SFP1G-85-SX is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-85-SX features a 850 nm transmitter and supports 550 m links over multimode fiber. The... | |
| The L-com FXC-SFPOC03-31-40 is an SFP form-factor transceiver, supporting OC-3 (155Mbps) data rates. The L-com FXC-SFPOC03-31-40 features a 1310 nm transmitter and supports 40 km links over single mode fiber. | |
| The L-com FXC-SFPOC03-55-80 is an SFP form-factor transceiver, supporting OC-3 (155Mbps) data rates. The L-com FXC-SFPOC03-55-80 features a 1550nm transmitter and supports 80 km links over single mode fiber. The... | |
| The L-com FXC-SFPOC48-31-SR is an SFP form-factor transceiver, supporting OC-48 (2.488G) data rates. The L-com FXC-SFPOC48-31-SR features a 1310 nm transmitter and supports 2 km links over single mode fiber. | |
| The L-com FXC-SFPOC48-55-80 is an SFP form-factor transceiver, supporting OC48 data rates. The L-com FXC-SFPOC48-55-80 features a 1550nm transmitter and supports 80 km links over single mode fiber. The FXC-SFPOC48-55-80... | |
| The L-com FXC-SFPP10G-31-10 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. | |
| The L-com FXC-SFPP10G-31-2 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-2 features a 1310 nm transmitter and supports 2 km links over single mode fiber. | |
| The L-com FXC-SFPP10G-31-LRM is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-31-LRM features a 1310 nm transmitter and supports 220 m links over multimode fiber. The... | |
| The L-com FXC-SFPP10G-55-100 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-55-100 features a 1550nm transmitter and supports 100 km links over single mode fiber. The... | |
| The L-com FXC-SFPP10G-55-40 is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-55-40 features a 1550nm transmitter and supports 40 km links over single mode fiber. The... | |
| The L-com FXC-SFPP10G-85-SR is an SFP+ form-factor transceiver, supporting 10G Ethernet data rates. The L-com FXC-SFPP10G-85-SR features a 850 nm transmitter and supports 300 m links over multimode fiber. The... | |
| The L-com FXC-XFP10GM-31-10 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. | |
| The L-com FXC-XFP10GM-55-40 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-55-40 features a 1550nm transmitter and supports 40 km links over single mode fiber. The... | |
| The L-com FXC-XFP10GM-85-0.3 is an XFP form-factor transceiver, supporting 10G Ethernet/OC-192 data rates. The L-com FXC-XFP10GM-85-0.3 features a 850 nm transmitter and supports 300 m links over multimode fiber. The... | |
| The MOD-MGBIC-LX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over single mode optical fiber. These transceiver modules... | |
| The MOD-MGBIC-SX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over multimode optical fiber. These transceiver modules are... |