L-com, Inc. 2.4/5.8 GHz Dual Band Antenna - 12in N Female Connector HG2458-5P-135-NF

Description
The HyperLink HG2458-5P-135 WiFi antenna features two separate 2.4 GHz and 5.8 GHz 5 dBi dipole antennas in a single package. Each of the internal antennas are connected to individual coaxial cables, one for 2.4 GHz and the other for 5.8 GHz. The unit has a broad horizontal beamwidth of 135 degrees for improved coverage in large areas. The unit is designed for use with 802.11a/b/g/n and 802.11ac Access Points and Routers. It is ideally suited for office, public hotspot, industrial or warehouse use. The antenna is lightweight and features an aesthetic UV-stable, white ABS UL Flame Rated radome. The HG2458-5P-135 can be installed for horizontal or vertical polarization. Designed for indoor operations, the HG2458-5P-135 features a compact radome permitting mounting in many areas where space is at a premium for the antenna. This allows the antenna to be positioned for optimal performance. The HG2458-5P-135 can be mounted to walls, system racks and panels, metal panels and other structures using standard hardware. Features 2.4 and 5 GHz Dipole Elements Compact size, 3.2" x 6.2" x 2.2" Durable UV-stable white ABS radome Two cables Vertical or horizontal polarization Application Wide angle coverage applications WiMAX Technology Designed for Indoor Applications IEEE 802.11a/b/g/n and 802.11ac access points and routers
Description
The HyperLink HG2458-5P-135 WiFi antenna features two separate 2.4 GHz and 5.8 GHz 5 dBi dipole antennas in a single package. Each of the internal antennas are connected to individual coaxial cables, one for 2.4 GHz and the other for 5.8 GHz. The unit has a broad horizontal beamwidth of 135 degrees for improved coverage in large areas. The unit is designed for use with 802.11a/b/g/n and 802.11ac Access Points and Routers. It is ideally suited for office, public hotspot, industrial or warehouse use. The antenna is lightweight and features an aesthetic UV-stable, white ABS UL Flame Rated radome. The HG2458-5P-135 can be installed for horizontal or vertical polarization. Designed for indoor operations, the HG2458-5P-135 features a compact radome permitting mounting in many areas where space is at a premium for the antenna. This allows the antenna to be positioned for optimal performance. The HG2458-5P-135 can be mounted to walls, system racks and panels, metal panels and other structures using standard hardware. Features 2.4 and 5 GHz Dipole Elements Compact size, 3.2" x 6.2" x 2.2" Durable UV-stable white ABS radome Two cables Vertical or horizontal polarization Application Wide angle coverage applications WiMAX Technology Designed for Indoor Applications IEEE 802.11a/b/g/n and 802.11ac access points and routers

Suppliers

Company
Product
Description
Supplier Links
2.4/5.8 GHz Dual Band Antenna - 12in N Female Connector - HG2458-5P-135-NF - L-com, Inc.
North Andover, MA, United States
2.4/5.8 GHz Dual Band Antenna - 12in N Female Connector
HG2458-5P-135-NF
2.4/5.8 GHz Dual Band Antenna - 12in N Female Connector HG2458-5P-135-NF
The HyperLink HG2458-5P-135 WiFi antenna features two separate 2.4 GHz and 5.8 GHz 5 dBi dipole antennas in a single package. Each of the internal antennas are connected to individual coaxial cables, one for 2.4 GHz and the other for 5.8 GHz. The unit has a broad horizontal beamwidth of 135 degrees for improved coverage in large areas. The unit is designed for use with 802.11a/b/g/n and 802.11ac Access Points and Routers. It is ideally suited for office, public hotspot, industrial or warehouse use. The antenna is lightweight and features an aesthetic UV-stable, white ABS UL Flame Rated radome. The HG2458-5P-135 can be installed for horizontal or vertical polarization. Designed for indoor operations, the HG2458-5P-135 features a compact radome permitting mounting in many areas where space is at a premium for the antenna. This allows the antenna to be positioned for optimal performance. The HG2458-5P-135 can be mounted to walls, system racks and panels, metal panels and other structures using standard hardware. Features 2.4 and 5 GHz Dipole Elements Compact size, 3.2" x 6.2" x 2.2" Durable UV-stable white ABS radome Two cables Vertical or horizontal polarization Application Wide angle coverage applications WiMAX Technology Designed for Indoor Applications IEEE 802.11a/b/g/n and 802.11ac access points and routers

The HyperLink HG2458-5P-135 WiFi antenna features two separate 2.4 GHz and 5.8 GHz 5 dBi dipole antennas in a single package. Each of the internal antennas are connected to individual coaxial cables, one for 2.4 GHz and the other for 5.8 GHz. The unit has a broad horizontal beamwidth of 135 degrees for improved coverage in large areas. The unit is designed for use with 802.11a/b/g/n and 802.11ac Access Points and Routers. It is ideally suited for office, public hotspot, industrial or warehouse use. The antenna is lightweight and features an aesthetic UV-stable, white ABS UL Flame Rated radome. The HG2458-5P-135 can be installed for horizontal or vertical polarization.
Designed for indoor operations, the HG2458-5P-135 features a compact radome permitting mounting in many areas where space is at a premium for the antenna. This allows the antenna to be positioned for optimal performance. The HG2458-5P-135 can be mounted to walls, system racks and panels, metal panels and other structures using standard hardware.

Features

  • 2.4 and 5 GHz Dipole Elements
  • Compact size, 3.2" x 6.2" x 2.2"
  • Durable UV-stable white ABS radome
  • Two cables
  • Vertical or horizontal polarization

Application

  • Wide angle coverage applications
  • WiMAX Technology
  • Designed for Indoor Applications
  • IEEE 802.11a/b/g/n and 802.11ac access points and routers
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-5P-135-NF
Product Name 2.4/5.8 GHz Dual Band Antenna - 12in N Female Connector
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - 2115-NN01-102CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers