L-com, Inc. 2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 6x6 MIMO Outdoor Omni Antenna - 6 x Type N Female Connector on 0.9 meter RG58 pigtail HG2471-06DPU-6NF

Description
The HG2471-06DPU-6NF WiFi 6e 6x6 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 6 (six) pigtails terminated with Type N Female connectors for 6x6 MIMO applications. It is a UV protected, outdoor rated antenna with omni-directional pattern. The HG2471-06DPU-6NF is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-06DPU-6NF is a rugged antenna providing vertical polarization, broad coverage, low latency, increased network capacity and 6 dBi gain. This N Type Female omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. L-com’s HG2471-06DPU-6NF supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-06DPU-6NF omni antenna with 6 RP-N male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features N Female Connector 6 x Vertical Polarization 6x6 MIMO Functionality Outdoor Rated Omnidirectional Antenna 2.4 GHz, 5 GHz, 6 GHz WiFi Bands 6 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics Public Safety Networks IoT, Industrial IoT, Zigbee, Bluetooth, WiFi
Datasheet
Description
The HG2471-06DPU-6NF WiFi 6e 6x6 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 6 (six) pigtails terminated with Type N Female connectors for 6x6 MIMO applications. It is a UV protected, outdoor rated antenna with omni-directional pattern. The HG2471-06DPU-6NF is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-06DPU-6NF is a rugged antenna providing vertical polarization, broad coverage, low latency, increased network capacity and 6 dBi gain. This N Type Female omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. L-com’s HG2471-06DPU-6NF supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-06DPU-6NF omni antenna with 6 RP-N male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features N Female Connector 6 x Vertical Polarization 6x6 MIMO Functionality Outdoor Rated Omnidirectional Antenna 2.4 GHz, 5 GHz, 6 GHz WiFi Bands 6 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics Public Safety Networks IoT, Industrial IoT, Zigbee, Bluetooth, WiFi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 6x6 MIMO Outdoor Omni Antenna - 6 x Type N Female Connector on 0.9 meter RG58 pigtail - HG2471-06DPU-6NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 6x6 MIMO Outdoor Omni Antenna - 6 x Type N Female Connector on 0.9 meter RG58 pigtail
HG2471-06DPU-6NF
2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 6x6 MIMO Outdoor Omni Antenna - 6 x Type N Female Connector on 0.9 meter RG58 pigtail HG2471-06DPU-6NF
The HG2471-06DPU-6NF WiFi 6e 6x6 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 6 (six) pigtails terminated with Type N Female connectors for 6x6 MIMO applications. It is a UV protected, outdoor rated antenna with omni-directional pattern. The HG2471-06DPU-6NF is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-06DPU-6NF is a rugged antenna providing vertical polarization, broad coverage, low latency, increased network capacity and 6 dBi gain. This N Type Female omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. L-com’s HG2471-06DPU-6NF supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-06DPU-6NF omni antenna with 6 RP-N male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features N Female Connector 6 x Vertical Polarization 6x6 MIMO Functionality Outdoor Rated Omnidirectional Antenna 2.4 GHz, 5 GHz, 6 GHz WiFi Bands 6 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6e (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics Public Safety Networks IoT, Industrial IoT, Zigbee, Bluetooth, WiFi

The HG2471-06DPU-6NF WiFi 6e 6x6 MIMO Omni Antenna from L-com is a high performance omnidirectional antenna designed for the 2400 MHz to 7125 MHz bands and is available to ship same day. It features 6 (six) pigtails terminated with Type N Female connectors for 6x6 MIMO applications. It is a UV protected, outdoor rated antenna with omni-directional pattern. The HG2471-06DPU-6NF is ideally suited for 802.11 protocols including 802.11ax as well as IoT, Zigbee and Bluetooth. The L-com high performance omni HG2471-06DPU-6NF is a rugged antenna providing vertical polarization, broad coverage, low latency, increased network capacity and 6 dBi gain. This N Type Female omnidirectional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. L-com’s HG2471-06DPU-6NF supports 2.4, 5 and 6 GHz bands. This WiFi 6e HG2471-06DPU-6NF omni antenna with 6 RP-N male connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • N Female Connector
  • 6 x Vertical Polarization
  • 6x6 MIMO Functionality
  • Outdoor Rated Omnidirectional Antenna
  • 2.4 GHz, 5 GHz, 6 GHz WiFi Bands
  • 6 dBi gain

Application

  • Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation
  • WiFi 6e (802.11ax) networks
  • Connected cars or self-driving cars, Fleet management, Logistics
  • Public Safety Networks
  • IoT, Industrial IoT, Zigbee, Bluetooth, WiFi
Supplier's Site Datasheet
Wifi 6E, 2400-2500/5150-7250 Mhz 6/6 Dbi L-Com - 23AK3381 - Newark, An Avnet Company
Chicago, IL, United States
Wifi 6E, 2400-2500/5150-7250 Mhz 6/6 Dbi L-Com
23AK3381
Wifi 6E, 2400-2500/5150-7250 Mhz 6/6 Dbi L-Com 23AK3381
WIFI 6E, 2400-2500/5150-7250 MHZ 6/6 DBI

WIFI 6E, 2400-2500/5150-7250 MHZ 6/6 DBI

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2471-06DPU-6NF 23AK3381
Product Name 2.4 GHz-2.5 GHz / 5.1 GHz-7.2 GHz, 6/6 dBi WiFi 6e 6x6 MIMO Outdoor Omni Antenna - 6 x Type N Female Connector on 0.9 meter RG58 pigtail Wifi 6E, 2400-2500/5150-7250 Mhz 6/6 Dbi L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details