L-com, Inc. Datasheets for RF Adapters
RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss.
RF Adapters: Learn more
| Product Name | Notes |
|---|---|
| L-com's 0-6 GHz 50 Ohm Reverse Polarity SMA (RP-SMA) Plug Terminator is perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of... | |
| L-com's 0-6 GHz 50 Ohm Type-N Terminator is perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. | |
| L-com's 0-6 GHz 50 Ohm Type-N Terminators are perfect for applications where an open coax cable end requires termination. These ruggedly constructed terminators offer years of use. Order online today. | |
| L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 1GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer... | |
| L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 3GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer... | |
| L-com's 50 Ohm SMA Plug Terminator with operating frequency range up to 6GHz is perfect for applications where an open coaxial transmission line requires termination. These ruggedly constructed terminators offer... | |
| LCTR1004 is a high performance RF load from L-com. With aluminum housing and N-type male connector, the RF terminator offers excellent electrical performance from DC to 3GHz. The part is... |