L-com, Inc. 4.9-6.4 GHz, 17dBi 65 Degree Sector Antenna, 2-Port, +/-45 Slant Type N Female Connector HG4964-16S-65

Description
L-Com's 4.9-6.4 GHz 17 dBi 65 Degree Sector Antennas are in stock and ready to ship today. The Wireless Sector Antenna HG4964-16S-65 is a 4.9 GHz to 6.4 GHz sector antenna that features 2-ports with plus or minus 45 slant polarization and radiates with a 3 dB beamwidth of 65° and a high gain of 17 dBi. This HG4964-16S-65 sector antenna provides high signal strength in its coverage area while maintaining an aesthetically small footprint. The L-Com 4.9 GHz to 6.4 GHz 2-Port sector antenna features side- and back-lobe suppression technology and provides a front to back over 34 dB and a best-in-class gain. Our 65° high gain 17dBi, low side lobes, and superior front to back mitigates interference and enables frequency reuse in noisy areas. The 65 Degree sector antenna is compatible with many 4.9GHz to 6.4GHz single or dual polarization 2 x 2 MIMO radios. L-Com's HG4964-16S-65 17dBi 65 Degree Sector Antennas are in stock and ready to ship today. The part number HG4964-16S-65 Simplify installation with the integrated hoisting hook and universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios. In the 65° 2-ports, set and forget the rugged brackets which are built to survive high-wind coast or mountainous regions. The plus or minus 45 Slant polarization sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all-weather operation. Contact the technical experts at L-com's HG4964-16S-65 4.9-6.4 GHz 17dBi 65 Degree Sector Antenna and make your purchase online today. Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Ultra-wide bandwidths for world-wide markets Integrated hoisting hook for added safety and convenient installation Null fill improves coverage near the tower -9 to 20 Degrees Mechanical Tilt Application Wireless MIMO LAN systems & IEEE 802.11n applications Point-to-multipoint (PtMP) requiring sectorial coverage Supports public safety (4.9 GHz), U-NII-1, 2, 3, and 4 (5.15-5.925 GHz), and up to 6.4GHz for world-wide market Mobile WiMAX Wireless Internet Provider "cell" sites High-density deployments requiring frequency reuse to achieve high capacity and data rates Macro base station or small cell deployments
Datasheet
Description
L-Com's 4.9-6.4 GHz 17 dBi 65 Degree Sector Antennas are in stock and ready to ship today. The Wireless Sector Antenna HG4964-16S-65 is a 4.9 GHz to 6.4 GHz sector antenna that features 2-ports with plus or minus 45 slant polarization and radiates with a 3 dB beamwidth of 65° and a high gain of 17 dBi. This HG4964-16S-65 sector antenna provides high signal strength in its coverage area while maintaining an aesthetically small footprint. The L-Com 4.9 GHz to 6.4 GHz 2-Port sector antenna features side- and back-lobe suppression technology and provides a front to back over 34 dB and a best-in-class gain. Our 65° high gain 17dBi, low side lobes, and superior front to back mitigates interference and enables frequency reuse in noisy areas. The 65 Degree sector antenna is compatible with many 4.9GHz to 6.4GHz single or dual polarization 2 x 2 MIMO radios. L-Com's HG4964-16S-65 17dBi 65 Degree Sector Antennas are in stock and ready to ship today. The part number HG4964-16S-65 Simplify installation with the integrated hoisting hook and universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios. In the 65° 2-ports, set and forget the rugged brackets which are built to survive high-wind coast or mountainous regions. The plus or minus 45 Slant polarization sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all-weather operation. Contact the technical experts at L-com's HG4964-16S-65 4.9-6.4 GHz 17dBi 65 Degree Sector Antenna and make your purchase online today. Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Ultra-wide bandwidths for world-wide markets Integrated hoisting hook for added safety and convenient installation Null fill improves coverage near the tower -9 to 20 Degrees Mechanical Tilt Application Wireless MIMO LAN systems & IEEE 802.11n applications Point-to-multipoint (PtMP) requiring sectorial coverage Supports public safety (4.9 GHz), U-NII-1, 2, 3, and 4 (5.15-5.925 GHz), and up to 6.4GHz for world-wide market Mobile WiMAX Wireless Internet Provider "cell" sites High-density deployments requiring frequency reuse to achieve high capacity and data rates Macro base station or small cell deployments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9-6.4 GHz, 17dBi 65 Degree Sector Antenna, 2-Port, +/-45 Slant Type N Female Connector - HG4964-16S-65 - L-com, Inc.
North Andover, MA, United States
4.9-6.4 GHz, 17dBi 65 Degree Sector Antenna, 2-Port, +/-45 Slant Type N Female Connector
HG4964-16S-65
4.9-6.4 GHz, 17dBi 65 Degree Sector Antenna, 2-Port, +/-45 Slant Type N Female Connector HG4964-16S-65
L-Com's 4.9-6.4 GHz 17 dBi 65 Degree Sector Antennas are in stock and ready to ship today. The Wireless Sector Antenna HG4964-16S-65 is a 4.9 GHz to 6.4 GHz sector antenna that features 2-ports with plus or minus 45 slant polarization and radiates with a 3 dB beamwidth of 65° and a high gain of 17 dBi. This HG4964-16S-65 sector antenna provides high signal strength in its coverage area while maintaining an aesthetically small footprint. The L-Com 4.9 GHz to 6.4 GHz 2-Port sector antenna features side- and back-lobe suppression technology and provides a front to back over 34 dB and a best-in-class gain. Our 65° high gain 17dBi, low side lobes, and superior front to back mitigates interference and enables frequency reuse in noisy areas. The 65 Degree sector antenna is compatible with many 4.9GHz to 6.4GHz single or dual polarization 2 x 2 MIMO radios. L-Com's HG4964-16S-65 17dBi 65 Degree Sector Antennas are in stock and ready to ship today. The part number HG4964-16S-65 Simplify installation with the integrated hoisting hook and universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios. In the 65° 2-ports, set and forget the rugged brackets which are built to survive high-wind coast or mountainous regions. The plus or minus 45 Slant polarization sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all-weather operation. Contact the technical experts at L-com's HG4964-16S-65 4.9-6.4 GHz 17dBi 65 Degree Sector Antenna and make your purchase online today. Features High-performance gain and patterns that are stable over a wide bandwidth Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse Universal radio bracket with quick-release slot/clip design is compatible with many AP radios Ultra-wide bandwidths for world-wide markets Integrated hoisting hook for added safety and convenient installation Null fill improves coverage near the tower -9 to 20 Degrees Mechanical Tilt Application Wireless MIMO LAN systems & IEEE 802.11n applications Point-to-multipoint (PtMP) requiring sectorial coverage Supports public safety (4.9 GHz), U-NII-1, 2, 3, and 4 (5.15-5.925 GHz), and up to 6.4GHz for world-wide market Mobile WiMAX Wireless Internet Provider "cell" sites High-density deployments requiring frequency reuse to achieve high capacity and data rates Macro base station or small cell deployments

L-Com's 4.9-6.4 GHz 17 dBi 65 Degree Sector Antennas are in stock and ready to ship today. The Wireless Sector Antenna HG4964-16S-65 is a 4.9 GHz to 6.4 GHz sector antenna that features 2-ports with plus or minus 45 slant polarization and radiates with a 3 dB beamwidth of 65° and a high gain of 17 dBi. This HG4964-16S-65 sector antenna provides high signal strength in its coverage area while maintaining an aesthetically small footprint. The L-Com 4.9 GHz to 6.4 GHz 2-Port sector antenna features side- and back-lobe suppression technology and provides a front to back over 34 dB and a best-in-class gain. Our 65° high gain 17dBi, low side lobes, and superior front to back mitigates interference and enables frequency reuse in noisy areas. The 65 Degree sector antenna is compatible with many 4.9GHz to 6.4GHz single or dual polarization 2 x 2 MIMO radios. L-Com's HG4964-16S-65 17dBi 65 Degree Sector Antennas are in stock and ready to ship today. The part number HG4964-16S-65 Simplify installation with the integrated hoisting hook and universal radio bracket that is compatible with many popular Cambium, Ubiquiti, Mimosa, and Baicells radios. In the 65° 2-ports, set and forget the rugged brackets which are built to survive high-wind coast or mountainous regions. The plus or minus 45 Slant polarization sector antenna features a heavy-duty UV-resistant ABS radome and anodized aluminum reflector for all-weather operation. Contact the technical experts at L-com's HG4964-16S-65 4.9-6.4 GHz 17dBi 65 Degree Sector Antenna and make your purchase online today.

Features

  • High-performance gain and patterns that are stable over a wide bandwidth
  • Interference mitigation with highly suppressed side-lobes and superior front-to-back that allows channel reuse
  • Universal radio bracket with quick-release slot/clip design is compatible with many AP radios
  • Ultra-wide bandwidths for world-wide markets
  • Integrated hoisting hook for added safety and convenient installation
  • Null fill improves coverage near the tower
  • -9 to 20 Degrees Mechanical Tilt

Application

  • Wireless MIMO LAN systems & IEEE 802.11n applications
  • Point-to-multipoint (PtMP) requiring sectorial coverage
  • Supports public safety (4.9 GHz), U-NII-1, 2, 3, and 4 (5.15-5.925 GHz), and up to 6.4GHz for world-wide market
  • Mobile WiMAX Wireless Internet Provider "cell" sites
  • High-density deployments requiring frequency reuse to achieve high capacity and data rates
  • Macro base station or small cell deployments
Supplier's Site Datasheet
4.9-6.4Ghz, 2-Port, Slant Polarization, 65 Degree L-Com - 23AK3403 - Newark, An Avnet Company
Chicago, IL, United States
4.9-6.4Ghz, 2-Port, Slant Polarization, 65 Degree L-Com
23AK3403
4.9-6.4Ghz, 2-Port, Slant Polarization, 65 Degree L-Com 23AK3403
4.9-6.4GHZ, 2-PORT, SLANT POLARIZATION, 65 DEGREE

4.9-6.4GHZ, 2-PORT, SLANT POLARIZATION, 65 DEGREE

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG4964-16S-65 23AK3403
Product Name 4.9-6.4 GHz, 17dBi 65 Degree Sector Antenna, 2-Port, +/-45 Slant Type N Female Connector 4.9-6.4Ghz, 2-Port, Slant Polarization, 65 Degree L-Com
Primary Frequency Range 4900.0 to 6400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details