L-com, Inc. 5.1 GHz to 5.8 GHz 31 dBi Broadband Parabolic Dish Antenna HG5158-31D

Description
Superior Design-Braodband Performance The HyperGain model HG5158-31D is a high performance broadband solid dish antenna designed to operate from 5.1 GHz to 5.8 GHz (5125-5850 MHz). The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplified installations since the same antenna can be used for a wide array of wireless applications. This antenna features 31 dBi of gain with a 4° beam-width. It can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. Radome Cover Kits HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. Features Aluminum reflector dish with UV stable light gray polymer finish Includes tilt and swivel mast mount kit N-Female connector Optional radome cover kits available Vertical or Horizontal polarization Application 5.3 GHz Band, 5.4 GHz Band, 5.8GHz UNII & 5.8GHz ISM applications Backhaul Applications & 5.8 GHz Wireless Video Systems IEEE 802.11a Wireless LAN & Unlicensed European 5.4 GHz Band Applications Point to Point, Point to Multi-point Systems & Wireless Bridges WiMAX Technology & Long-range Directional Applications
Datasheet
Description
Superior Design-Braodband Performance The HyperGain model HG5158-31D is a high performance broadband solid dish antenna designed to operate from 5.1 GHz to 5.8 GHz (5125-5850 MHz). The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplified installations since the same antenna can be used for a wide array of wireless applications. This antenna features 31 dBi of gain with a 4° beam-width. It can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. Radome Cover Kits HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. Features Aluminum reflector dish with UV stable light gray polymer finish Includes tilt and swivel mast mount kit N-Female connector Optional radome cover kits available Vertical or Horizontal polarization Application 5.3 GHz Band, 5.4 GHz Band, 5.8GHz UNII & 5.8GHz ISM applications Backhaul Applications & 5.8 GHz Wireless Video Systems IEEE 802.11a Wireless LAN & Unlicensed European 5.4 GHz Band Applications Point to Point, Point to Multi-point Systems & Wireless Bridges WiMAX Technology & Long-range Directional Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1 GHz to 5.8 GHz 31 dBi Broadband Parabolic Dish Antenna - HG5158-31D - L-com, Inc.
North Andover, MA, United States
5.1 GHz to 5.8 GHz 31 dBi Broadband Parabolic Dish Antenna
HG5158-31D
5.1 GHz to 5.8 GHz 31 dBi Broadband Parabolic Dish Antenna HG5158-31D
Superior Design-Braodband Performance The HyperGain model HG5158-31D is a high performance broadband solid dish antenna designed to operate from 5.1 GHz to 5.8 GHz (5125-5850 MHz). The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplified installations since the same antenna can be used for a wide array of wireless applications. This antenna features 31 dBi of gain with a 4° beam-width. It can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. Radome Cover Kits HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna. These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting. Features Aluminum reflector dish with UV stable light gray polymer finish Includes tilt and swivel mast mount kit N-Female connector Optional radome cover kits available Vertical or Horizontal polarization Application 5.3 GHz Band, 5.4 GHz Band, 5.8GHz UNII & 5.8GHz ISM applications Backhaul Applications & 5.8 GHz Wireless Video Systems IEEE 802.11a Wireless LAN & Unlicensed European 5.4 GHz Band Applications Point to Point, Point to Multi-point Systems & Wireless Bridges WiMAX Technology & Long-range Directional Applications

Superior Design-Braodband Performance
The HyperGain model HG5158-31D is a high performance broadband solid dish antenna designed to operate from 5.1 GHz to 5.8 GHz (5125-5850 MHz). The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplified installations since the same antenna can be used for a wide array of wireless applications. This antenna features 31 dBi of gain with a 4° beam-width. It can be oriented for either vertical or horizontal polarization.
Rugged and Weatherproof
The reflector dish of these antennas are constructed from high quality aluminum which gives them superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading.
These antennas are supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°.
Radome Cover Kits
HyperGain Radome Covers are an ideal way to provide additional protection to our parabolic dish antennas. These light weight radome kits feature fiberglass construction and UV stable gray finish. Drain holes are provided on the radome cover to help prevent moisture build-up inside the dish antenna.
These radome kits bolt directly to the dish antennas with the provided stainless steel hardware. Drilling mounting holes in the antenna is not required. The radome cover can be attached to existing antennas already mounted in the field or pre-assemble to the antenna before mounting.

Features

  • Aluminum reflector dish with UV stable light gray polymer finish
  • Includes tilt and swivel mast mount kit
  • N-Female connector
  • Optional radome cover kits available
  • Vertical or Horizontal polarization

Application

  • 5.3 GHz Band, 5.4 GHz Band, 5.8GHz UNII & 5.8GHz ISM applications
  • Backhaul Applications & 5.8 GHz Wireless Video Systems
  • IEEE 802.11a Wireless LAN & Unlicensed European 5.4 GHz Band Applications
  • Point to Point, Point to Multi-point Systems & Wireless Bridges
  • WiMAX Technology & Long-range Directional Applications
Supplier's Site Datasheet
Antenna, Parabolic Dish, 5.1-5.8Ghz; Antenna Type L-Com - 23T6583 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Parabolic Dish, 5.1-5.8Ghz; Antenna Type L-Com
23T6583
Antenna, Parabolic Dish, 5.1-5.8Ghz; Antenna Type L-Com 23T6583
ANTENNA, PARABOLIC DISH, 5.1-5.8GHZ; Antenna Type:Parabolic; Frequency Min:4.9GHz; Frequency Max:5.8GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:-; Bandwidth:700MHz RoHS Compliant: Yes

ANTENNA, PARABOLIC DISH, 5.1-5.8GHZ; Antenna Type:Parabolic; Frequency Min:4.9GHz; Frequency Max:5.8GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Product Range:-; Bandwidth:700MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG5158-31D 23T6583
Product Name 5.1 GHz to 5.8 GHz 31 dBi Broadband Parabolic Dish Antenna Antenna, Parabolic Dish, 5.1-5.8Ghz; Antenna Type L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers