L-com, Inc. 2.4/ 5.8 GHz 9 dBi Dual Band Omni Antenna HG2458-09U-PRO

Description
Professional Performance The HyperLink HG2458-09U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG2458-09U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-09U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. Features Integral N-Female connector Twin heavy duty steel mounting brackets and u-bolts All weather operation Fiberglass radome Heavy duty industrial grade design Application 5.8 GHz UNII and ISM applications 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications 2.4GHz Wi-Fi applications Point-to-multipoint applications Wireless video systems
Datasheet
Description
Professional Performance The HyperLink HG2458-09U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG2458-09U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-09U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. Features Integral N-Female connector Twin heavy duty steel mounting brackets and u-bolts All weather operation Fiberglass radome Heavy duty industrial grade design Application 5.8 GHz UNII and ISM applications 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications 2.4GHz Wi-Fi applications Point-to-multipoint applications Wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/ 5.8 GHz 9 dBi Dual Band Omni Antenna - HG2458-09U-PRO - L-com, Inc.
North Andover, MA, United States
2.4/ 5.8 GHz 9 dBi Dual Band Omni Antenna
HG2458-09U-PRO
2.4/ 5.8 GHz 9 dBi Dual Band Omni Antenna HG2458-09U-PRO
Professional Performance The HyperLink HG2458-09U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. Rugged and Weatherproof The HG2458-09U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-09U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength. Features Integral N-Female connector Twin heavy duty steel mounting brackets and u-bolts All weather operation Fiberglass radome Heavy duty industrial grade design Application 5.8 GHz UNII and ISM applications 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications 2.4GHz Wi-Fi applications Point-to-multipoint applications Wireless video systems

Professional Performance
The HyperLink HG2458-09U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired.
Rugged and Weatherproof
The HG2458-09U-PRO construction features a heavy-duty fiberglass radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-09U-PRO far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting brackets and u-bolts for superior strength.

Features

  • Integral N-Female connector
  • Twin heavy duty steel mounting brackets and u-bolts
  • All weather operation
  • Fiberglass radome
  • Heavy duty industrial grade design

Application

  • 5.8 GHz UNII and ISM applications
  • 2.4/5.8 GHz IEEE 802.11a/b/g and 802.11ac applications
  • 2.4GHz Wi-Fi applications
  • Point-to-multipoint applications
  • Wireless video systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-09U-PRO
Product Name 2.4/ 5.8 GHz 9 dBi Dual Band Omni Antenna
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
915MHz 6DBI PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9156FPC-5L10CP44-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 6 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details