L-com, Inc. 615 MHz-960 MHz / 1710 MHz-2700 MHz, 0-3.5 dBi, 4G 5G Omni antenna, Indoor / Outdoor rated, White - N Type Male Connector HG62703UW-NM

Description
The HG62703UW-NM 5G Omnidirectional Black Antenna from L-com is a high performance, compact and lightweight antenna which ships same day. This omnidirectional antenna is designed for the 600 MHz to 2700 MHz bands. It features a brass N Type male connector. The N male connector allows it to be mounted directly to a radio or terminal without the need for jumpers. L-com’s HG62703UW-NM is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 4G, 5G, LTE and other sub 6 GHz Cellular bands in both private and public networks. The L-com 5G high performance omnidirectional HG62703UW-NM with Type N male connector is a flexible antenna providing broad coverage and 0 to 3.5 dBi gain. It is suitable as for any network using sub 6 GHz 5G bands including 600, 700, 800, 850, 900, 1800, 1900, 2100, 2300 and 2600 MHz bands. The HG62703UW-NM is painted white to blend in with open sky and other light colored backgrounds. This N male 5G Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Type N Female Connector White Omni for Indoor or Outdoor IP67 Weatherproofing for all environments 0 to 3 dBi gain Application 4G 5G Networks, Public or Private 600 MHz, 700 MHz, 850 MHz, 900 MHz, 1800 MHz, 1900, 2100, 2600 MHz IoT, Cellular, Zigbee, Zwave, Bluetooth
Datasheet
Description
The HG62703UW-NM 5G Omnidirectional Black Antenna from L-com is a high performance, compact and lightweight antenna which ships same day. This omnidirectional antenna is designed for the 600 MHz to 2700 MHz bands. It features a brass N Type male connector. The N male connector allows it to be mounted directly to a radio or terminal without the need for jumpers. L-com’s HG62703UW-NM is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 4G, 5G, LTE and other sub 6 GHz Cellular bands in both private and public networks. The L-com 5G high performance omnidirectional HG62703UW-NM with Type N male connector is a flexible antenna providing broad coverage and 0 to 3.5 dBi gain. It is suitable as for any network using sub 6 GHz 5G bands including 600, 700, 800, 850, 900, 1800, 1900, 2100, 2300 and 2600 MHz bands. The HG62703UW-NM is painted white to blend in with open sky and other light colored backgrounds. This N male 5G Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Type N Female Connector White Omni for Indoor or Outdoor IP67 Weatherproofing for all environments 0 to 3 dBi gain Application 4G 5G Networks, Public or Private 600 MHz, 700 MHz, 850 MHz, 900 MHz, 1800 MHz, 1900, 2100, 2600 MHz IoT, Cellular, Zigbee, Zwave, Bluetooth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
615 MHz-960 MHz / 1710 MHz-2700 MHz, 0-3.5 dBi, 4G 5G Omni antenna, Indoor / Outdoor rated, White - N Type Male Connector - HG62703UW-NM - L-com, Inc.
North Andover, MA, United States
615 MHz-960 MHz / 1710 MHz-2700 MHz, 0-3.5 dBi, 4G 5G Omni antenna, Indoor / Outdoor rated, White - N Type Male Connector
HG62703UW-NM
615 MHz-960 MHz / 1710 MHz-2700 MHz, 0-3.5 dBi, 4G 5G Omni antenna, Indoor / Outdoor rated, White - N Type Male Connector HG62703UW-NM
The HG62703UW-NM 5G Omnidirectional Black Antenna from L-com is a high performance, compact and lightweight antenna which ships same day. This omnidirectional antenna is designed for the 600 MHz to 2700 MHz bands. It features a brass N Type male connector. The N male connector allows it to be mounted directly to a radio or terminal without the need for jumpers. L-com’s HG62703UW-NM is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 4G, 5G, LTE and other sub 6 GHz Cellular bands in both private and public networks. The L-com 5G high performance omnidirectional HG62703UW-NM with Type N male connector is a flexible antenna providing broad coverage and 0 to 3.5 dBi gain. It is suitable as for any network using sub 6 GHz 5G bands including 600, 700, 800, 850, 900, 1800, 1900, 2100, 2300 and 2600 MHz bands. The HG62703UW-NM is painted white to blend in with open sky and other light colored backgrounds. This N male 5G Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Type N Female Connector White Omni for Indoor or Outdoor IP67 Weatherproofing for all environments 0 to 3 dBi gain Application 4G 5G Networks, Public or Private 600 MHz, 700 MHz, 850 MHz, 900 MHz, 1800 MHz, 1900, 2100, 2600 MHz IoT, Cellular, Zigbee, Zwave, Bluetooth

The HG62703UW-NM 5G Omnidirectional Black Antenna from L-com is a high performance, compact and lightweight antenna which ships same day. This omnidirectional antenna is designed for the 600 MHz to 2700 MHz bands. It features a brass N Type male connector. The N male connector allows it to be mounted directly to a radio or terminal without the need for jumpers. L-com’s HG62703UW-NM is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 4G, 5G, LTE and other sub 6 GHz Cellular bands in both private and public networks. The L-com 5G high performance omnidirectional HG62703UW-NM with Type N male connector is a flexible antenna providing broad coverage and 0 to 3.5 dBi gain. It is suitable as for any network using sub 6 GHz 5G bands including 600, 700, 800, 850, 900, 1800, 1900, 2100, 2300 and 2600 MHz bands. The HG62703UW-NM is painted white to blend in with open sky and other light colored backgrounds. This N male 5G Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Type N Female Connector
  • White Omni for Indoor or Outdoor
  • IP67 Weatherproofing for all environments
  • 0 to 3 dBi gain

Application

  • 4G 5G Networks, Public or Private
  • 600 MHz, 700 MHz, 850 MHz, 900 MHz, 1800 MHz, 1900, 2100, 2600 MHz
  • IoT, Cellular, Zigbee, Zwave, Bluetooth
Supplier's Site Datasheet
Antomni 615-2700, 0-3.5 Dbi, Nm L-Com - 23AK3410 - Newark, An Avnet Company
Chicago, IL, United States
Antomni 615-2700, 0-3.5 Dbi, Nm L-Com
23AK3410
Antomni 615-2700, 0-3.5 Dbi, Nm L-Com 23AK3410
ANTOMNI 615-2700, 0-3.5 DBI, NM

ANTOMNI 615-2700, 0-3.5 DBI, NM

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG62703UW-NM 23AK3410
Product Name 615 MHz-960 MHz / 1710 MHz-2700 MHz, 0-3.5 dBi, 4G 5G Omni antenna, Indoor / Outdoor rated, White - N Type Male Connector Antomni 615-2700, 0-3.5 Dbi, Nm L-Com
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers