L-com, Inc. RF Antennas HG4958-19DP

Description
ANTPANEL 4.9-5.8GHZ 19DBI
Request a Quote Datasheet
Description
ANTPANEL 4.9-5.8GHZ 19DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG4958-19DP-ND - DigiKey
Thief River Falls, MN, United States
ANTPANEL 4.9-5.8GHZ 19DBI

ANTPANEL 4.9-5.8GHZ 19DBI

Buy Now Datasheet
Antenna - 66844071 - Radwell International
Willingboro, NJ, United States
Antenna
66844071
Antenna 66844071
ANTPANEL 4.9-5.8GHZ 19DBI. FREE 2 YEAR RADWELL WARRANTY

ANTPANEL 4.9-5.8GHZ 19DBI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Antennas Antennas
Product Number 5073-HG4958-19DP-ND 66844071
Product Name RF Antennas Antenna
Applications Modem or Wireless Network; 802.11a/n, Wi-Fi, WiMax, WLAN RF Testing
Primary Frequency Range 5380.0 MHz
Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
Antennas - 2195849-5 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details