ANTRUBBER DUCK 698-2700, 1-3 dBi
ANTRUBBER DUCK 698-2700, 1-3 DBI
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 671825 | 5073-HG72703RDR90-SM-ND |
| Product Name | RFID Antennas | RF Antennas |
| Applications | RFID | Modem or Wireless Network; 4G, 5G, Bluetooth, Wi-Fi, Z-Wave, Zigbee™ |
| Primary Frequency Range | 2700.0 to ? MHz | 829.0 to 2600.0 MHz |
| Gain | 3 dB | 0.0 to 4 dB |
| Connectors | SMA | SMA Male |
Linear, Vertical