L-com, Inc. RF Antennas HG4971DP-34DC-NF

Description
4950 MHZ TO 7125 MHZ, 3-FOOT MES
Request a Quote Datasheet
Description
4950 MHZ TO 7125 MHZ, 3-FOOT MES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG4971DP-34DC-NF-ND - DigiKey
Thief River Falls, MN, United States
4950 MHZ TO 7125 MHZ, 3-FOOT MES

4950 MHZ TO 7125 MHZ, 3-FOOT MES

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG4971DP-34DC-NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, Wi-Fi
Primary Frequency Range 5025.0 to 6512.0 MHz
Gain 31.5 to 34 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
Telemetry Antennas - 2222687 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 5 dB
View Details
RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details