L-com, Inc. 3.5-3.8GHz, 15 Degree Flat Panel Antenna, 20 dBi, 2-Port, ±45 Slant Polarization HG3520DP

Description
Superior Performance: The L-COM Brand HG3520DP Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 20 dBi gain with a 15 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of two 2x2 radios with multiple transmit and receive path. The small 15" x 15" x 1" flat panel limits the wireless infrastructure footprint and provides high gain for stable PtP links. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets is polarization adjustable between horizontal/vertical and ±45 slant polarization and allows installation with pipe diameter from 1.2" to 2". This CBRS flat pane antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments. Features 2 x 2 MIMO – Multiple-Input and Multiple-Output Dual ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation Stable 20 dBi gain in a small-profile 15” x 15” x 1” form factor Suppressed side lobes and superior front to back reduces interference for point-to-point links in the CBRS band Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Outdoor or indoor point-to-point (PtP) requiring high gain
Datasheet
Description
Superior Performance: The L-COM Brand HG3520DP Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 20 dBi gain with a 15 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of two 2x2 radios with multiple transmit and receive path. The small 15" x 15" x 1" flat panel limits the wireless infrastructure footprint and provides high gain for stable PtP links. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets is polarization adjustable between horizontal/vertical and ±45 slant polarization and allows installation with pipe diameter from 1.2" to 2". This CBRS flat pane antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments. Features 2 x 2 MIMO – Multiple-Input and Multiple-Output Dual ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation Stable 20 dBi gain in a small-profile 15” x 15” x 1” form factor Suppressed side lobes and superior front to back reduces interference for point-to-point links in the CBRS band Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Outdoor or indoor point-to-point (PtP) requiring high gain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5-3.8GHz, 15 Degree Flat Panel Antenna, 20 dBi, 2-Port, ±45 Slant Polarization - HG3520DP - L-com, Inc.
North Andover, MA, United States
3.5-3.8GHz, 15 Degree Flat Panel Antenna, 20 dBi, 2-Port, ±45 Slant Polarization
HG3520DP
3.5-3.8GHz, 15 Degree Flat Panel Antenna, 20 dBi, 2-Port, ±45 Slant Polarization HG3520DP
Superior Performance: The L-COM Brand HG3520DP Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 20 dBi gain with a 15 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of two 2x2 radios with multiple transmit and receive path. The small 15" x 15" x 1" flat panel limits the wireless infrastructure footprint and provides high gain for stable PtP links. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets is polarization adjustable between horizontal/vertical and ±45 slant polarization and allows installation with pipe diameter from 1.2" to 2". This CBRS flat pane antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments. Features 2 x 2 MIMO – Multiple-Input and Multiple-Output Dual ±45 slant polarization ports with integral N-female connectors in a single enclosure UV-resistant radome and rugged mounting hardware for all-weather operation Stable 20 dBi gain in a small-profile 15” x 15” x 1” form factor Suppressed side lobes and superior front to back reduces interference for point-to-point links in the CBRS band Application 3.5 GHz Citizens Broadband Radio Service (CBRS) applications Wireless LAN systems & IEEE 802.16e applications Mobile WiMAX Wireless Internet Provider "cell" sites SOFDMA Outdoor or indoor point-to-point (PtP) requiring high gain

Superior Performance: The L-COM Brand HG3520DP Flat Panel Antenna combines two ports with dual ±45 slant polarization, high 20 dBi gain with a 15 degree beamwidth in a single enclosure with one mounting point. It is a professional quality antenna designed primarily for 2x2 MIMO point-to-point or point-to-multipoint applications in the 3.5 GHz Citizens Broadband Radio Service (CBRS) frequency band. This antenna incorporates advanced low PIM, dual polarization technology that allows for the interoperability of two 2x2 radios with multiple transmit and receive path. The small 15" x 15" x 1" flat panel limits the wireless infrastructure footprint and provides high gain for stable PtP links. This antenna supports LTE deployments in the CBRS 3.5 - 3.8 GHz spectrum.&&Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The heavy-duty, powder-coated mounting brackets is polarization adjustable between horizontal/vertical and ±45 slant polarization and allows installation with pipe diameter from 1.2" to 2". This CBRS flat pane antenna is built to withstand speeds of up to 130 mph and survive in a wide-range of challenging environments.

Features

  • 2 x 2 MIMO – Multiple-Input and Multiple-Output
  • Dual ±45 slant polarization ports with integral N-female connectors in a single enclosure
  • UV-resistant radome and rugged mounting hardware for all-weather operation
  • Stable 20 dBi gain in a small-profile 15” x 15” x 1” form factor
  • Suppressed side lobes and superior front to back reduces interference for point-to-point links in the CBRS band

Application

  • 3.5 GHz Citizens Broadband Radio Service (CBRS) applications
  • Wireless LAN systems & IEEE 802.16e applications
  • Mobile WiMAX Wireless Internet Provider "cell" sites
  • SOFDMA
  • Outdoor or indoor point-to-point (PtP) requiring high gain
Supplier's Site Datasheet
3.5Ghz 20 Dbi Dual Polarized Mimo Panel Antenna L-Com - 23AK3390 - Newark, An Avnet Company
Chicago, IL, United States
3.5Ghz 20 Dbi Dual Polarized Mimo Panel Antenna L-Com
23AK3390
3.5Ghz 20 Dbi Dual Polarized Mimo Panel Antenna L-Com 23AK3390
3.5GHZ 20 DBI DUAL POLARIZED MIMO PANEL ANTENNA

3.5GHZ 20 DBI DUAL POLARIZED MIMO PANEL ANTENNA

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG3520DP 23AK3390
Product Name 3.5-3.8GHz, 15 Degree Flat Panel Antenna, 20 dBi, 2-Port, ±45 Slant Polarization 3.5Ghz 20 Dbi Dual Polarized Mimo Panel Antenna L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers