L-com, Inc. 4.9-5.8 GHz 34 dBi Dual Polarity/X-Polarity MIMO Dish Antenna HG4958DP-34D

Description
The HyperLink model HG4958DP-34D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 4.9GHz and 5GHz range (5.1/5.3/5.4/5.8GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 31 - 34 dBi of gain with a 3.3° horizontal beam-width and 3.3° vertical beam-width. Adjustable Dual Polarity Feed Horn System The HG4958DP-34D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. Rugged and Weatherproof The reflector dish of the HG4958DP-34D is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. The HG4958DP-34D is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features (2) N-Female connectors Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Includes tilt and swivel mast mount kit Optional radome cover kits available Perforated aluminum reflector dish helps reduce wind loading and features a UV stable light gray polymer finish Application 4.9 GHz Public Safety Band 5.1/5.3/5.4/5.8 GHz ISM and UNII Band Applications MIMO and 802.11 n Applications WiMAX Applications Long Distance Backhaul and Point to Point Data Links
Datasheet
Description
The HyperLink model HG4958DP-34D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 4.9GHz and 5GHz range (5.1/5.3/5.4/5.8GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 31 - 34 dBi of gain with a 3.3° horizontal beam-width and 3.3° vertical beam-width. Adjustable Dual Polarity Feed Horn System The HG4958DP-34D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. Rugged and Weatherproof The reflector dish of the HG4958DP-34D is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. The HG4958DP-34D is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features (2) N-Female connectors Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Includes tilt and swivel mast mount kit Optional radome cover kits available Perforated aluminum reflector dish helps reduce wind loading and features a UV stable light gray polymer finish Application 4.9 GHz Public Safety Band 5.1/5.3/5.4/5.8 GHz ISM and UNII Band Applications MIMO and 802.11 n Applications WiMAX Applications Long Distance Backhaul and Point to Point Data Links
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.9-5.8 GHz 34 dBi Dual Polarity/X-Polarity MIMO Dish Antenna - HG4958DP-34D - L-com, Inc.
North Andover, MA, United States
4.9-5.8 GHz 34 dBi Dual Polarity/X-Polarity MIMO Dish Antenna
HG4958DP-34D
4.9-5.8 GHz 34 dBi Dual Polarity/X-Polarity MIMO Dish Antenna HG4958DP-34D
The HyperLink model HG4958DP-34D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 4.9GHz and 5GHz range (5.1/5.3/5.4/5.8GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 31 - 34 dBi of gain with a 3.3° horizontal beam-width and 3.3° vertical beam-width. Adjustable Dual Polarity Feed Horn System The HG4958DP-34D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems. Rugged and Weatherproof The reflector dish of the HG4958DP-34D is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading. The HG4958DP-34D is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°. For additional information and complete specifications, click on Data Sheet link in the Downloads sections. Features (2) N-Female connectors Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°) Includes tilt and swivel mast mount kit Optional radome cover kits available Perforated aluminum reflector dish helps reduce wind loading and features a UV stable light gray polymer finish Application 4.9 GHz Public Safety Band 5.1/5.3/5.4/5.8 GHz ISM and UNII Band Applications MIMO and 802.11 n Applications WiMAX Applications Long Distance Backhaul and Point to Point Data Links

The HyperLink model HG4958DP-34D is a high performance broadband dual polarized solid dish antenna. Because of its' superb electrical performance and mechanical stability, the parabolic dish antenna can be used in a wide variety of high performance 4.9GHz and 5GHz range (5.1/5.3/5.4/5.8GHz) wireless applications. The wide band design of this antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of wireless applications. This antenna features 31 - 34 dBi of gain with a 3.3° horizontal beam-width and 3.3° vertical beam-width.
Adjustable Dual Polarity Feed Horn System
The HG4958DP-34D features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two N-Female connectors, one for each polarized signals. This feature makes it ideal for MIMO/802.11n and polarization diversity systems.
Rugged and Weatherproof
The reflector dish of the HG4958DP-34D is constructed from high quality aluminum which gives it superior strength. The dish is coated in a light gray UV-inhibited polymer for durability and aesthetics. Perforated holes in the dish helps minimize wind loading.
The HG4958DP-34D is supplied with a tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 30°.
For additional information and complete specifications, click on Data Sheet link in the Downloads sections.

Features

  • (2) N-Female connectors
  • Adjustable dual polarity feed horn system allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°)
  • Includes tilt and swivel mast mount kit
  • Optional radome cover kits available
  • Perforated aluminum reflector dish helps reduce wind loading and features a UV stable light gray polymer finish

Application

  • 4.9 GHz Public Safety Band
  • 5.1/5.3/5.4/5.8 GHz ISM and UNII Band Applications
  • MIMO and 802.11 n Applications
  • WiMAX Applications
  • Long Distance Backhaul and Point to Point Data Links
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG4958DP-34D
Product Name 4.9-5.8 GHz 34 dBi Dual Polarity/X-Polarity MIMO Dish Antenna
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details