L-com, Inc. 5.8 GHz 11 dBi Flat Patch Antenna - SMA-Female Connector HG5811P

Description
This low cost and compact flat patch WiFi antenna is ideal for 5.8GHz UNII & ISM Band applications. The antenna measures 4.5" square and combines 8 dBi or 11 dBi gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Features All weather operation Can be installed for either vertical or horizontal polarization Compact Size Light weight Superior performance Application 5.8GHz ISM applications WiFi Wireless Video Systems 5.8GHz UNII applications 5.8GHz Wireless LAN systems
Datasheet
Description
This low cost and compact flat patch WiFi antenna is ideal for 5.8GHz UNII & ISM Band applications. The antenna measures 4.5" square and combines 8 dBi or 11 dBi gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Features All weather operation Can be installed for either vertical or horizontal polarization Compact Size Light weight Superior performance Application 5.8GHz ISM applications WiFi Wireless Video Systems 5.8GHz UNII applications 5.8GHz Wireless LAN systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz 11 dBi Flat Patch Antenna - SMA-Female Connector - HG5811P - L-com, Inc.
North Andover, MA, United States
5.8 GHz 11 dBi Flat Patch Antenna - SMA-Female Connector
HG5811P
5.8 GHz 11 dBi Flat Patch Antenna - SMA-Female Connector HG5811P
This low cost and compact flat patch WiFi antenna is ideal for 5.8GHz UNII & ISM Band applications. The antenna measures 4.5" square and combines 8 dBi or 11 dBi gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weatherproof Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Features All weather operation Can be installed for either vertical or horizontal polarization Compact Size Light weight Superior performance Application 5.8GHz ISM applications WiFi Wireless Video Systems 5.8GHz UNII applications 5.8GHz Wireless LAN systems

This low cost and compact flat patch WiFi antenna is ideal for 5.8GHz UNII & ISM Band applications. The antenna measures 4.5" square and combines 8 dBi or 11 dBi gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization.
Rugged and Weatherproof
Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts.

Features

  • All weather operation
  • Can be installed for either vertical or horizontal polarization
  • Compact Size
  • Light weight
  • Superior performance

Application

  • 5.8GHz ISM applications
  • WiFi
  • Wireless Video Systems
  • 5.8GHz UNII applications
  • 5.8GHz Wireless LAN systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG5811P
Product Name 5.8 GHz 11 dBi Flat Patch Antenna - SMA-Female Connector
Primary Frequency Range 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details