L-com, Inc. Datasheets for RF Diplexers, Duplexers, and Multiplexers
RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna with a minimum of interaction and degradation of the different RF signals.
RF Diplexers, Duplexers, and Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| The DP2458-NF Diplexer multiplexes a 2.4 GHz and a 5 GHz signal onto one cable. The DP2458-NF can also be used to split 2.4 GHz and 5 GHz from a... | |
| The L-com 2.4/5 GHz Diplexer was designed to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4GHz and 5GHz antennas. Many dual-band 802.11a/b/g radios share... |