L-com, Inc. Datasheets for USB Connectors
USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types.
USB Connectors: Learn more
| Product Name | Notes |
|---|---|
| Another unique panel mount USB option features a bulkhead Type A jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected... | |
| Another unique panel mount USB option features a bulkhead Type A jack to a molded Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected... | |
| Another unique panel mount USB option features a bulkhead Type B jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected... | |
| Another unique panel mount USB option features a bulkhead Type B jack to a molded Type B plug attached via USB 2.0 compliant cable. These cables can be directly connected... | |
| Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type A Jack with 24 inches of un-terminated lead wires. | |
| Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type A or B Jack with 10 inches of un-terminated... | |
| Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type B Jack with 24 inches of un-terminated lead wires. | |
| Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a shielded bulkhead Type A Jack with 5 meters of un-terminated USB... | |
| Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a shielded bulkhead Type B Jack with 5 meters of un-terminated USB... | |
| As part of the EnGenius Personal Cloud IoT (Internet of Things) Solution, the EPG5000 is an AC1750 Dual Band Wireless IoT Gateway with Gigabit ports and a USB Port that... | |
| As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and... | |
| Available in type A or B styles, these connectors are a perfect compliment to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any... | |
| Bring waterproof protection to your network today with L-com's IP67 rated USB 3.0 bulkheads. These couplers are designed to keep things simple as they do not require special mating assemblies... | |
| Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type A female. Look no... | |
| Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type B female. Look no... | |
| In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange... | |
| IP67 when mated Type A female to Type A female, front fastened with 2 point bayonet lock. Features IP67, mated Panel Cut (mm) 20.8 x 19.4 Panel Thickness (mm) 4... | |
| IP68 Panel mounted USB 2.0 Type C female board connector with PC tails to work with the U3A00064-xxM series cables. IP68 rated for use in harsh and ruggedized environments. Features... | |
| Keystone Standard A female to female adapter, easy to use mountable USB solution. Features Allows USB cables to be passed through panels, enclosures and wall plates 30 microinch gold plated... | |
| L-com's ECF style High Retention USB adapters provide an easy to use mountable USB solution featuring a high retention connector that provides 50% (minimum) greater connector retention than standard USB... | |
| L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in... | |
| L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The... | |
| L-com's UAD2.0MB5 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust... | |
| L-com's UAD2.0MICB series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust... | |
| L-com's UADAA90 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Our UADAA90 series... | |
| L-com's UADBB90 series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Our UADBB90 series... | |
| Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a... | |
| Note: The new USBCN2.0 and USBHD2.0 series are replacing the CNUSB and HOODUSB series. The new connectors are not compatible with the old hoods (USBCN2.0 connectors will not work with... | |
| Panel mount USB 3.0 Type A -A female adaptor, easy installation, ideal for rack mountable applications. Features Allows USB cables to be passed through panels, enclosures and wall plates 30... | |
| The EnGenius ESR600 is a Dual Band (300 + 300 Mbps) Wireless N600 Cloud Router with a 4-Port Gigabit Ethernet switch, Gigabit Ethernet WAN port and USB port. With the... | |
| The EnGenius EUB600 is a Dual-Band Wireless-N USB2.0 Adapter that enables your desktop or laptop computer to take advantage of the high transfer speeds of Wireless-N so you can stream... | |
| The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors... | |
| The USBAFT field termination connector provides an easy and convenient way to perform field termination for USB applications. Separate connection points are provided for all four positions of the connector... | |
| The USBBFT field termination connector provides an easy and convenient way to perform field termination for USB applications. Separate connection points are provided for all four positions of the connector... | |
| These L-com U2C000 series USB adapters and couplers provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They can also be used... | |
| These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available -... | |
| These USB 2.0 panel mount cables are perfect for use inside a box or enclosure. The USB Type A female side is flange-style panel mountable with an alternative, smaller body... | |
| These USB 2.0 panel mount cables are perfect for use inside a box or enclosure. The USB Type B female side is flange-style panel mountable with an alternative, smaller body... | |
| These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve... | |
| This 6-Port USB 2.0/FireWire Combo PCI Adapter provides your USB-enabled Desktop PC with a myriad of connections for peripherals. Its three USB 2.0 ports and three IEEE-1394 FireWire ports are... | |
| This unique L-com design allows an easy, efficient way to mount USB 2.0 Type A and B PCB connectors using 4-40 screws. 30 microinch gold plated contacts insure many mating... | |
| Three USB 3.0 adapters are now available to help solve problems in the field. Help solve mismatched applications in the field or allow for easy cable extension. Adapter helps save... | |
| Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of... | |
| Tripplite's TL-U219-000R USB to PS/2 adapter is a fast, easy way to connect a PS/2 keyboard and mouse to the USB ports on a computer. This USB converter includes foil... | |
| Tripplite's TL-U338-000-SATA USB 3.0 to SATA Adapter allows connection to a Serial ATA Hard Drive (2.5"/3.5"). Configure hard drives without having to install them first, or pull data from a... | |
| Tripplite's U344-001 Series of Video Adapters enables you to add additional video outputs to your Notebook/Laptop or Desktop PCs. Using USB 3.0's High Speed and Bandwidth they provide reliable and... | |
| USB 3.1 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently... | |
| USB 3.1 dongles utilize the USB Type C port on a device and allows the connection of HDMI devices wihtout having to buy a new cable or device. This adapters... | |
| USB 3.1 dongles utilize the USB Type C port on a device and allows the connection of other peripherals wihtout having to buy a new cable or device. Features USB... | |
| USB 3.1 type C hub with VGA, Ethernet and USB A, Type C charge port, charge a device via 5-20V, VGA port to support VGA display devices, Ethernet port supported,... | |
| USB 3.1 Type C to Displayport adaptor. Fast data transfer speed with PD function supports. 14.5V/2A output perfect for all PC peripherals. Features USB Type C interface with Host device... | |
| USB Type C male plug to female Micro B receptacle. Introducing three USB 3.0 adapters are now available to help solve Type C port devices interface with existing USB Type... | |
| USB Type C male plug to female type A receptacle. Introducing three USB 3.0 adapters are now available to help solve Type C port devices interface with existing USB Type... | |
| USB Type C male plug to female Type C receptacle. Introducing three USB 3.0 adapters are now available to help solve Type C port devices interface with existing USB Type... |