The HyperGain HG459U-NF is a high performance omnidirectional antenna designed for the 450-470 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired.
This antenna features a 12 inch lead with N-Female type connector. We also offer N-Male, Reverse Polarity SMA Plug and Reversed Polarity TNC Plug Connectors. Included with the HG459U is a dual u-bolt mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter.
This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation.
For full technical information please refer to the datasheet.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | HG459U-NF |
| Product Name | 450-470 MHz 9dBi Omni Antenna N Female Connector type |
| Pattern Type | Omni directional |