L-com, Inc. Datasheets for FireWire® Cables
FireWire cables are used to connect devices that use FireWire, an interface standard developed by Apple Computer and adopted by the IEEE, for very fast digital data transfers. They are used to connect peripherals such as digital camcorders and set-top boxes to personal computers, especially Macintosh computers. FireWire cables permit hot swapping and the transmission of data, video and audio over a single cable at very high bit rates.
FireWire® Cables: Learn more
| Product Name | Notes |
|---|---|
| Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as... | |
| L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position female connector on one end and a... | |
| L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position male connector on one end and a... | |
| These cables are handy to have on hand when it is necessary to extend any firewire cable with a Type 1 connector. Twisted pair data lines help reduce crosstalk while... | |
| These Type 1 Firewire assemblies utilize L-com's CN1394L-1 latching Type 1 / 6 position connector on both ends of the cable. The latching connector provides mechanical retention to mating connectors... | |
| This newer version of firewire cable assemblies utilizes a 9 position connector that is compliant with the IEEE-1394b standard. They are ideal for connecting newer equipment with the 9 position... |