L-com, Inc. 2.4/4.9/5.8 GHz 3 dBi Tri-band Rubber Duck Antenna - RP-TNC Plug Connector HG2458RD-RTP

Description
The HyperLink HG2458RD-RTP series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz which eliminates the need to purchase different antennas for each frequency. The tri-band design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. Measuring 7.79" long, this flexible antenna features a tilt-and-swivel connector which allows them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many wireless access points and routers that are equipped with similar type antennas. The HG2458RD-RTP features a Reverse Polarity TNC Plug connector. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Flexible rubber duck design Provides better performance than most stock access point antennas Reverse Polarity TNC (RP-TNC) Plug connector Three frequency ranges in one antenna Tilt and swivel design Application 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers 2.4 GHz, 4.9 GHz and 5.8 GHz band applications 4.9 GHz homeland security, public safety services, fire, police and security applications
Description
The HyperLink HG2458RD-RTP series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz which eliminates the need to purchase different antennas for each frequency. The tri-band design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. Measuring 7.79" long, this flexible antenna features a tilt-and-swivel connector which allows them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many wireless access points and routers that are equipped with similar type antennas. The HG2458RD-RTP features a Reverse Polarity TNC Plug connector. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Flexible rubber duck design Provides better performance than most stock access point antennas Reverse Polarity TNC (RP-TNC) Plug connector Three frequency ranges in one antenna Tilt and swivel design Application 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers 2.4 GHz, 4.9 GHz and 5.8 GHz band applications 4.9 GHz homeland security, public safety services, fire, police and security applications

Suppliers

Company
Product
Description
Supplier Links
2.4/4.9/5.8 GHz 3 dBi Tri-band Rubber Duck Antenna - RP-TNC Plug Connector - HG2458RD-RTP - L-com, Inc.
North Andover, MA, United States
2.4/4.9/5.8 GHz 3 dBi Tri-band Rubber Duck Antenna - RP-TNC Plug Connector
HG2458RD-RTP
2.4/4.9/5.8 GHz 3 dBi Tri-band Rubber Duck Antenna - RP-TNC Plug Connector HG2458RD-RTP
The HyperLink HG2458RD-RTP series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz which eliminates the need to purchase different antennas for each frequency. The tri-band design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. Measuring 7.79" long, this flexible antenna features a tilt-and-swivel connector which allows them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many wireless access points and routers that are equipped with similar type antennas. The HG2458RD-RTP features a Reverse Polarity TNC Plug connector. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Flexible rubber duck design Provides better performance than most stock access point antennas Reverse Polarity TNC (RP-TNC) Plug connector Three frequency ranges in one antenna Tilt and swivel design Application 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers 2.4 GHz, 4.9 GHz and 5.8 GHz band applications 4.9 GHz homeland security, public safety services, fire, police and security applications

The HyperLink HG2458RD-RTP series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz which eliminates the need to purchase different antennas for each frequency. The tri-band design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain.
Measuring 7.79" long, this flexible antenna features a tilt-and-swivel connector which allows them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many wireless access points and routers that are equipped with similar type antennas. The HG2458RD-RTP features a Reverse Polarity TNC Plug connector.
For additional information and complete specification, click on the data sheet link on the Downloads tab.

Features

  • Flexible rubber duck design
  • Provides better performance than most stock access point antennas
  • Reverse Polarity TNC (RP-TNC) Plug connector
  • Three frequency ranges in one antenna
  • Tilt and swivel design

Application

  • 5.8 GHz wireless video and security systems
  • IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
  • 2.4 GHz, 4.9 GHz and 5.8 GHz band applications
  • 4.9 GHz homeland security, public safety services, fire, police and security applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458RD-RTP
Product Name 2.4/4.9/5.8 GHz 3 dBi Tri-band Rubber Duck Antenna - RP-TNC Plug Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details