L-com, Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| A New Generation Ultra PoE Managed Switch with Advanced L2/L4 Switching and Security Planet GS-4210-16UP4C is a cost-optimized, 1U, Gigabit Ultra PoE Managed Switch featuring Planet intelligent PoE functions to... | |
| A New Generation Ultra PoE Managed Switch with Advanced L2/L4 Switching and Security Planet GS-4210-24UP4C is a cost-optimized, 1U, Gigabit Ultra PoE Managed Switch featuring Planet intelligent PoE functions to... | |
| A Perfect Managed PoE+ Switch with Advanced L2/L4 Switching and Security The GS-4210-24P4C is a new generation of Planet managed Gigabit PoE+ Switch featuring Planet intelligent PoE functions to improve... | |
| A Perfect Managed PoE+ Switch with Advanced L2/L4 Switching and Security The GS-4210-24PL4C is a new generation of Planet managed Gigabit PoE+ Switch featuring Planet intelligent PoE functions to improve... | |
| Centralized Power Distribution for HD IP Surveillance System Solution Planet's GSD-604HP provides four 802.3at PoE+ ports for catering to small-scale IP surveillance networks at a lower total cost. With Dual... | |
| Cost-effective Integration Solution for Secure IP Surveillance Infrastructure Planet's FGSD-1022VHP is an ideal Plug and Watch Power over Ethernet solution which provides quick installation, real-time PoE work status monitoring and... | |
| Cost-effective Integration Solution for Secure IP Surveillance Infrastructure Planet's FGSW-1822VHP is an ideal Plug and Watch Power over Ethernet solution which provides quick installation, real-time PoE work status monitoring and... | |
| Cost-effective Integration Solution for Secure IP Surveillance Infrastructure Planet's FGSW-2622VHP is an ideal Plug and Watch Power over Ethernet solution which provides quick installation, real-time PoE work status monitoring and... | |
| Cost-optimized, Configure-free Gigabit PoE+ Switch for System Integrators Planet's GSW-2620HP, an ideal Gigabit PoE Switch, provides a cost-effective advantage to local area networks of SMBs. Offering Layer 2 data packet... | |
| Designed to be installed in a wall enclosure or simply mounted at any convenient location on a wall, PLANET WGS-804HP is an innovative, wall-mounted industrial 8-port Gigabit Ethernet Switch with... | |
| Easily-deployed and Expanded Network Designed to be installed in a wall enclosure or simply mounted on a wall at any convenient location, Planet WGS-804HPT, an innovative, Industrial 8-port 10/100/1000T Wall-mounted... | |
| Easily-deployed and Expanded Network Designed to be installed in a wall enclosure or simply mounted on a wall in any convenient location, Planet WGS-4215-8P2S, an innovative, Industrial 8-port 10/100/1000T 802.3at... | |
| EtherWAN's EX1608SFC8-15 un-managed fiber switch offers 8 dedicated 10/100Base-FX SC fiber ports for dedicated fiber connectivity to existing switches or desktops. Each SC fiber port is capable of send data... | |
| EtherWAN's EX16900 Series Unmanaged Gigabit Switches are perfect for home or small office environments where only a few connections are needed, but high speed is a requirement. This switch provides... | |
| EtherWAN's EX17000 Series PoE 10/100BASE Fast Ethernet Web-Smart PoE Ethernet Switches are designed to operate in the small or medium network environment to provide Power to PoE driven devices, such... | |
| Hirschmann's OpenRail line of managed industrial Ethernet switches are available with a choice of "enhanced" or "professional" firmware. Users can decide which functionality their application requires and select the appropriate... | |
| Ideal, Cost-effective, Manageable PoE Solution for Hardened Environment Designed to be installed in heavy industrial demanding environments, the IGS-4215-4P4T is the new generation of Planet Industrial-grade, DIN-rail type L2/L4 Managed... | |
| Ideal, Cost-effective, Manageable PoE Solution for Hardened Environment Designed to be installed in heavy industrial demanding environments, the IGS-4215-4P4T2S is the new generation of Planet Industrial-grade, DIN-rail type L2/L4 Managed... | |
| L-com's Category 6 A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These switch... | |
| L-com's DB9 switch box products are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These DB9 serial... | |
| L-com's DT10-2G-8GP+ is an 10 port, PoE+ capable, triple speed Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The DT10-2G-8GP+ unit has 2x... | |
| L-com's IES-Series Industrial Ethernet Switch line offers ease of deployment, cost savings and robust switching. These rugged Industrial Ethernet switches feature a combination of auto-negotiating double or triple speed ports... | |
| L-com's Singlemode fiber A/B Network Switches are physical layer hardware solutions which support a variety of switching, or access and control applications all in a compact desktop enclosure. These fiber... | |
| L-com's WM8-4G-4GP+ is an 8 port, PoE+ capable, triple speed industrial Ethernet switch offering a cost-effective, PoE friendly solution for connecting devices over a gigabit network. The WM8-4G-4GP+ unit has... | |
| NETGEAR's 10/100Mbps Fast Ethernet Switches provide your LAN with economical, high speed, 10/100 Mbps auto-sensing connectivity. Just plug in your ethernet cables and connect a power cord and your network... | |
| NETGEAR's Gigabit Switches offer users high-speed network connections in a compact cost effective switch. The GS series switches feature auto-negotiation between 10, 100 and 1000MB connections allowing users to migrate... | |
| PLANET IGS-5225-8P2S2X is the smallest 10G uplink managed PoE switch in the industrial networking industry. Based on its 10Gbps big pipe connectivity to core networks, the IGS-5225-8P2S2X, equipped with 8... | |
| Planet Long Reach PoE Solution enables all enterprises and network service providers to set up an IP infrastructure in a remote location where 802.3af/at PoE compliant powered devices can receive... | |
| Suitable for Industrial Environment Planet IGS-604HPT-RJ, an Industrial Managed Ethernet Switch, comes with an IP67-rated industrial case, 4-port 10/100/1000T 802.3at PoE, 2-port 10/100/1000T, and static Layer 3 routing, providing a... | |
| The 24 port 10/100Mbps SWTC-PT2401 Ethernet switch is the perfect high-density switching solution for today's high performance Ethernet networks. The SWTC-PT2402 features 24 10/100Base TX ports that support half and... | |
| The AdderView CATx Series is a range of secure, KVM via CATx switches that provide 4 concurrent local, remote or global users with BIOS-level control of up to 24 multiplatform... | |
| The ATEN CS1912 2-Port USB 3.0 DisplayPort KVMP™ Switch provides the latest innovations in desktop KVM switching technology to meet the increasing demand of higher video quality and file transfer... | |
| The ATEN CS1914 4-Port USB 3.0 DisplayPort KVMP™ Switch provides the latest innovations in desktop KVM switching technology to meet the increasing demand of higher video quality and file transfer... | |
| The ESR300 is a 2.4 GHz Wireless N300 Cloud Router with a 4-Port Fast Ethernet switch, Fast Ethernet WAN port and USB port. With the free EnShare™ app, families can... | |
| The EX42000 series compact Fast Ethernet Switches are equipped with 10/100Base-TX RJ45 ports and Multimode or Single mode fiber uplink ports (EW-420141A and EW-420142A). By using standard auto-negotiation and the... | |
| The Hirschmann SPIDER unmanaged Industrial Ethernet Rail Switches are the perfect small form factor solution for your Industrial Ethernet connectivity needs. Each Switch features store and forward operation which stops... | |
| The IES-2206GAT-SFP is a 6 port, triple speed, gigabit Industrial Ethernet Switch with 4x 10/100/1000TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of... | |
| The IES-2210AT-SFP is a 10 port Industrial Ethernet Switch with 8x 10/100TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of 30W per port... | |
| The IES-2210GAT-SFP is a 10 port, triple speed, gigabit Industrial Ethernet Switch with 8x 10/100/1000TX RJ45 ports capable of providing power via PoE+ IEEE 802.at standard at a maximum of... | |
| The ISW-804PT-M12, the Industrial 8-Port 10/100Mbps M12 PoE Fast Ethernet Switch, is designed with the IP67 industrial case, providing a high level of immunity against electromagnetic interference and heavy electrical... | |
| The Netgear SWTC-XS708E Unmanaged Plus 10 Gigabit Switch provides a simple to set up and use high speed networking solution. This switch provides 8 10 Gig RJ45 ports and one... | |
| The NS-205 is a compact, robust, and durable 5 port industrial Ethernet switch. It has 5 Ethernet Switching ports that support 10/100 Base-TX, with a 10/100M auto-negotiation feature and an... | |
| The NS-208 is an 8-Port Industrial 10/100 Mbps Unmanaged Ethernet Switch, with DIN-Rail mounting. Offering fast, easy to use, and reliable LAN dispersion, the NS-208 is ideal in almost any... | |
| The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint... | |
| The Planet GSW-1601 and GSW-2401 provide 16 and 24 RJ-45 10/100/1000Mbps ports for high-speed Ethernet network connectivity. The GSW switches can automatically identify and determine the correct transmission speed and... | |
| The Planet MGSW-28240F Managed Ethernet Switch is specially designed for service providers to quickly and easily deliver service through an Ethernet network. It is equipped with advanced management functions and... | |
| The SW series Ethernet switches from Planet Technology provide cost-conscious businesses and home users with the foundation of an integrated system for small-office / home-office networking. These economical 10/100 switches... | |
| The SWTC-PT1601 is a high performance Ethernet switch which features 16 10/100Base TX Ethernet ports that support MDI/ MDIX auto-detection, auto-negotiation as well as full and half duplex operation. This... | |
| The US221A is a 2 Port USB 2.0 Peripheral Switch that allows up to 2 computers to share the use of a single USB peripheral device (such as a printer,... | |
| The US421A is a 4 Port USB 2.0 Peripheral Switch that allows up to 4 computers to share the use of a single USB peripheral device (such as a printer,... | |
| The WGSW-24040HP series is the latest generation of PLANET Managed Gigabit PoE Switches featuring PLANET intelligent PoE functions to improve the availability of critical business applications. The series provides IPv6/IPv4... | |
| The WGSW-24040HP4 series is the latest generation of PLANET Managed Gigabit PoE Switches featuring PLANET intelligent PoE functions to improve the availability of critical business applications. The series provides IPv6/IPv4... | |
| These 2 way DB15 manual switch boxes are economical in price and great for simple switching of commonly used data lines. Features a sturdy, shielded metal box and a user... | |
| These DB25 manual switch boxes are economical in price and great for simple switching of commonly used data lines. Features a sturdy, shielded metal box and a user friendly switch. | |
| These manual DB9 switch boxes are economical in price and great for simple switching of commonly used data lines. Features a sturdy, shielded metal box and a user friendly switch. | |
| This NETGEAR 24-port Gigabit Ethernet Switch is high on value and capability. With 24 10/100/1000Mbps ports, each capable of powering 2000Mbps of data throughput in full-duplex mod, plus two optional... |