L-com, Inc. Antenna, Grid, 5.8Ghz; Antenna Type L-Com HG5822G-5PK

Description
ANTENNA, GRID, 5.8GHZ; Antenna Type:-; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Frequency:5.85GHz; Impedance:50ohm RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GRID, 5.8GHZ; Antenna Type:-; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Frequency:5.85GHz; Impedance:50ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Grid, 5.8Ghz; Antenna Type L-Com - 23T6618 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Grid, 5.8Ghz; Antenna Type L-Com
23T6618
Antenna, Grid, 5.8Ghz; Antenna Type L-Com 23T6618
ANTENNA, GRID, 5.8GHZ; Antenna Type:-; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Frequency:5.85GHz; Impedance:50ohm RoHS Compliant: Yes

ANTENNA, GRID, 5.8GHZ; Antenna Type:-; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Frequency:5.85GHz; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 23T6618
Product Name Antenna, Grid, 5.8Ghz; Antenna Type L-Com
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details