L-com, Inc. 2.4/4.9-5.8 GHz 4-Element Dual Polarized Flat Panel Antenna - (4) RP-TNC Plug Connectors HG245808DP-4RTP36

Description
The HyperLink HG245808DP-4xxx36 Series Flat Panel Antennas combine four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG245808DP-4xxx36 antenna is designed for wall mounting. An optional tilt and swivel mast mount kit can be purchased which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG245808DP-4xxx36 features four separate dual band antenna leads, two for horizontal polarization and two for vertical polarization. Terminated with RP-TNC Plug, RP-SMA Plug or N-Male connectors, additional connector options are also available. For additional information and complete specifications, click on the the Data Sheet link in the Downloads section. Features MIMO - Multiple-Input and Multiple-Output Dual band, high gain operation Dual polarity feed system in single enclosure Four independent antennas, two vertical and two horizontal elements UV-resistant radome for all-weather operation Application Homeland Security and Public Safety Band Hospitality, Industrial, Municipality Supports IEEE 802.11 a/b/g/n and 802.11ac applications 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN MIMO wireless access points and routers
Description
The HyperLink HG245808DP-4xxx36 Series Flat Panel Antennas combine four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG245808DP-4xxx36 antenna is designed for wall mounting. An optional tilt and swivel mast mount kit can be purchased which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG245808DP-4xxx36 features four separate dual band antenna leads, two for horizontal polarization and two for vertical polarization. Terminated with RP-TNC Plug, RP-SMA Plug or N-Male connectors, additional connector options are also available. For additional information and complete specifications, click on the the Data Sheet link in the Downloads section. Features MIMO - Multiple-Input and Multiple-Output Dual band, high gain operation Dual polarity feed system in single enclosure Four independent antennas, two vertical and two horizontal elements UV-resistant radome for all-weather operation Application Homeland Security and Public Safety Band Hospitality, Industrial, Municipality Supports IEEE 802.11 a/b/g/n and 802.11ac applications 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN MIMO wireless access points and routers

Suppliers

Company
Product
Description
Supplier Links
2.4/4.9-5.8 GHz 4-Element Dual Polarized Flat Panel Antenna - (4) RP-TNC Plug Connectors - HG245808DP-4RTP36 - L-com, Inc.
North Andover, MA, United States
2.4/4.9-5.8 GHz 4-Element Dual Polarized Flat Panel Antenna - (4) RP-TNC Plug Connectors
HG245808DP-4RTP36
2.4/4.9-5.8 GHz 4-Element Dual Polarized Flat Panel Antenna - (4) RP-TNC Plug Connectors HG245808DP-4RTP36
The HyperLink HG245808DP-4xxx36 Series Flat Panel Antennas combine four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG245808DP-4xxx36 antenna is designed for wall mounting. An optional tilt and swivel mast mount kit can be purchased which allows for quick installation at various degrees of up/down tilt for easy alignment. The HG245808DP-4xxx36 features four separate dual band antenna leads, two for horizontal polarization and two for vertical polarization. Terminated with RP-TNC Plug, RP-SMA Plug or N-Male connectors, additional connector options are also available. For additional information and complete specifications, click on the the Data Sheet link in the Downloads section. Features MIMO - Multiple-Input and Multiple-Output Dual band, high gain operation Dual polarity feed system in single enclosure Four independent antennas, two vertical and two horizontal elements UV-resistant radome for all-weather operation Application Homeland Security and Public Safety Band Hospitality, Industrial, Municipality Supports IEEE 802.11 a/b/g/n and 802.11ac applications 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN MIMO wireless access points and routers

The HyperLink HG245808DP-4xxx36 Series Flat Panel Antennas combine four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Rugged and Weatherproof
This aesthetically pleasing antenna features a heavy-duty UV-resistant plastic radome ideal for all-weather indoor and outdoor operation. The HG245808DP-4xxx36 antenna is designed for wall mounting. An optional tilt and swivel mast mount kit can be purchased which allows for quick installation at various degrees of up/down tilt for easy alignment.
The HG245808DP-4xxx36 features four separate dual band antenna leads, two for horizontal polarization and two for vertical polarization. Terminated with RP-TNC Plug, RP-SMA Plug or N-Male connectors, additional connector options are also available.
For additional information and complete specifications, click on the the Data Sheet link in the Downloads section.

Features

  • MIMO - Multiple-Input and Multiple-Output
  • Dual band, high gain operation
  • Dual polarity feed system in single enclosure
  • Four independent antennas, two vertical and two horizontal elements
  • UV-resistant radome for all-weather operation

Application

  • Homeland Security and Public Safety Band
  • Hospitality, Industrial, Municipality
  • Supports IEEE 802.11 a/b/g/n and 802.11ac applications
  • 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN
  • MIMO wireless access points and routers
Supplier's Site
Antflat Pnl 2.4/5Ghz 8Dbi L-Com - 23AK3372 - Newark, An Avnet Company
Chicago, IL, United States
Antflat Pnl 2.4/5Ghz 8Dbi L-Com
23AK3372
Antflat Pnl 2.4/5Ghz 8Dbi L-Com 23AK3372
ANTFLAT PNL 2.4/5GHZ 8DBI

ANTFLAT PNL 2.4/5GHZ 8DBI

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG245808DP-4RTP36 23AK3372
Product Name 2.4/4.9-5.8 GHz 4-Element Dual Polarized Flat Panel Antenna - (4) RP-TNC Plug Connectors Antflat Pnl 2.4/5Ghz 8Dbi L-Com
Primary Frequency Range 2400.0 to 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers