L-com, Inc. Datasheets for Fiber Optic Connectors
Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more
| Product Name | Notes |
|---|---|
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-E-SC comes with 2 Simplex SC/UPC... | |
| Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-E-SCA comes with 2 Simplex SC/APC... | |
| L-com offers an extensive line of protective dust caps for popular styles of fiber optic connectors. These universal caps protect fiber connectors from contaminates and damage that can cause serious... | |
|
Ruggedized COTS ST Connector, Multimode Non-Locking Nickel Plated Brass for 2mm fiber -- FOC-RSTMMN1
Ruggedized COTS ST Connector, Multimode Non-Locking Nickel Plated Brass for 3mm fiber -- FOC-RSTMMN3
|
L-com's Commercial off the Shelf line of ST connectors and couplers are designed to be a more economical counterpart to the MIL-C-M83522 line of ST products. They feature non-optical disconnect... |
| L-com's duplex metal ST to SC hybrid adapters are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet... | |
| L-com's duplex plastic ST to SC hybrid adapters are designed for mounting in standard rectangular cut out style panels. This series features ceramic alignment sleeves which provide precision alignment ensuring... | |
| L-com's FOC-4501PFS22SL is a simplex plastic optical fiber connector for use with Versatile Link transmitters and receivers. The connector features a grey body, and is intended for use with 1mm... | |
| L-com's FOC-4511PFS22BL is a simplex plastic optical fiber connector for use with Versatile Link transmitters and receivers. The connector features a blue body, and is intended for use with 1mm... | |
| L-com's FOC-FCASMS30 is an FC/APC single mode connector, desgined for use with 3.0mm jacketed fiber. It features an angled ferrule for APC polished connections. The connector body is metal, with... | |
| L-com's FOC-FCMMS16 is an FC multimode connector, desgined for use with 1.6mm jacketed fiber. It features a metal body, and black strain relief boot to minimize stresses on the fiber... | |
| L-com's FOC-FCMMS30 is an FC multimode connector, desgined for use with 3.0mm jacketed fiber. It features a metal body, and black strain relief boot to minimize stresses on the fiber... | |
| L-com's FOC-FCSMS30 is an FC single mode connector, desgined for use with 3.0mm jacketed fiber. It features a metal connector body, ceramic ferrule, and black strain relief boot. The connector... | |
| L-com's FOC-FOC-LCSMS30Z is an LC simplex single mode connector, desgined for use with 3.0mm jacketed fiber. A white strain relief boot is included as well. The connector body is blue,... | |
| L-com's FOC-LCASM0120-GR0U0 is a simplex LC/APC fiber optic connector for use with 2.0mm single mode fiber. L-com's FOC-LCASM0120-GR0U0 features a unibody design with a short boot for added durability in... | |
| L-com's FOC-LCASM0220-0L00 is a duplex LC/APC fiber optic connector for use with 2.0mm single mode fiber. L-com's FOC-LCASM0220-0L00 features a standard two piece design with a long boot for ultimate... | |
| L-com's FOC-LCASM0230-0M00 is a duplex LC/APC fiber optic connector for use with 3.0mm single mode fiber. L-com's FOC-LCASM0230-0M00 features a standard two piece design with a middle length boot for... | |
| L-com's FOC-LCMM0220-AQUER is a duplex LC fiber optic connector for use with 2.0mm multimode fiber. L-com's FOC-LCMM0220-AQUER features a uniboot design with the option to reverse the polarity of the... | |
| L-com's FOC-LCMM0230-0SUE is a duplex LC fiber optic connector for use with 3.0mm multimode fiber. L-com's FOC-LCMM0230-0SUE features a unibody design with a short boot for added durability in a... | |
| L-com's FOC-LCMMD16CL duplex LC multimode connector is desgined for use with 1.6mm jacketed fiber, and features clips to hold the two connectors in place. The standard pitch of the clip... | |
| L-com's FOC-LCMMD25CL duplex LC multimode connector is desgined for use with 2.5mm jacketed fiber, and features clips to hold the two connectors in place. Both connector and clip are tan... | |
| L-com's FOC-LCMMS09 simplex LC multimode connector is desgined for use with 900um jacketed fiber, and features an aqua-colors connector body, ideal for designating OM3 or OM4 fiber cable connections. The... | |
| L-com's FOC-LCMMS16 simplex LC multimode connector is desgined for use with 1.6mm jacketed fiber. A white strain relief boot is included as well. The connector body color is tan, designating... | |
| L-com's FOC-LCMMS30 is an LC simplex multimode connector, desgined for use with 3.0mm jacketed fiber. A white strain relief boot is included as well. The connector body color is tan,... | |
| L-com's FOC-LCMMS30FB is an LC simplex multimode connector featuring a flexible boot, for additional strain relief and installation radius control. The connector body is tan, and the boot is white. | |
| L-com's FOC-LCSM0109-BL0U0 is a simplex LC fiber optic connector for use with .9mm single mode fiber. L-com's FOC-LCSM0109-BL0U0 features a unibody design for added durability in a high-density form factor. | |
| L-com's FOC-LCSM0120-0SU0 is a simplex LC fiber optic connector for use with 2.0mm single mode fiber. L-com's FOC-LCSM0120-0SU0 features a unibody design with a short boot for added durability in... | |
| L-com's FOC-LCSM0120-BL0U0 is a simplex LC fiber optic connector for use with 2.0mm single mode fiber. L-com's FOC-LCSM0120-BL0U0 features a unibody design for added durability in a high-density form factor. | |
| L-com's FOC-LCSM0209-0S00 is a duplex LC fiber optic connector for use with .9mm single mode fiber. L-com's FOC-LCSM0209-0S00 features a standard two piece design with a short boot for ultimate... | |
| L-com's FOC-LCSM0209-BLBU0 is a duplex LC fiber optic connector for use with .9mm single mode fiber. L-com's FOC-LCSM0209-BLBU0 features a unibody design with a short boot for added durability in... | |
| L-com's FOC-LCSM0216-BLUER is a duplex LC fiber optic connector for use with 1.6mm single mode fiber. L-com's FOC-LCSM0216-BLUER features a uniboot design with the option to reverse the polarity of... | |
| L-com's FOC-LCSM0220-0LU0 is a duplex LC fiber optic connector for use with 2.0mm single mode fiber. L-com's FOC-LCSM0220-0LU0 features a unibody design with a long boot for added durability in... | |
| L-com's FOC-LCSM0220-0SU0 is a duplex LC fiber optic connector for use with 2.0mm single mode fiber. L-com's FOC-LCSM0220-0SU0 features a unibody design with a short boot for added durability in... | |
| L-com's FOC-LCSM0220-0U0R is a duplex LC fiber optic connector for use with 2.0mm single mode fiber. L-com's FOC-LCSM0220-0U0R features a uniboot design with the option to reverse the polarity of... | |
| L-com's FOC-LCSM0230-0L0E is a duplex LC fiber optic connector for use with 3.0mm single mode fiber. L-com's FOC-LCSM0230-0L0E features a standard two piece design with a long boot and also... | |
| L-com's FOC-LCSM0230-0U0R is a duplex LC fiber optic connector for use with 3.0mm single mode fiber. L-com's FOC-LCSM0230-0U0R features a uniboot design with the option to reverse the polarity of... | |
| L-com's FOC-LCSM0230-BLUER is a duplex LC fiber optic connector for use with 3.0mm single mode fiber. L-com's FOC-LCSM0230-BLUER features a uniboot design with the option to reverse the polarity of... | |
| L-com's FOC-LCSM0250-0S00 is a duplex LC fiber optic connector for use with 2.0mm single mode fiber. L-com's FOC-LCSM0250-0S00 features a uniboot design with the option to reverse the polarity of... | |
| L-com's FOC-LCSM0250-0U0R is a duplex LC fiber optic connector for use with 5.0mm single mode fiber. L-com's FOC-LCSM0250-0U0R features a uniboot design with the option to reverse the polarity of... | |
| L-com's FOC-LCSMD20FB is an LC is duplex singlemode connector featuring a flexible boot, for additional strain relief and installation radius control. The connector body is blue, and the boot is... | |
| L-com's FOC-LCSMD25CL is a duplex LC singlemode fiber connector. It is desgined for use with 2.5mm jacketed fiber. The connector includes a clip to hold the LC connectors at the... | |
| L-com's FOC-LCSMS16 is a simplex LC connector designed for use with single mode fiber with a 1.6mm jacket. The connector features a standard blue body, and a white strain relief... | |
| L-com's FOC-LCSMS20FB is an LC simplex singlemode connector featuring a flexible boot, for additional strain relief and installation radius control. The connector body is blue, and the boot is white. | |
| L-com's FOC-LCUSMS30FB is a simplex LC connector for single mode fiber. It features a blue, unibody construction. This space-saving design makes these connectors ideal for in-box cabling. The connector also... | |
| L-com's FOC-SCASMS09 SC APC 9/125 connector is desgined for use with 900um fiber. It features a green body as well as a short boot. To designate that it is an... | |
| L-com's FOC-SCASMS30 is an SC/APC connector for single mode fiber, where back reflection needs to be minimized. The connector body and boot are both green, for ease of idenification of... | |
| L-com's FOC-SCMMS16 SC multimode connector is designed for use with 1.6mm jacketed fiber, and features a standard tan (multimode) connector body and strain relief boot. Features SC connector For use... | |
| L-com's FOC-SCMMS30 SC multimode connector is designed for use with 3.0mm jacketed fiber, and features a standard tan (multimode) connector body and strain relief boot. Features SC connector For use... | |
| L-com's FOC-SCMMS30FB SC multimode connector is designed for use with 3.0mm jacketed fiber, and features a flex-boot for ease of installation, as well as to provide strain relief to the... | |
| L-com's FOC-SCSM0120-0U0R is a duplex SC fiber optic connector for use with 2.0mm single mode fiber. L-com's FOC-SCSM0120-0U0R features a uniboot design, which aids in fiber routing. L-com's FOC-SCSM0120-0U0R is... | |
| L-com's FOC-SCSM0130-0U0R is a simplex SC fiber optic connector for use with 3.0mm single mode fiber. L-com's FOC-SCSM0130-0U0R features a uniboot design, which aids in fiber routing. L-com's FOC-SCSM0130-0U0R is... | |
| L-com's FOC-SCSMS16 SC single mode connector is designed for use with 1.6mm jacketed fiber, and features a standard blue connector body, with a white strain relief boot. Features SC connector... | |
| L-com's FOC-SCSMS30 SC single mode connector is designed for use with 3.0mm jacketed fiber, and features a standard blue connector body, with a white strain relief boot. Features SC connector... | |
| L-com's FOC-SCSMS30FB SC single mode connector is designed for use with 3.0mm jacketed fiber, and features a flex-boot for ease of installation, as well as to provide strain relief to... | |
| L-com's FOC-STMMS09 ST multimode connector is desgined for use with 900um distribution cabling fiber. It features a metal connector body, and a short boot for strain relief. It is an... | |
| L-com's FOC-STMMS16M ST multimode connector is desgined for use with 1.6mm jacketed fiber. It features a metal body for durability and secure mating to adapters/couplers. Also included is a black... | |
| L-com's FOC-STMMS30 ST multimode connector is desgined for use with 3.0mm jacketed fiber. It features a metal body for durability and secure mating to adapters/couplers. Also included is a black... | |
| L-com's FOC-STSMS16 ST single mode connector is desgined for use with 1.6mm jacketed fiber. The connector body is metal for durability and precision mating of connectors. The yellow strain relief... | |
| L-com's FOC-STSMS30 ST single mode connector is desgined for use with 3.0mm jacketed fiber. The connector body is metal for durability and precision mating of connectors. The yellow strain relief... | |
| L-com's FOC4503PFS22SL plastic optical fiber connector features a simplex latching mechanism, with a grey connector body. The connector is designed to be compatible with Versatile Link transmitters and receivers. The... | |
| L-com's line of SFP modules comply with the MSA standard and can be used in any device that accepts an MSA compliant SFP Module. We offer both Multimode and Single... | |
| L-com's Mil ST line of connectors meet or exceed 100% of the requirements of military specification MIL-C-83522. They feature non-optical disconnect with nickel-plated brass or stainless steel configurations that are... | |
| L-com's ruggedized LC fiber receptacles combine the small form factor of a duplex LC fiber connector with the ruggedness of a harsh environment connector. When mated or capped, an IP68... | |
| L-com's simplex metal FC to SC hybrid adapters are designed for mounting in panels with square cut outs. This adapter features a bronze alignment sleeve which provides durability and resistance... | |
| L-com's simplex metal ST to FC hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your... | |
| L-com's simplex metal ST to FC hybrid adapters are designed for mounting in panels with square cut outs. This adapter features a bronze alignment sleeve which provides durability and resistance... | |
| L-com's simplex metal ST to SC hybrid adapters are designed for mounting in panels with rectangular cut outs. This adapter features a bronze alignment sleeve which provides durability and resistance... | |
| L-com's simplex metal ST to SC hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your... | |
| L-com's simplex plastic LC to MU hybrid adapters are designed for mounting in panels with rectangular cut outs. This series features ceramic alignment sleeves which provide precision alignment ensuring signal... | |
| L-com's simplex plastic LC to SC hybrid adapter is designed for mounting in panels with rectangular cut outs. This series features a durable bronze alignment sleeve which provides precision alignment... | |
| L-com's simplex plastic LC to SC Singlemode hybrid adapter is designed for mounting in panels with rectangular cut outs. This series features a ceramic alignment sleeve which provides precision alignment... | |
| Looking for a ruggedized coupler or dust cap to complement your Mil ST fiber assembly? L-com's MIL-C-83522 qualified ST couplers and dust caps can be used to extend and protect... | |
| Save time and money by utilizing these pre-polished, no epoxy fiber connectors. The AMP Lightcrimp Plus Multimode fiber connectors come ready to install on 50/125 and 62.5/125 fiber cables. Since... | |
| Save time and money by utilizing these pre-polished, no epoxy fiber connectors. The Unicam series Multimode fiber connectors come ready to install on 50/125 and 62.5/125 fiber cables. Since these... | |
| Save time and money by utilizing these pre-polished, no epoxy fiber connectors. The Unicam series Singlemode fiber connectors come ready to install on 9/125 fiber cables. Since these connectors have... | |
| The FOC-XPLC2-MM Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend... | |
| The FOC-XPLC2-SM Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two Singlemode LC fiber connectors, industrial plug housing, specialized fiber bend... | |
| The L-com FOA-703M is a MU Duplex Adapter. The FOA-703M features a metal housing, and is used for coupling single mode or multimode fiber cables.. The L-com FOA-703M is one... | |
| The L-com FOA-704 is a MU Simplex Adapter. The FOA-704 features a brown plastic housing, and is used for coupling single mode or multimode fiber cables.. The L-com FOA-704 is... | |
| The L-com FOA-AM-SCFFCF is a fiber optic adapter with SC female to FC female connectors. The L-com FOA-AM-SCFFCF is designed for use with single mode or multimode fiber. The L-com... | |
| The L-com FOA-AM-SCFLCF is a fiber optic adapter with SC female to LC female connectors. The L-com FOA-AM-SCFLCF is designed for use with single mode or multimode fiber. The L-com... | |
| The L-com FOA-AM-SCFSTF is a fiber optic adapter with SC female to ST female connectors. The L-com FOA-AM-SCFSTF is designed for use with single mode or multimode fiber. The L-com... | |
| The L-com FOA-AM-STFFCF is a fiber optic adapter with ST female to FC female connectors. The L-com FOA-AM-STFFCF is designed for use with single mode or multimode fiber. The L-com... | |
| The L-com FOA-FCB9 is a fiber optic adapter for use with FC connectors. The L-com FOA-FCB9 is designed for use with 900µm buffered fiber. The FOA-FCB9 fiber adapter is useful... | |
| The L-com FOA-MM-SCM-STF is a hybrid fiber optic adapter which couples fibers of different connector types and genders. The FOA-MM-SCM-STF features an SC male to ST female configuration. The L-com... | |
| The L-com FOA-SCB9 is a fiber optic adapter for use with SC connectors. The L-com FOA-SCB9 is designed for use with 900µm buffered fiber. The FOA-SCB9 fiber adapter is useful... | |
| The L-com FOA-SM-FCAFSCAF is a fiber optic adapter with FC/APC to SC/APC connectors. The L-com FOA-SM-FCAFSCAF is designed for use with single mode fiber. The L-com FOA-SM-FCAFSCAF is one of... | |
| The L-com FOA-SM-FCAFSCAF-R is a fiber optic adapter with FC/APC female to SC/APC female connectors. The L-com FOA-SM-FCAFSCAF-R is designed for use with single mode fiber, and is offered in... | |
| The L-com FOA-SM-FCMLCF is a hybrid fiber optic adapter which couples fibers of different connector types and genders. The FOA-SM-FCMLCF features an FC male to LC female configuration. The L-com... | |
| The L-com FOA-SM-LCMSCF is a hybrid fiber optic adapter which couples fibers of different connector types and genders. The FOA-SM-LCMSCF features an LC male to SC female configuration. The L-com... | |
| The L-com FOA-SM-SCAFSCM is a hybrid fiber optic adapter which couples fibers of different connector types and genders. The FOA-SM-SCAFSCM features an SC/APC female to SC/UPC male configuration. The L-com... | |
| The L-com FOA-SM-SCFSCAM is a hybrid fiber optic adapter which couples fibers of different connector types and genders. The FOA-SM-SCFSCAM features an SC/UPC female to SC/APC male configuration. The L-com... | |
| The L-com FOA-SM-SCMFCF is a hybrid fiber optic adapter which couples fibers of different connector types and genders. The FOA-SM-SCMFCF features an SC male to FC female configuration. The L-com... | |
| The L-com FOA-SM-SCMLCF is a hybrid fiber optic adapter which couples fibers of different connector types and genders. The FOA-SM-SCMLCF features an SC male to LC female configuration. The L-com... | |
| The L-com FOA-SM-SCMSTF is a hybrid fiber optic adapter which couples fibers of different connector types and genders. The FOA-SM-SCMSTF features an SC male to ST female configuration. The L-com... | |
| The L-com FOA-STB9 is a fiber optic adapter for use with ST connectors. The L-com FOA-STB9 is designed for use with 900µm buffered fiber. The FOA-STB9 fiber adapter is useful... | |
| The L-com FOADFLCMM series is a rugged waterproof IP68 Duplex LC adapter for multimode outdoor applications. The L-com FOADFLCMM is a water and dust resistant small factor LC adapter, made... | |
| The L-com FOADFLCSM series is a rugged waterproof IP68 Duplex LC adapter for single mode outdoor applications. The L-com FOADFLCSM is a water and dust resistant small factor LC adapter,... | |
| The L-com FOAE2KAPCB is a E2000 Simplex Adaptor, APC. The color is Blue. The L-com FOAE2KAPCB is one of thousands of fiber optic connectivity products available from L-com, in-stock and... | |
| The L-com FOAE2KAPCG is a E2000 Simplex Adaptor, APC. The color is Green. The L-com FOAE2KAPCG is one of thousands of fiber optic connectivity products available from L-com, in-stock and... | |
| The L-com FOAE2KUPCB is a E2000 Simplex Adaptor, UPC. The color is Blue. The L-com FOAE2KUPCB is one of thousands of fiber optic connectivity products available from L-com, in-stock and... | |
| The L-com FOAE2KUPCG is a E2000 Simplex Adaptor, UPC. The color is Green. The L-com FOAE2KUPCG is one of thousands of fiber optic connectivity products available from L-com, in-stock and... | |
| The L-com FOC-CC-MPM is a Handheld Cleaning Tool ideal for use with for MPO/MTP (multi-fiber) connectors. It is cost-effective design, with a manual winding reel for advancing the cleaning surface. | |
| The L-com FOC-IPMF1M-L48N is an IP68 Series MPO Fiber Optic Connector. The connector is 12-fiber, low-loss Multimode without guide pins (female). The 4.8mm crimp option supports 4.5mm to 4.9mm fiber... | |
| The L-com FOC-IPMF1M-L60N is an IP68 Series MPO Fiber Optic Connector. The connector is 12-fiber, low-loss Multimode without guide pins (female). The 6.0mm crimp option supports 5.8mm to 6.2mm fiber... | |
| The L-com FOC-IPMF1M-S48N is an IP68 Series MPO Fiber Optic Connector. The connector is 12-fiber Multimode without guide pins (female). The 4.8mm crimp option supports 4.5mm to 4.9mm fiber diameters. | |
| The L-com FOC-IPMF1M-S60N is an IP68 Series MPO Fiber Optic Connector. The connector is 12-fiber, Multimode without guide pins (female). The 6.0mm crimp option supports 5.8mm to 6.2mm fiber diameters. | |
| The L-com FOC-IPMF1S-L48N is an IP68 Series MPO Fiber Optic Connector. The 12-fiber, Single Mode connector is low loss, and without guide pins (female). The 4.8mm crimp option supports 4.5mm... | |
| The L-com FOC-IPMF1S-L60N is an IP68 Series MPO Fiber Optic Connector. The connector is 12-fiber, Single Mode low loss connector without guide pins (female). The 6.0mm crimp option supports 5.8mm... | |
| The L-com FOC-IPMF1S-S48N is an IP68 Series MPO Fiber Optic Connector. The 12-fiber, Single Mode connector does not have guide pins (female). The 4.8mm crimp option supports 4.5mm to 4.9mm... | |
| The L-com FOC-IPMF1S-S60N is an IP68 Series MPO Fiber Optic Connector. The connector is 12-fiber, Single Mode connector without guide pins (female). The 6.0mm crimp option supports 5.8mm to 6.2mm... | |
| The L-com FOC-IPMF2M-L48N is an IP68 Series MPO Fiber Optic Connector. The connector is 24-fiber, low-loss Multimode without guide pins (female). The 4.8mm crimp option supports 4.5mm to 4.9mm fiber... | |
| The L-com FOC-IPMF2M-L60N is an IP68 Series MPO Fiber Optic Connector. The connector is 24-fiber, low-loss Multimode without guide pins (female). The 6.0mm crimp option supports 5.8mm to 6.2mm fiber... | |
| The L-com FOC-IPMF2M-S48N is an IP68 Series MPO Fiber Optic Connector. The connector is 24-fiber Multimode without guide pins (female). The 4.8mm crimp option supports 4.5mm to 4.9mm fiber diameters. | |
| The L-com FOC-IPMF2M-S60N is an IP68 Series MPO Fiber Optic Connector. The connector is 24-fiber, Multimode without guide pins (female). The 6.0mm crimp option supports 5.8mm to 6.2mm fiber diameters. | |
| The L-com FOC-IPMF2S-S48N is an IP68 Series MPO Fiber Optic Connector. The 24-fiber, Single Mode connector does not have guide pins (female). The 4.8mm crimp option supports 4.5mm to 4.9mm... | |
| The L-com FOC-IPMF2S-S60N is an IP68 Series MPO Fiber Optic Connector. The connector is 24-fiber, Single Mode connector without guide pins (female). The 6.0mm crimp option supports 5.8mm to 6.2mm... | |
| The L-com FOC-IPMM1M-L48N is an IP68 Series MPO Fiber Optic Connector. The connector is 12-fiber, low-loss Multimode with alignment pins (male). The 4.8mm crimp option supports 4.5mm to 4.9mm fiber... | |
| The L-com FOC-IPMM1M-L60N is an IP68 Series MPO Fiber Optic Connector. The connector is 12-fiber, low-loss Multimode with alignment pins (male). The 6.0mm crimp option supports 5.8mm to 6.2mm fiber... | |
| The L-com FOC-IPMM1M-S48N is an IP68 Series MPO Fiber Optic Connector. The connector is 12-fiber Multimode with alignment pins (male). The 4.8mm crimp option supports 4.5mm to 4.9mm fiber diameters. | |
| The L-com FOC-IPMM1M-S60N is an IP68 Series MPO Fiber Optic Connector. The connector is 12-fiber Multimode with alignment pins (male). The 6.0mm crimp option supports 5.8mm to 6.2mm fiber diameters. | |
| The L-com FOC-IPMM1S-L48N is an IP68 Series MPO Fiber Optic Connector. The 12-fiber, Single Mode connector is low loss and features alignment pins (male). The 4.8mm crimp option supports 4.5mm... | |
| The L-com FOC-IPMM1S-L60N is an IP68 Series MPO Fiber Optic Connector. The connector is 12-fiber, Single Mode low loss connector with alignment pins (male). The 6.0mm crimp option supports 5.8mm... | |
| The L-com FOC-IPMM1S-S48N is an IP68 Series MPO Fiber Optic Connector. The connector is for 12-count single mode fiber, and features alignment pins (male). The 4.8mm crimp option supports 4.5mm... | |
| The L-com FOC-IPMM1S-S60N is an IP68 Series MPO Fiber Optic Connector. The connector is 12-fiber single mode with alignment pins (male)., The 6.0mm crimp option supports 5.8mm to 6.2mm fiber... | |
| The L-com FOC-IPMM2M-L48N is an IP68 Series MPO Fiber Optic Connector. The connector is 24-fiber, low-loss Multimode with alignment pins (male). The 4.8mm crimp option supports 4.5mm to 4.9mm fiber... | |
| The L-com FOC-IPMM2M-L60N is an IP68 Series MPO Fiber Optic Connector. The connector is for 24-count multimode, is low loss, and has alignment pins (male). The 6.0mm crimp option supports... | |
| The L-com FOC-IPMM2M-S48N is an IP68 Series MPO Fiber Optic Connector. The connector is 24-fiber Multimode with alignment pins (male). The 4.8mm crimp option supports 4.5mm to 4.9mm fiber diameters. | |
| The L-com FOC-IPMM2M-S60N is an IP68 Series MPO Fiber Optic Connector. The connector is 24-fiber Multimode with alignment pins (male). The 6.0mm crimp option supports 5.8mm to 6.2mm fiber diameters. | |
| The L-com FOC-IPMM2S-S48N is an IP68 Series MPO Fiber Optic Connector. The connector is for 24-fiber single mode fiber, and features alignment pins (male). The 4.8mm crimp option supports 4.5mm... | |
| The L-com FOC-IPMM2S-S60N is an IP68 Series MPO Fiber Optic Connector., The connector is 24-count, for single mode with alignment pins (male). The 6.0mm crimp option supports 5.8mm to 6.2mm... | |
| The L-com FOC-MPFMM1230-AQ000 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-AQ000 is designed for use with a 3.0mm fiber diameter and comes with an aqua... | |
| The L-com FOC-MPFMM1230-AQ0P0 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-AQ0P0 is designed for use with a 3.0mm fiber diameter and comes with an aqua... | |
| The L-com FOC-MPFMM1230-AQP00 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-AQP00 is designed for use with a 3.0mm fiber diameter and comes with an aqua... | |
| The L-com FOC-MPFMM1230-AQS00 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-AQS00 is designed for use with a 4.0mm fiber diameter and comes with an aqua... | |
| The L-com FOC-MPFMM1230-AQSP0 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-AQSP0 is designed for use with a 4.0mm fiber diameter and comes with an aqua... | |
| The L-com FOC-MPFMM1230-BKS00 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-BKS00 is designed for use with a 4.0mm fiber diameter and comes in a black... | |
| The L-com FOC-MPFMM1230-BKSP0 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-BKSP0 is designed for use with a 4.0mm fiber diameter and comes in a black... | |
| The L-com FOC-MPFMM1230-VIS00 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-VIS00 is designed for use with a 4.0mm fiber diameter and comes with a violet... | |
| The L-com FOC-MPFMM1230-VISP0 is a MPO female connector for 12 fiber multimode applications. The L-com FOC-MPFMM1230-VISP0 is designed for use with a 4.0mm fiber diameter and comes with a violet... | |
| The L-com FOC-MPFSM1230-GR000 is a MPO female connector for 12 fiber single mode APC applications. The L-com FOC-MPFSM1230-GR000 is designed for use with a 3.0mm fiber diameter and comes with... | |
| The L-com FOC-MPFSM1230-GRP00 is a MPO female connector for 12 fiber single mode APC applications. The L-com FOC-MPFSM1230-GRP00 is designed for use with a 3.0mm fiber diameter and comes with... | |
| The L-com FOC-MPFSM1230-GRS00 is a MPO female connector for 12 fiber single mode APC applications. The L-com FOC-MPFSM1230-GRS00 is designed for use with a 4.0mm fiber diameter and comes with... | |
| The L-com FOC-MPFSM1230-YL0P0 is a MPO female connector for 12 fiber single mode applications. The L-com FOC-MPFSM1230-YL0P0 is designed for use with a 3.0mm fiber diameter and comes with a... | |
| The L-com FOC-MPFSM1230-YLPP0 is a MPO female connector for 12 fiber single mode applications. The L-com FOC-MPFSM1230-YLPP0 is designed for use with a 3.0mm fiber diameter and comes with a... | |
| The L-com FOC-MPFSM1230-YLSP0 is a MPO female connector for 12 fiber single mode applications. The L-com FOC-MPFSM1230-YLSP0 is designed for use with a 4.0mm fiber diameter and comes with a... | |
| The L-com FOC-MPMMM1230-AQ000 is a MPO male connector for 12 fiber multimode applications. The L-com FOC-MPMMM1230-AQ000 is designed for use with a 3.0mm fiber diameter and comes with an aqua... | |
| The L-com FOC-MPMMM1230-AQ0P0 is a MPO male connector for 12 fiber multimode applications. The L-com FOC-MPMMM1230-AQ0P0 is designed for use with a 3.0mm fiber diameter and comes with an aqua... | |
| The L-com FOC-MPMMM1230-AQP00 is a MPO male connector for 12 fiber multimode applications. The L-com FOC-MPMMM1230-AQP00 is designed for use with a 3.0mm fiber diameter and comes with an aqua... | |
| The L-com FOC-MPMMM1230-AQS00 is a MPO male connector for 12 fiber multimode applications. The L-com FOC-MPMMM1230-AQS00 is designed for use with a 4.0mm fiber diameter and comes with an aqua... | |
| The L-com FOC-MPMMM1230-AQSP0 is a MPO male connector for 12 fiber multimode applications. The L-com FOC-MPMMM1230-AQSP0 is designed for use with a 4.0mm fiber diameter and comes with an aqua... | |
| The L-com FOC-MPMMM1230-BKS00 is a MPO male connector for 12 fiber multimode applications. The L-com FOC-MPMMM1230-BKS00 is designed for use with a 4.0mm fiber diameter and comes in a black... | |
| The L-com FOC-MPMMM1230-BKSP0 is a MPO male connector for 12 fiber multimode applications. The L-com FOC-MPMMM1230-BKSP0 is designed for use with a 4.0mm fiber diameter and comes in a black... | |
| The L-com FOC-MPMMM1230-VIS00 is a MPO male connector for 12 fiber multimode applications. The L-com FOC-MPMMM1230-VIS00 is designed for use with a 4.0mm fiber diameter and comes with a violet... | |
| The L-com FOC-MPMMM1230-VISP0 is a MPO male connector for 12 fiber multimode applications. The L-com FOC-MPMMM1230-VISP0 is designed for use with a 4.0mm fiber diameter and comes with a violet... | |
| The L-com FOC-MPMSM1230-GR000 is a MPO male connector for 12 fiber single mode APC applications. The L-com FOC-MPMSM1230-GR000 is designed for use with a 3.0mm fiber diameter and comes with... | |
| The L-com FOC-MPMSM1230-GRP00 is a MPO male connector for 12 fiber single mode APC applications. The L-com FOC-MPMSM1230-GRP00 is designed for use with a 3.0mm fiber diameter and comes with... | |
| The L-com FOC-MPMSM1230-GRS00 is a MPO male connector for 12 fiber single mode applications. The L-com FOC-MPMSM1230-GRS00 is designed for use with a 4.0mm fiber diameter and comes with a... | |
| The L-com FOC-MPMSM1230-YL0P0 is a MPO male connector for 12 fiber single mode applications. The L-com FOC-MPMSM1230-YL0P0 is designed for use with a 3.0mm fiber diameter and comes with a... | |
| The L-com FOC-MPMSM1230-YLSP0 is a MPO male connector for 12 fiber single mode applications. The L-com FOC-MPMSM1230-YLSP0 is designed for use with a 4.0mm fiber diameter and comes with a... | |
| The L-com FOC-OP-1 is a handheld, Fiber Optic cassette-style cleaner. It features an ergonomic design for comfortable usage, with squeeze trigger for accurate cleaning ribbon advancement. The FOC-OP-1 has a... | |
| The L-com FOC-OP-2 is a handheld, Fiber Optic cassette-style cleaner. It features an ergonomic design for comfortable usage, with squeeze trigger for accurate cleaning ribbon advancement. The FOC-OP-2 has a... | |
| The L-com FOC-OP-MPM is a handheld, Fiber Optic cassette-style cleaner. It features an ergonomic design for comfortable usage, with squeeze trigger for accurate cleaning ribbon advancement. The FOC-OP-3 has a... | |
| The L-com FOC-SS-125-R is a Triple-pack of refills for the FOC-SS125 handheld fiber cleaner. Each refill allows for over 750 cleanings of LC and MU type fiber optic connectors, and... | |
| The L-com FOC-SS-125M is a Pen-shaped fiber optic connector cleaner. It features a simple, one-push action, ideal for cleaning 1.25mm ferrules, adapters, and termini. The FOC-SS-125M provides at least 400... | |
| The L-com FOC-SS-200M is a Pen-shaped fiber optic connector cleaner. It features a simple, one-push action cleans both 2.0mm ferrules and various MIL-SPEC termini||400 cleanings per tool, with remaining thread... | |
| The L-com FOC-SS-250-R is a Triple-pack of refills for the FOC-SS250 handheld fiber cleaner. Each refill allows for over 750 cleanings of 2.5mm ferrule-based connectors, such as SC, ST, and... | |
| The L-com FOC-SS-250M is a Pen-shaped fiber optic connector cleaner. It features a simple, one-push action to quickly clean 2.5mm ferrules, adapters, and termini. The FOC-SS-250M provides at least 400... | |
| The L-com FOC-SS-CS is a handheld fiber cleaner, allowing for over 750 cleanings of LC and CS type fiber optic connectors. The reinforced tip ensure proper alignment with the ferrule,... | |
| The L-com FOCE2KSMUPCB-09 is a E2000 Connector Kit , single mode. It is UPC with 0.9mm Cable and the color is Blue. The L-com FOCE2KSMUPCB-09 is one of thousands of... | |
| The L-com FOCE2KSMUPCB-2 is a E2000 Connector Kit , single mode. It is UPC with 2.0mm Cable and the color is Blue. The L-com FOCE2KSMUPCB-2 is one of thousands of... | |
| The L-com FOCE2KSMUPCB-3 is a E2000 Connector Kit , single mode. It is UPC with 3.0mm Cable and the color is Blue. The L-com FOCE2KSMUPCB-3 is one of thousands of... | |
| The L-com FOCE2KSMUPCG-09 is a E2000 Connector Kit , single mode. It is APC with 0.9mm Cable and the color is Green. The L-com FOCE2KSMUPCG-09 is one of thousands of... | |
| The L-com FOCE2KSMUPCG-2 is a E2000 Connector Kit , single mode. It is APC with 2.0mm Cable and the color is Green. The L-com FOCE2KSMUPCG-2 is one of thousands of... | |
| The L-com FOCE2KSMUPCG-3 is a E2000 Connector Kit , single mode. It is APC with 3.0mm Cable and the color is Green. The L-com FOCE2KSMUPCG-3 is one of thousands of... | |
| The L-com FOCOVLDFB-1.0X2.2 series is a Versatile Link Duplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLDFB-1.0X2.2... | |
| The L-com FOCOVLDFOW-1.0X2.2 series is a Versatile Link Duplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLDFOW-1.0X2.2... | |
| The L-com FOCOVLDLG-1.0X2.2 series is a Versatile Link Duplex Latching-Stylefiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLDLG-1.0X2.2 is... | |
| The L-com FOCOVLSFB-1.0X2.2 series is a Versatile Link Simplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLSFB-1.0X2.2... | |
| The L-com FOCOVLSFBA-1.0X2.2 series is a Versatile Link Simplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLSFBA-1.0X2.2... | |
| The L-com FOCOVLSFBLC-1.0X2.2 series is a Versatile Link Simplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLSFBLC-1.0X2.2... | |
| The L-com FOCOVLSFG-1.0X2.2 series is a Versatile Link Simplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLSFG-1.0X2.2... | |
| The L-com FOCOVLSLBL-1.0X2.2 series is a Versatile Link Simplex Latching-Stylefiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLSLBL-1.0X2.2 is... | |
| The L-com FOCOVLSLCB-1.0X2.2 series is a Versatile Link Simplex Latching-Stylefiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLSLCB-1.0X2.2 is... | |
| The L-com FOCOVLSLG-1.0X2.2 series is a Versatile Link Simplex Latching-Stylefiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLSLG-1.0X2.2 is... | |
| The L-com FOTRM-LCU is a single mode fiber optic terminator in a LC/UPC form factor. The FOTRM-LCU utilizes zirconia ferrules to reduce back reflection into fiber optic systems. The connector... | |
| The L-com FOTRM-SCU is a single mode fiber optic terminator in a SC/UPC form factor. The FOTRM-SCU utilizes zirconia ferrules to reduce back reflection into fiber optic systems. The connector... | |
| The L-com FSP-MTM1-LCD6-M3 is an ideal product for connecting multi-fiber MTP trunk cables and splitting them out to various patch cables. Each FSP-MTM1-LCD6-M3 comes fully populated internally with pre-terminated and... | |
| The L-com FSP-MTM1-LCD6-SM is an ideal product for connecting multi-fiber MTP trunk cables and splitting them out to various patch cables. Each FSP-MTM1-LCD6-SM comes fully populated internally with pre-terminated and... | |
| The L-com FSP-MTM1-SCD6-M3 is an ideal product for connecting multi-fiber MTP trunk cables and splitting them out to various patch cables. Each FSP-MTM1-SCD6-M3 comes fully populated internally with pre-terminated and... | |
| The L-com FSP-MTM1-SCD6-SM is an ideal product for connecting multi-fiber MTP trunk cables and splitting them out to various patch cables. Each FSP-MTM1-SCD6-SM comes fully populated internally with pre-terminated and... | |
| The L-com FSP-MTM2-LCQ6-M3 is an ideal product for connecting multi-fiber MTP trunk cables and splitting them out to various patch cables. Each FSP-MTM2-LCQ6-M3 comes fully populated internally with pre-terminated and... | |
| The L-com FSP-MTM2-LCQ6-SM is an ideal product for connecting multi-fiber MTP trunk cables and splitting them out to various patch cables. Each FSP-MTM2-LCQ6-SM comes fully populated internally with pre-terminated and... | |
| The L-com FSP06-SCASM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 6 fiber pigtails are terminated with SC/APC connectors. The six simplex adapters... | |
| The L-com FSP06-SCM2-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with multimode OM2 (50/125µm) fiber. The 6 fiber pigtails are terminated with SC/PC connectors. The six simplex... | |
| The L-com FSP06-SCM3-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with multimode OM3 (50/125µm) fiber. The 6 fiber pigtails are terminated with SC/PC connectors. The six simplex... | |
| The L-com FSP06-SCUSM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 6 fiber pigtails are terminated with SC/UPC connectors. The six simplex adapters... | |
| The L-com FSP12-LCM2-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with multimode OM2 (50/125µm) fiber. The 12 fiber pigtails are terminated with LC/PC connectors. The six duplex... | |
| The L-com FSP12-LCM3-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with multimode OM3 (50/125µm) fiber. The 12 fiber pigtails are terminated with LC/PC connectors. The six duplex... | |
| The L-com FSP12-LCUDSM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 12 fiber pigtails are terminated with LC/UPC connectors. The six duplex adapters... | |
| The L-com FSP12-SCASM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 12 fiber pigtails are terminated with SC/APC connectors. The six duplex adapters... | |
| The L-com FSP12-SCDM1-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with multimode OM1 (62.5/125µm) fiber. The 12 fiber pigtails are terminated with SC/UPC connectors. The six duplex... | |
| The L-com FSP12-SCM2-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with multimode OM2 (50/125µm) fiber. The 12 fiber pigtails are terminated with SC/PC connectors. The six duplex... | |
| The L-com FSP12-SCM3-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with multimode OM3 (50/125µm) fiber. The 12 fiber pigtails are terminated with SC/PC connectors. The six duplex... | |
| The L-com FSP12-SCUDSM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 12 fiber pigtails are terminated with SC/UPC connectors. The six duplex adapters... | |
| The L-com FSP24-LCASM-BL-3 is a loaded fiber optic adapter plate with pigtails constructed with single mode fiber. The 24 fiber pigtails are terminated with LC/APC connectors. The six quad adapters... | |
| The L-com TAP-LCM4-7030-LGX is a 70/30 Split Passive Optical Tap in a 1/2LGX Module. The TAP-LCM4-7030-LGX is designed for use with OM4 Multimode Fiber and features LC/UPC connectors. The TAP-LCM4-7030-LGX... | |
| These handy duplex clips can be used to join two individual LC connectors together to become a duplex assembly. These one piece clips simply snap into place securely connecting the... | |
| These handy duplex clips can be used to join two individual SC connectors together to become a duplex assembly. These one piece clips simply snap into place securely connecting the... | |
| This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24SC, and its low profile 1U (1.75") design comes with 24 Simplex SC/UPC couplers pre-installed along with 24 SC/UPC 0.9mm pigtails. Ideal... | |
| This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24SCA, and its low profile 1U (1.75") design comes with 24 Simplex SC/APC couplers pre-installed along with 24 SC/APC 0.9mm pigtails. Ideal... | |
| This Multimode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors and... | |
| This Single mode IP67 industrial LC outlet is designed to mate with industrial LC connectors to create a watertight seal. One side of the outlet accepts industry standard LC connectors... |