L-com, Inc. Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| DC surge protector (also known as SPD or lightning protector) I2R-T2DC-1000Y-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment... | |
| DC surge protector (also known as SPD or lightning protector) I2R-T2DC-1200Y-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment... | |
| DC surge protector (also known as SPD or lightning protector) I2R-T2DC-1500Y-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment... | |
| DC surge protector (also known as SPD or lightning protector) I2R-T2DC-48T-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment... | |
| DC surge protector (also known as SPD or lightning protector) I2R-T2DC-500S-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment... | |
| DC surge protector (also known as SPD or lightning protector) I2R-T2DC-500T-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment... | |
| DC surge protector (also known as SPD or lightning protector) I2R-T2DC-600S-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment... | |
| DC surge protector (also known as SPD or lightning protector) I2R-T2DC-600T-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment... | |
| DC surge protector (also known as SPD or lightning protector) I2R-T2DC-600Y-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment... | |
| DC surge protector (also known as SPD or lightning protector) I2R-T2DC-800Y-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment... | |
| High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can... | |
| Hyperlink's HGLN-CAT6 Lightning Protector with improved frequency response is compatible with 10, 100 and 1000 Base -T and Gigabit Ethernet networks. This unit individually protects the 8 wires in standard... | |
| L-com's AL-ECF504-AA12 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0... | |
| L-com's AL-ECF504-AA24 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0... | |
| L-com's AL-ECF504-AA36 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0... | |
| L-com's AL-ECF504-AA48 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0... | |
| L-com's AL-ECF504-AA72 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0... | |
| L-com's AL-ECF504-AB12 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0... | |
| L-com's AL-ECF504-AB24 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0... | |
| L-com's AL-ECF504-AB36 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0... | |
| L-com's AL-ECF504-AB48 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0... | |
| L-com's AL-ECF504-AB72 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0... | |
| L-com's LCSP1000s series of surge arrestors use a patented surge filter design. The almost instantaneous response to a lightning surge minimizes energy let-through and protects critical wireless equipment. Models available... | |
| Lightning Protector Model AL-BMBFB-9 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a BNC-Male to BNC-Female Bulkhead connector with a rubber O-ring... | |
| Lightning Protector Model AL-FFFF is a high quality 75 Ohm gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a F-Female to F-Female connector. Due... | |
| Lightning Protector Model AL-NMNFB-2 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a N-Male to N-Female Bulkhead connector with a rubber O-ring... | |
| Lightning Protector Model AL-NMNFB-3 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a N-Male to N-Female Bulkhead connector with a rubber O-ring... | |
| Lightning Protector Model AL-NMNFB-6 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a N-Male to N-Female Bulkhead connector with a rubber O-ring... | |
| Lightning Protector Model AL-NMNFB-9 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a N-Male to N-Female Bulkhead connector with a rubber O-ring... | |
| Lightning Protector Model AL-RBPRBJB-9 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a Reverse-Polarity BNC-Plug to Reverse-Polarity BNC-Jack Bulkhead connector with a... | |
| Lightning Protector Model AL-RTPRTJB is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a Reverse-Polarity TNC-Plug to Reverse-Polarity TNC-Jack Bulkhead connector with a... | |
| Lightning Protector Model AL-TMTFB is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a TNC-Male to TNC-Female Bulkhead connector with a rubber O-ring... | |
| Lightning Protector Model AL-UFUFB-6 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a UHF-Female (Type SO239) to UHF-Female (Type SO239) Bulkhead connector... | |
| LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from... | |
| Mounting bracket for use with the ALQ2-NMNFB and AL-NFNFBHP lightning protectors. Features For use with ALQ2-NMNFB and AL-NFNFBHP Lightning Protectors | |
| Note: This protector replaces the AL-CAT6HPW. The ALS-CAT6HPW Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and... | |
| Protect valuable equipment from static discharge, lightning and faulty wiring with Tripp-Lite's network surge suppressor. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of... | |
| Protect your equipment from damaging surges and line noise with these rugged all metal suppressors from Tripp Lite. These 6 and 8 outlet suppressors feature internal noise filter banks that... | |
| RF surge protector (also known as lightning arrester) LCSP1000 from L-com utilizing a patented spiral inductor design enables an almost instantaneous response to a lightning surge to protect critical hardware... | |
| RF surge protector (also known as lightning arrester) LCSP1001 from L-com utilizing a patented spiral inductor design enables an almost instantaneous response to a lightning surge to protect critical hardware... | |
| RF surge protector (also known as lightning arrester) LCSP1002 from L-com utilizing a patented spiral inductor design enables an almost instantaneous response to a lightning surge to protect critical hardware... | |
| RF surge protector (also known as lightning arrester) LCSP1003 from L-com utilizing a patented spiral inductor design enables an almost instantaneous response to a lightning surge to protect critical hardware... | |
| RF surge protector (also known as lightning arrester) LCSP1004 from L-com utilizing a patented spiral inductor design enables an almost instantaneous response to a lightning surge to protect critical hardware... | |
| RF surge protector (also known as lightning arrester) LCSP1005 from L-com utilizing a patented spiral inductor design enables an almost instantaneous response to a lightning surge to protect critical hardware... | |
| RF surge protector (also known as lightning arrester) LCSP1006 from L-com utilizing a patented spiral inductor design enables an almost instantaneous response to a lightning surge to protect critical hardware... | |
| RF surge protector (also known as lightning arrester) LCSP1007 from L-com utilizing a patented spiral inductor design enables an almost instantaneous response to a lightning surge to protect critical hardware... | |
| RF surge protector (also known as lightning arrester) LCSP1008 from L-com utilizing a patented spiral inductor design enables an almost instantaneous response to a lightning surge to protect critical hardware... | |
| RF surge protector (also known as lightning arrester) LCSP1020 from L-COM utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF... | |
| RF surge protector (also known as lightning arrester) LCSP1021 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF... | |
| RF surge protector (also known as lightning arrester) LCSP1022 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF... | |
| RF surge protector (also known as lightning arrester) LCSP1023 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF... | |
| RF surge protector (also known as lightning arrester) LCSP1024 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF... | |
| RF surge protector (also known as lightning arrester) LCSP1025 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF... | |
| RF surge protector (also known as lightning arrester) LCSP1026 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF... | |
| RF surge protector (also known as lightning arrester) LCSP1027 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. Also, LCSP1027... | |
| RF surge protector (also known as lightning arrester) LCSP1028 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF... | |
| RF surge protector (also known as lightning arrester) LCSP1029 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. Also, LCSP1029... | |
| RF surge protector (also known as lightning arrester) LCSP1030 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF... | |
| RF surge protector (also known as lightning arrester) LCSP1031 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF... | |
| RF surge protector (also known as lightning arrester) LCSP1032 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF... | |
| RF surge protector (also known as lightning arrester) LCSP1033 from L-com utilizing a patented filter surge protection technology acts as a high-band filter shunting surge energy to ground to protect... | |
| RF surge protector (also known as lightning arrester) LCSP1034 from L-com utilizing a patented filter surge protection technology acts as a high-band filter shunting surge energy to ground to protect... | |
| RF surge protector (also known as lightning arrester) LCSP1035 from L-com utilizing a patented filter surge protection technology acts as a high-band filter shunting surge energy to ground to protect... | |
| RF surge protector (also known as lightning arrester) LCSP1036 from L-com utilizing a patented filter surge protection technology acts as a high-band filter shunting surge energy to ground to protect... | |
| RF surge protector (also known as lightning arrester) LCSP1037 from L-com utilizing a patented filter surge protection technology acts as a high-band filter shunting surge energy to ground to protect... | |
| RF surge protector (also known as lightning arrester) LCSP1038 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. | |
| RF surge protector (also known as lightning arrester) LCSP1039 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. | |
| RF surge protector (also known as lightning arrester) LCSP1040 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. | |
| RF surge protector (also known as lightning arrester) LCSP1041 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. | |
| RF surge protector (also known as lightning arrester) LCSP1048 from L-com utilizing a patented DC shorted filter design enables an almost instantaneous response to a lightning surge to protect critical... | |
| RF surge protector (also known as lightning arrester) LCSP1049 from L-com utilizing a patented DC shorted filter design enables an almost instantaneous response to a lightning surge to protect critical... | |
| RF surge protector (also known as lightning arrester) LCSP1050 from L-com utilizing a patented DC shorted filter design enables an almost instantaneous response to a lightning surge to protect critical... | |
| RF surge protector (also known as lightning arrester) LCSP1051 from L-com utilizing a patented spiral inductor design enables an almost instantaneous response to a lightning surge to protect critical hardware... | |
| RF surge protector (also known as lightning arrester) LCSP1060 from L-com utilizing a patented spiral inductor design enables an almost instantaneous response to a lightning surge to protect critical hardware... | |
| RF surge protector (also known as lightning arrestor) AL6-SFSFBW-9 from L-com utilizing a gas discharge tube design to protect critical hardware while maintaining the RF performance. This RF surge protector... | |
| RF surge protector (also known as lightning arrestor) AL6-SMSFBW-9 from L-com utilizing a gas discharge tube design to protect critical hardware while maintaining the RF performance. This RF surge protector... | |
| RF surge protector (also known as lightning arrestor) ALQP-43M43F-ER from L-com utilizing a quarter wave stub design to protect critical hardware while maintaining the RF performance. This RF surge protector... | |
| Superior Performance The AL-DSLJW is HyperLink's outdoor version of its HGLN-DSL protector. This Phone/DSL 3-stage Lightning Protector provides superior lightning and surge protection for Telephone and DSL lines. The unit... | |
| The AL-CAT5EJW24 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. Integral to the design is protection for the four Ethernet data... | |
| The AL-CAT5HPJW is the outdoor version of the HGLN-CAT5-HP protector. This 3-stage lightning protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible... | |
| The AL-CAT5HPWT is a high performance 3-stage weatherproof protector that provides superior protection 10/100 Base-T networks. This model is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and provides individual protection... | |
| The AL-CAT5JW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and... | |
| The AL-CAT5PW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and... | |
| The AL-CAT5SHPW CAT5 three-stage Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. | |
| The AL-CAT5SJW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and... | |
| The AL-CAT5SJW24 is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with 10/100 Base-T Ethernet networks, providing... | |
| The AL-CAT5SW is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and... | |
| The AL-CAT5VW-1 is a Compact Weather Resistant Lightning Protector which provides lightning and surge protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and... | |
| The AL-CAT5W CAT5 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral... | |
| The AL-CAT5W-4 is a multi-port indoor and outdoor lightning surge arrestor, which provides protection for CAT5 data applications. A single unit protects up to four separate CAT5 lines. This model... | |
| The AL-CAT5W-4-24 is a multi-port indoor and outdoor lightning surge arrestor, which provides protection for CAT5 data applications. A single unit protects up to four separate CAT5 lines. This model... | |
| The AL-CAT6AHPJW lightning and surge protector provides superior lightning and surge protection with improved frequency response for 10/100/1000/10000 (10G) Base-T Ethernet networks. It is designed for use with CAT6a Ethernet... | |
| The AL-CAT6AJW lightning and surge protector provides superior lightning and surge protection with improved frequency response for 10/100/1000/10000 (10G) Base-T Ethernet networks. It is designed for use with CAT6a Ethernet... | |
| The AL-CAT6JTW lightning and surge protector provides superior lightning and surge protection with improved frequency response for outdoor 10/100/1000 Ethernet networks. The unit has low line to line and line... | |
| The AL-CAT6JW lightning and surge protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductors provides superior high... | |
| The AL-CAT6PW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100/1000 Gigabit Ethernet networks. The use of ultra-low capacitance semiconductors provides... | |
| The AL-CAT6W Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100/1000 Gigabit Ethernet networks. The unit meets or exceeds CAT6 performance... | |
| The AL-CL2-12 is a high performance 3-stage outdoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA... | |
| The AL-CL2-15 is a high performance 3-stage outdoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA... | |
| The AL-CL2-24 is a high performance 3-stage outdoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA... | |
| The AL-CL3W-12 is a high performance 3-stage weatherproof protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect up to three... | |
| The AL-CL3W-15 is a high performance 3-stage weatherproof protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect up to three... | |
| The AL-CL3W-24 is a high performance 3-stage weatherproof protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect up to three... | |
| The AL-CL4W-12 series are high performance 3-stage weatherproof protectors that provide superior protection of differential or common mode lines from transients and surges. These units will protect up to four... | |
| The AL-CL4W-15 series are high performance 3-stage weatherproof protectors that provide superior protection of differential or common mode lines from transients and surges. These units will protect up to four... | |
| The AL-CL4W-24 series are high performance 3-stage weatherproof protectors that provide superior protection of differential or common mode lines from transients and surges. These units will protect up to four... | |
| The AL-D0VW-2 is a dual fail safe 230V differential gas discharge tube suppression modules. This module features self-sealing screw terminals. The suppression modules and gas tub cartridges are internally flooded... | |
| The AL-D2W-05 is HyperLink's outdoor version of its HGLN-D2-05 protector. This high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and... | |
| The AL-D2W-12 is HyperLink's outdoor version of its HGLN-D2-12 protector. This high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and... | |
| The AL-D3W-05 is a high power 3-stage lightning and surge protector that provides superior protection of differential / balanced digital or analog lines from transients and surges. The unit will... | |
| The AL-D3W-DT is a high power 3-stage lightning and surge protector that provides superior protection of differential / balanced digital or analog lines from transients and surges. The units will... | |
| The AL-D4-05W is a high performance 3-stage weatherproof protector that provides superior protection of differential or balanced digital or analog lines from transients and surges. This unit will protect up... | |
| The AL-D4-DTW is a high performance 3-stage weatherproof protector that provides superior protection of differential or balanced digital or analog lines from transients and surges. This unit will protect up... | |
| The AL-D8 AC series of high power 3-stage lightning surge protectors provides superior protection of control lines from transients and surges. These units will protect 8 individual single ended AC... | |
| The AL-D8 DC series of high power 3-stage lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended... | |
| The AL-D8-05DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates... | |
| The AL-D8-12ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates... | |
| The AL-D8-12DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates... | |
| The AL-D8-24ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates... | |
| The AL-D8-24DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates... | |
| The AL-D8-48ACW lightning surge protectors provides superior protection of AC control lines from transients and surges. These units will protect 8 individual single ended AC control lines. The design incorporates... | |
| The AL-D8-48DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates... | |
| The AL-DSLSW is HyperLink's outdoor version of its HGLN-D2-DT protector. This high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and... | |
| The AL-LC is a high performance single stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage... | |
| The AL-LC-30 is a high power 3-stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage sensors. | |
| The AL-NFNFB-2 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a N-Female to N-Female Bulkhead connector with a rubber "O"-ring seal for... | |
| The AL-NFNFB-3 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a N-Female to N-Female Bulkhead connector with a rubber "O"-ring seal for... | |
| The AL-NFNFB-6 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a N-Female to N-Female Bulkhead connector with a rubber "O"-ring seal for... | |
| The AL-NFNFB-9 is a gas discharge tube suppressor featuring wide-band operation up to 3 GHz. This unit features a N-Female to N-Female Bulkhead connector with a rubber "O"-ring seal for... | |
| The AL-NFNFBHP-9 is a very high-performance high power gas discharge tube suppressor featuring operation up to 3 GHz. The design of this protector provides outstanding performance and reliability due to... | |
| The AL6-NF-14-9 is a very high-performance in-line gas discharge tube suppressor featuring wide-band operation up to 5.8 GHz. The unit features a bulkhead N-Female connector on one end and a... | |
| The AL6-NFNFBW-9 is a very high-performance gas discharge tube suppressor featuring wide-band operation up to 6 GHz. The unit features a bulkhead N-Female connector with a rubber "O"-ring seal for... | |
| The AL6-NM-14-9 is a very high-performance in-line gas discharge tube suppressor featuring wide-band operation up to 5.8 GHz. The unit features a N-Male connector on one end and a solderless... | |
| The AL6-NMNFBW-9 is a very high-performance gas discharge tube suppressor featuring wide-band operation up to 6 GHz. The unit features a bulkhead N-Female connector with a rubber "O"-ring seal for... | |
| The AL6-RSPRSJBW-9 is a very high-performance gas discharge tube suppressor featuring wide-band operation up to 6 GHz. The unit features a bulkhead Reverse Polarity SMA Jack connector for mounting through... | |
| The ALQ2-DFDFB is a Broadband Quarter Wave DC-Short suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. The ALQ2-DFDFB functions... | |
| The ALQ2-DMDFB is a Broadband Quarter Wave DC-Short suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. The ALQ2-DMDFB functions... | |
| The ALQP-DFDFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions... | |
| The ALQP-DMDFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions... | |
| The ALQP-NFNFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions... | |
| The ALQP-NMNFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions... | |
| The ALS-CAT5EJWP Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af/at Power-over-Ethernet (PoE) devices. | |
| The ALS-CAT5W is a indoor and outdoor lightning surge arrestor which provides protection for CAT5 data applications. This model is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T... | |
| The ALS-CAT6JT Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize... | |
| The ALW-CAT5EJ24 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. Integral to the design is protection for the four Ethernet data... | |
| The ALW-CL2-12 is a high performance 3-stage outdoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA... | |
| The ALW-CL2-15 is a high performance 3-stage outdoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA... | |
| The ALW-CL2-24 is a high performance 3-stage outdoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA... | |
| The CMSP-CAT5-2 provides protection for two CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet... | |
| The CMSP-CAT5-4 provides protection for four CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet... | |
| The CMSP-CAT5-8 provides protection for up two eight CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to... | |
| The CMSP-CAT6-2 Surge Protector provides surge protection for up to two Ethernet lines using 10/100/1000 data rates. The use of ultra-low capacitance diodes ensures superior high frequency response and improved... | |
| The CMSP-CAT6-4 Surge Protector provides surge protection for up to four Ethernet lines using 10/100/1000 data rates. The use of ultra-low capacitance diodes ensures superior high frequency response and improved... | |
| The CMSP-CAT6T-2 lightning and surge protector provides superior lightning and surge protection for up to two lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low... | |
| The CMSP-CAT6T-4 lightning and surge protector provides superior lightning and surge protection for up to four lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low... | |
| The CMSP-DT-2 is a high performance 3-stage lightning protector that provides superior protection for up to two DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The CMSP-DT-2... | |
| The CMSP-DT-4 is a high performance 3-stage lightning protector that provides superior protection for up to four DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The CMSP-DT-4... | |
| The CMSP-VIDEO-2 Dual Port Surge Protectors from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting... | |
| The CMSP-VIDEO-2I Dual Port Surge Protector from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting... | |
| The CMSP-VIDEO-4 Quad Port Surge Protectors from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting... | |
| The CMSP-VIDEO-4I Quad Port Surge Protector from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting... | |
| The ELP-CAT5 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor... | |
| The ELP-CAT6 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor... | |
| The ELPD-CAT5 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor... | |
| The ELPD-CAT6 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor... | |
| The HGLN-AISG1 high performance 3-stage lightning/surge protector provides superior protection from transients and surges for indoor and outdoor Remote Electrical Tilt (RET) equipment utilizing multi-wire control cables. The protector is... | |
| The HGLN-CAT5-2 provides lightning and surge protection for CAT5 data applications. The unit is compatible with industry-standard IEEE 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to... | |
| The HGLN-CAT5-HP 3-stage lightning protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to... | |
| The HGLN-CAT5EJW24 Lightning Protector provides superior lightning and surge protection for indoor 10/100 Base-T Ethernet networks. Integral to the design is protection for the four Ethernet data pairs and the... | |
| The HGLN-CAT5J24 is a compact indoor lightning surge arrestor which provides protection for CAT5 data applications. The unit is fully compatible with 10/100 Base-T Ethernet networks, providing protection to both... | |
| The HGLN-CAT6AJ lightning and surge protector provides superior lightning and surge protection with improved frequency response for 10/100/1000/10000 (10G) Base-T Ethernet networks. It is designed for use with CAT6a Ethernet... | |
| The HGLN-CAT6J shielded indoor lightning protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductor protection arrays provides... | |
| The HGLN-CAT6JT lightning and surge protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low line to line and line... | |
| The HGLN-CL1-12 is a high performance 3-stage indoor protector that provide superior protection of differential or common mode lines from transients and surges. These units will protect a single 4-20... | |
| The HGLN-CL1-15 is a high performance 3-stage indoor protector that provide superior protection of differential or common mode lines from transients and surges. These units will protect a single 4-20... | |
| The HGLN-CL1-24 is a high performance 3-stage indoor protector that provide superior protection of differential or common mode lines from transients and surges. These units will protect a single 4-20... | |
| The HGLN-CL2-12 is a high performance 3-stage indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA... | |
| The HGLN-CL2-15 is a high performance 3-stage indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA... | |
| The HGLN-CL2-24 is a high performance 3-stage indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA... | |
| The HGLN-D1-05 high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The unit will also protect two single ended... | |
| The HGLN-D1-DT is a high performance indoor 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The first stage is comprised of... | |
| The HGLN-D2 series of high performance 3-stage lightning protector provide superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs... | |
| The HGLN-D2T is a high performance lightning and surge protector that provides superior protection for two DSL, Telephone and T1 lines from transients and surges. The design of the HGLN-D2T... | |
| The HGLN-DC-12 series lightning protector provides superior protection of 12 VDC power feeds from transients and surges. It is designed to protect a single line from differential and common mode... | |
| The HGLN-DSL Phone/DSL 3-stage Lightning Protector provides superior lightning and surge protection for Telephone and DSL lines. The unit is fully compatible with dedicated and shared DSL and phone lines. | |
| The HGLN-DT is a high performance 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The first stage is comprised of a... | |
| The HGLND-CAT5-HP DIN mountable 3-stage lightning protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides... | |
| The HGLND-CAT5EJW DIN mountable 3-stage lightning protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides... | |
| The HGLND-CAT5J is a compact indoor DIN rail mountable lightning surge arrestor which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and... | |
| The HGLND-CAT6-HP DIN mountable Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance... | |
| The HGLND-CAT6J shielded DIN mountable indoor lightning protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductor protection... | |
| The HGLND-CL1-12 is a high performance 3-stage DIN mountable indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect a... | |
| The HGLND-CL1-15 is a high performance 3-stage DIN mountable indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect a... | |
| The HGLND-CL1-24 is a high performance 3-stage DIN mountable indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect a... | |
| The HGLND-CL2-12 is a high performance 3-stage indoor DIN mountable protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two... | |
| The HGLND-CL2-15 is a high performance 3-stage indoor DIN mountable protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two... | |
| The HGLND-CL2-24 is a high performance 3-stage indoor DIN mountable protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two... | |
| The HGLND-D1-05 high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The unit will also protect two single ended... | |
| The HGLND-D1-DT high performance 3-stage lightning protector provides superior protection for DSL, Telephone and T1 lines from transients and surges. The first stage is comprised of a differential gas discharge... | |
| The HGLND-D2-05 high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The unit will protect two pairs of differential... | |
| The HGLND-D2-12 high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential... | |
| The HGLND-D2-DT high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The unit will protect two pairs of differential... | |
| The HGX-LPBUSBAR busbars are useful for multiple ELPD-CAT5 or ELPD-CAT6 installations. They allow all the protector grounds to be combined together. Features Combines five ELPD-CAT5 or ELPD-CAT6 protector grounds together... | |
| The HGX-PMT24 allow L-com's AL series weatherproof lightning and surge protectors. Includes mounting plate which attaches directly to the enclosure and u-bolt for mounting to masts 1.25" to 2" diameter. | |
| The HGX-PMT24 allow L-com's ALS and ALW series weatherproof lightning and surge protectors. Includes mounting plate which attaches directly to the enclosure and u-bolt for mounting to masts 1.25" to... | |
| The HyperLink AL-CAT5EJW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible... | |
| The HyperLink AL-CAT5EPW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible... | |
| The Hyperlink AL-CAT5EW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100 Base-T networks. The unit meets or exceeds CAT5e performance... | |
| The HyperLink AL-CAT6HPJW Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to... | |
| The HyperLink AL-D15P1228AW is designed to provide superior lightning and surge protection for RS-485 control and 12-28VAC power lines. These protectors incorporate individual protection circuits for the RS-485 control lines... | |
| The HyperLink AL-D15P12DW is designed to provide superior lightning and surge protection for RS-485 control and 12VDC power lines. These protectors incorporate individual protection circuits for the RS-485 control lines... | |
| The HyperLink AL-D15P15DW is designed to provide superior lightning and surge protection for RS-485 control and 15VDC power lines. These protectors incorporate individual protection circuits for the RS-485 control lines... | |
| The HyperLink AL-D15P24DW is designed to provide superior lightning and surge protection for RS-485 control and 24VDC power lines. These protectors incorporate individual protection circuits for the RS-485 control lines... | |
| The HyperLink AL-VDP01228AW protector is designed to provide superior lightning and surge protection for analog PTZ video cameras. These protectors incorporate individual protection circuits for the analog video line, RS-485... | |
| The HyperLink AL-VDP012DW protector is designed to provide superior lightning and surge protection for analog PTZ video cameras. These protectors incorporate individual protection circuits for the analog video line, RS485... | |
| The HyperLink AL-VDP024DW protector is designed to provide superior lightning and surge protection for analog PTZ video cameras. These protectors incorporate individual protection circuits for the analog video line, RS-485... | |
| The HyperLink AL-VDP11228AW protector is designed to provide superior lightning and surge protection for analog PTZ video cameras. These protectors incorporate individual protection circuits for the analog video line, RS-485... | |
| The HyperLink AL-VDP112DW protector is designed to provide superior lightning and surge protection for analog PTZ video cameras. These protectors incorporate individual protection circuits for the analog video line, RS-485... | |
| The HyperLink AL-VDP124DW protector is designed to provide superior lightning and surge protection for analog PTZ video cameras. These protectors incorporate individual protection circuits for the analog video line, RS-485... | |
| The HyperLink ALS-D25P1228AW is designed to provide superior lightning and surge protection for RS-422/485 control and 12-28VAC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines... | |
| The HyperLink ALS-D25P12DW is designed to provide superior lightning and surge protection for RS-422/485 control and 12VDC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines... | |
| The HyperLink ALS-D25P15DW is designed to provide superior lightning and surge protection for RS-422/485 control and 15VDC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines... | |
| The HyperLink ALS-D25P24DW is designed to provide superior lightning and surge protection for RS-422/485 control and 24VDC power lines. These protectors incorporate individual protection circuits for the RS-422/485 control lines... | |
| The HyperLink ALW-CAT6HPJ Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to... | |
| The HyperLink brand AL-CAT5EHPW high performance 3-stage Lightning Protector provides superior protection of both indoor and outdoor 10/100 Base-T Ethernet network appliances. The unit is compatible with 802.3af Power-over-Ethernet (PoE)... | |
| The HyperLink brand ALW-CAT5EJ Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet... | |
| The HyperLink brand ALW-CAT5EP Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet... | |
| The Hyperlink CAT5 three-stage multi-port Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. Up to four separate CAT5 lines can be protected... | |
| The HyperLink HGLN-CAT5EJW Lightning Protector provides superior lightning and surge protection with improved frequency response for indoor 10/100 Base-T Ethernet networks. In addition, the unit is compatible with 802.3af Power-over-Ethernet... | |
| The HyperLink HGLN-CAT5J is a compact indoor lightning surge arrestor which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T... | |
| The HyperLink HGLN-CAT6-HP Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to... | |
| The HyperLink Lightning Protector Model ALQ2-NMNFB is a Quarter Wave DC-Short suppressor operating at 2.4 GHz. This unit is designed to pass the desired frequency while suppressing lightning surges. The... | |
| The L-com AL-ECF504-AB USB surge supressor is a commercial quality device designed to protect a Computer's sensitive USB ports from surges and spikes from attached devices. To ensure USB 2.0... | |
| The LPXT Series Din-Rail DC surge suppressors are modular, high-speed, high-current, solid-state devices designed to protect electronic equipment and systems from transient overvoltage. The suppressor limits the magnitude of transient... | |
| The LPXT-BH series offers outdoor data line protection designed to support Ethernet / Cat5e applications including 10/100 / PoE, GbE AND GbE / PoE. These products incorporate advantages of coordinated... | |
| The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. | |
| The LPXT-WP Wallmount/ Pole Mount Series of Broadband Communications Protectors are designed to protect data networks with combinations of high speed data protocols. The protection circuits utilize silicon avalanche diode... | |
| The LPXT-WP-GB-POE series of data line surge protectors are designed with ease of installation in mind to protect GbE, PoE+ and GbE, PoE++ networks for indoor and IP 65 applications. | |
| The LPXTRJ11-1F surge suppressor is a high-current, solid-state device designed to protect equipment from transient over-voltages on telephone lines with RJ-11 connectors using pins 3 and 4. It performs this... | |
| The LPXTRJ45-100TX 10/100BT surge suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over-voltages on high-speed data lines with RJ-45 connectors using pins 1-8. It performs... | |
| The LPXTRJ45-100TX-POE surge suppressor is designed to protect equipment from transient over-voltages on Power and Ethernet applications. The DC power terminal is connected directly to the positive pins (4,5) and... | |
| The LPXTRJ45-GB Compact Gigabit Ethernet Surge Protector is engineered for high performance, compact versatile surge protection of Gigabit Ethernet equipment. This product will reduce installation time and expense on the... | |
| The LPXTRJ45-GB-6PRT protector is intended to be installed indoors or within a suitably rated NEMA enclosure for the application. The protector can be mounted to any flat surface by use... | |
| The LPXTRJ45-GBPOE Compact Gigabit Ethernet Surge Protector is engineered for high performance, compact versatile surge protection of Gigabit Ethernet/Power over Ethernet equipment. This product will reduce installation time and expense... | |
| The LPXTRJ45-GBPOE+ Compact Gigabit Ethernet Surge Protector is engineered for high performance, compact versatile surge protection of Gigabit Ethernet/Power over Ethernet+ equipment. This product will reduce installation time and expense... | |
| The LPXTRJ45-GBPOE++ Compact Gigabit Ethernet Surge Protector is engineered for high performance, compact versatile surge protection of Gigabit Ethernet/Power over Ethernet++ equipment. This product will reduce installation time and expense... | |
| The LPXTRJ45-T1 Surge Suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over voltages on data lines. Continuous bi-polar, bi-directional, non-interrupting protection is provided. The LPXTRJ45-T1... | |
| The LPXTRJ45S-100TX-POE surge suppressor is designed to protect equipment from transient over-voltages on Power over Ethernet applications. The suppression protects the Ethernet circuit by limiting the magnitude of transient over-voltages... | |
| The LPXTRJ45S-GB is a 1Gb (1000 Base-T) surge suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over-voltages on high-speed data lines with RJ-45 connectors using... | |
| The LPXTRJ45S-GB-POE 1Gb (1000 Base-T) surge suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over-voltages on high-speed data lines with RJ-45 connectors using pins 1-8. | |
| The RMSP-CAT5-24 provides protection for up to 24 CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to... | |
| The RMSP-CAT5S-12 provides protection for up to 12 CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to... | |
| The RMSP-CAT5S-4 provides protection for four CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet... | |
| The RMSP-CAT6-12 Surge Protector provides surge protection for up to 12 Ethernet lines using 10/100/1000 data rates. The use of ultra-low capacitance diodes ensures superior high frequency response and improved... | |
| The RMSP-CAT6-4 Surge Protector provides surge protection for up to four Ethernet lines using 10/100/1000 data rates. The use of ultra-low capacitance diodes ensures superior high frequency response and improved... | |
| The RMSP-CAT6T-12 lightning and surge protector provides superior lightning and surge protection for up to 12 lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low... | |
| The RMSP-CAT6T-4 lightning and surge protector provides superior lightning and surge protection for up to four lines with improved frequency response for indoor 10/100/1000 Ethernet networks. The unit has low... | |
| The RMSP-DT-12 is a high performance 3-stage lightning protector that provides superior protection for up to 12 DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The RMSP-DT-12... | |
| The RMSP-DT-4 is a high performance 3-stage lightning protector that provides superior protection for up to four DSL, Telephone and T1 lines from transients and surges. Failsafe Feature The RMSP-DT-4... | |
| The WPCAT5 is an indoor lightning and surge protector which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet... | |
| The WPCAT6 provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductor protection arrays provides superior high frequency response... | |
| The WPDTJ is a high performance 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The three stages of this protector consist... | |
| The WPDTP is a high performance 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The three stages of this protector consist... | |
| This 3-stage Lightning Protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both... | |
| This high performance 3-stage lightning protector provides superior protection for Telephone and DSL lines. Shared phone lines carry the ring voltage for standard telephones. The unit protects against both differential... | |
| This high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data... | |
| Tripp Lite's IBAR12 12 outlet rackmount surge suppressor offers network-grade surge and noise suppression in a versatile all-metal multi-mount cabinet. Detachable mounting flanges are configurable for rackmount (1U), wallmount and... | |
| Two Channel Protection for Audio Systems The Hyperlink AL-D2-AW is a two channel high performance weather-proof two-stage lightning protector capable of protecting a 100 Watt RMS* stereo receiver or amplifier... | |
| Two Channel Protection for Audio Systems The Hyperlink AL-D2-PAW is a two channel high performance weather-proof two-stage lightning protector capable of protecting a 100 Watt RMS* audio amplifier from surges... |