L-com, Inc. RF Antennas HG65806DPCUPR-NF

Description
617 MHZ - 6000 MHZ, INDOOR 5G MI
Request a Quote Datasheet
Description
617 MHZ - 6000 MHZ, INDOOR 5G MI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG65806DPCUPR-NF-ND - DigiKey
Thief River Falls, MN, United States
617 MHZ - 6000 MHZ, INDOOR 5G MI

617 MHZ - 6000 MHZ, INDOOR 5G MI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG65806DPCUPR-NF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, IoT, LoRa, LPWAN, LTE
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 2.2 to 6 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Sleeve Dipole Antennas - SDA-900 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers