L-com, Inc. 410-430 MHz 9dBi Omni Antenna N Female Connector type HG409U-NF

Description
The HyperGain HG409U-NF is a high performance omnidirectional antenna designed for the 410-430 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired. This antenna features a 12 inch lead with N-Female type connector. We also offer N-Male, Reverse Polarity SMA Plug and Reversed Polarity TNC Plug Connectors. Included with the HG409U is a dual u-bolt mast mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter. This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. For full technical information please refer to the datasheet. Features All weather operation Lightweight fiberglass radome Superior performance Application Family Radio Service 2-Way UHF Business Band 450 MHz CDMA GMRS SCADA
Description
The HyperGain HG409U-NF is a high performance omnidirectional antenna designed for the 410-430 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired. This antenna features a 12 inch lead with N-Female type connector. We also offer N-Male, Reverse Polarity SMA Plug and Reversed Polarity TNC Plug Connectors. Included with the HG409U is a dual u-bolt mast mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter. This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. For full technical information please refer to the datasheet. Features All weather operation Lightweight fiberglass radome Superior performance Application Family Radio Service 2-Way UHF Business Band 450 MHz CDMA GMRS SCADA

Suppliers

Company
Product
Description
Supplier Links
410-430 MHz 9dBi Omni Antenna N Female Connector type - HG409U-NF - L-com, Inc.
North Andover, MA, United States
410-430 MHz 9dBi Omni Antenna N Female Connector type
HG409U-NF
410-430 MHz 9dBi Omni Antenna N Female Connector type HG409U-NF
The HyperGain HG409U-NF is a high performance omnidirectional antenna designed for the 410-430 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired. This antenna features a 12 inch lead with N-Female type connector. We also offer N-Male, Reverse Polarity SMA Plug and Reversed Polarity TNC Plug Connectors. Included with the HG409U is a dual u-bolt mast mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter. This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. For full technical information please refer to the datasheet. Features All weather operation Lightweight fiberglass radome Superior performance Application Family Radio Service 2-Way UHF Business Band 450 MHz CDMA GMRS SCADA

The HyperGain HG409U-NF is a high performance omnidirectional antenna designed for the 410-430 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications where high gain and wide coverage is desired.
This antenna features a 12 inch lead with N-Female type connector. We also offer N-Male, Reverse Polarity SMA Plug and Reversed Polarity TNC Plug Connectors. Included with the HG409U is a dual u-bolt mast mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter.
This omni antenna's construction features a rugged white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation.
For full technical information please refer to the datasheet.

Features

  • All weather operation
  • Lightweight fiberglass radome
  • Superior performance

Application

  • Family Radio Service 2-Way
  • UHF Business Band
  • 450 MHz CDMA
  • GMRS
  • SCADA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG409U-NF
Product Name 410-430 MHz 9dBi Omni Antenna N Female Connector type
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
View Details
4 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details