L-com, Inc. 2.4/4.9/5.8 GHz 3 dBi Rubber Duck Antenna - TNC-Male Connector HG2458RD-TM

Description
The HyperLink HG2458RD-TM series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz which eliminates the need to purchase different antennas for each frequency. The tri-band design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. Measuring 7.79" long, this flexible antenna features a tilt-and-swivel connector which allows them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many wireless access points and routers that are equipped with similar type antennas. The HG2458RD-TM features a TNC Male connector. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Provides better performance than most stock access point antennas Three frequency ranges in one antenna Flexible rubber duck design Tilt and swivel design TNC Male connector Application 2.4 GHz, 4.9 GHz and 5.8 GHz band applications 4.9 GHz homeland security, public safety services, fire, police and security applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
Datasheet
Description
The HyperLink HG2458RD-TM series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz which eliminates the need to purchase different antennas for each frequency. The tri-band design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. Measuring 7.79" long, this flexible antenna features a tilt-and-swivel connector which allows them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many wireless access points and routers that are equipped with similar type antennas. The HG2458RD-TM features a TNC Male connector. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Provides better performance than most stock access point antennas Three frequency ranges in one antenna Flexible rubber duck design Tilt and swivel design TNC Male connector Application 2.4 GHz, 4.9 GHz and 5.8 GHz band applications 4.9 GHz homeland security, public safety services, fire, police and security applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/4.9/5.8 GHz 3 dBi Rubber Duck Antenna - TNC-Male Connector - HG2458RD-TM - L-com, Inc.
North Andover, MA, United States
2.4/4.9/5.8 GHz 3 dBi Rubber Duck Antenna - TNC-Male Connector
HG2458RD-TM
2.4/4.9/5.8 GHz 3 dBi Rubber Duck Antenna - TNC-Male Connector HG2458RD-TM
The HyperLink HG2458RD-TM series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz which eliminates the need to purchase different antennas for each frequency. The tri-band design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. Measuring 7.79" long, this flexible antenna features a tilt-and-swivel connector which allows them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many wireless access points and routers that are equipped with similar type antennas. The HG2458RD-TM features a TNC Male connector. For additional information and complete specification, click on the data sheet link on the Downloads tab. Features Provides better performance than most stock access point antennas Three frequency ranges in one antenna Flexible rubber duck design Tilt and swivel design TNC Male connector Application 2.4 GHz, 4.9 GHz and 5.8 GHz band applications 4.9 GHz homeland security, public safety services, fire, police and security applications 5.8 GHz wireless video and security systems IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers

The HyperLink HG2458RD-TM series is a high performance tri-band rubber-duck antenna designed to operate from 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.3 GHz and 5.7 GHz to 5.8 GHz which eliminates the need to purchase different antennas for each frequency. The tri-band design of this antenna helps reduce interference and noise since it will reject out-of-band signals between the three bands of this antenna. This omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain.
Measuring 7.79" long, this flexible antenna features a tilt-and-swivel connector which allows them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many wireless access points and routers that are equipped with similar type antennas. The HG2458RD-TM features a TNC Male connector.
For additional information and complete specification, click on the data sheet link on the Downloads tab.

Features

  • Provides better performance than most stock access point antennas
  • Three frequency ranges in one antenna
  • Flexible rubber duck design
  • Tilt and swivel design
  • TNC Male connector

Application

  • 2.4 GHz, 4.9 GHz and 5.8 GHz band applications
  • 4.9 GHz homeland security, public safety services, fire, police and security applications
  • 5.8 GHz wireless video and security systems
  • IEEE 802.11a/b/g/n and 802.11ac WiFi access points and routers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458RD-TM
Product Name 2.4/4.9/5.8 GHz 3 dBi Rubber Duck Antenna - TNC-Male Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers