L-com, Inc. 2.4/4.9-5.8 GHz Four Element, Dual Polarized Flat Panel Antenna - N-Female Connectors HG2458-14DP-4NF

Description
The HyperLink HG2458-14DP-4NF Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Click on the Downloads tab for additional information and complete specifications. Features Dual polarity feed system in single enclosure Four independent antennas MIMO - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Two vertical and two horizontal elements Application 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN systems Supports IEEE 802.11 a/b/g/n and 802.11ac applications Homeland Security and Public Safety Band Hospitality, Industrial, Municipality MIMO wireless access points and routers
Datasheet
Description
The HyperLink HG2458-14DP-4NF Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Click on the Downloads tab for additional information and complete specifications. Features Dual polarity feed system in single enclosure Four independent antennas MIMO - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Two vertical and two horizontal elements Application 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN systems Supports IEEE 802.11 a/b/g/n and 802.11ac applications Homeland Security and Public Safety Band Hospitality, Industrial, Municipality MIMO wireless access points and routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/4.9-5.8 GHz Four Element, Dual Polarized Flat Panel Antenna - N-Female Connectors - HG2458-14DP-4NF - L-com, Inc.
North Andover, MA, United States
2.4/4.9-5.8 GHz Four Element, Dual Polarized Flat Panel Antenna - N-Female Connectors
HG2458-14DP-4NF
2.4/4.9-5.8 GHz Four Element, Dual Polarized Flat Panel Antenna - N-Female Connectors HG2458-14DP-4NF
The HyperLink HG2458-14DP-4NF Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Click on the Downloads tab for additional information and complete specifications. Features Dual polarity feed system in single enclosure Four independent antennas MIMO - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Two vertical and two horizontal elements Application 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN systems Supports IEEE 802.11 a/b/g/n and 802.11ac applications Homeland Security and Public Safety Band Hospitality, Industrial, Municipality MIMO wireless access points and routers

The HyperLink HG2458-14DP-4NF Flat Panel Antenna combines four dual band antennas in a single housing. The unit consists of two vertically and two horizontally polarized multi-patch antennas. It is a professional quality antenna designed primarily for MIMO point-to-multipoint and point-to-point applications in the 2.4 GHz and the 4.9-5.8 GHz frequency bands. The unit can be used with APs and Routers with one to four antenna ports.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios to transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Dual polarity feed system in single enclosure
  • Four independent antennas
  • MIMO - Multiple-Input and Multiple-Output
  • UV-resistant radome for all-weather operation
  • Two vertical and two horizontal elements

Application

  • 2.4/4.9-5.8 GHz Indoor/Outdoor Wireless LAN systems
  • Supports IEEE 802.11 a/b/g/n and 802.11ac applications
  • Homeland Security and Public Safety Band
  • Hospitality, Industrial, Municipality
  • MIMO wireless access points and routers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-14DP-4NF
Product Name 2.4/4.9-5.8 GHz Four Element, Dual Polarized Flat Panel Antenna - N-Female Connectors
Primary Frequency Range 2400.0 to 5800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 1248874 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
Antennas - 2108971-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details