L-com, Inc. RF Antennas HG4964-16S-65

Description
4.9-6.4GHZ, 2-PORT, SLANT POLARI
Request a Quote Datasheet
Description
4.9-6.4GHZ, 2-PORT, SLANT POLARI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG4964-16S-65-ND - DigiKey
Thief River Falls, MN, United States
4.9-6.4GHZ, 2-PORT, SLANT POLARI

4.9-6.4GHZ, 2-PORT, SLANT POLARI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG4964-16S-65-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11n, UNII, WiMax
Primary Frequency Range 5150.0 to 6150.0 MHz
Gain 16 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-2 - TE Connectivity
Specs
Applications ISM, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details