L-com, Inc. RF Antennas HG4971DP-30D-RSP

Description
4950 MHZ TO 7125 MHZ, 2-FOOT PAR
Request a Quote Datasheet
Description
4950 MHZ TO 7125 MHZ, 2-FOOT PAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG4971DP-30D-RSP-ND - DigiKey
Thief River Falls, MN, United States
4950 MHZ TO 7125 MHZ, 2-FOOT PAR

4950 MHZ TO 7125 MHZ, 2-FOOT PAR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG4971DP-30D-RSP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, Wi-Fi
Primary Frequency Range 5025.0 to 6512.0 MHz
Gain 29 to 31 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2024094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 433.0 to ? MHz
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers