L-com, Inc. 4.4 GHz to 5.5 GHz 8 dB Broadband Patch Antenna - SMA Female Connector HG4953P

Description
Homeland Security and Public Safety Programs Hyperlink's high quality wireless flat patch antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the Homeland Security administration, the Public Safety Program is a project meant to develop an improved communication network by providing bandwidth for high concentrations of users in localized areas for the security forces of police departments, fire departments, security services, etc. Superior Performance This compact flat panel antenna is only 4.5" square and combines 8 dBi of gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weather-Proof Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. For additional information and complete specifications, click on data sheet link below. Features All weather operation Broadband operation Compact size, light weight Flat panel design Superior performance Application Personal Area Network (PAN) Homeland Security Large Scale WLL Public Safety Services: Fire, Police, Security Rapid Deployment Installations
Datasheet
Description
Homeland Security and Public Safety Programs Hyperlink's high quality wireless flat patch antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the Homeland Security administration, the Public Safety Program is a project meant to develop an improved communication network by providing bandwidth for high concentrations of users in localized areas for the security forces of police departments, fire departments, security services, etc. Superior Performance This compact flat panel antenna is only 4.5" square and combines 8 dBi of gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weather-Proof Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. For additional information and complete specifications, click on data sheet link below. Features All weather operation Broadband operation Compact size, light weight Flat panel design Superior performance Application Personal Area Network (PAN) Homeland Security Large Scale WLL Public Safety Services: Fire, Police, Security Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.4 GHz to 5.5 GHz 8 dB Broadband Patch Antenna - SMA Female Connector - HG4953P - L-com, Inc.
North Andover, MA, United States
4.4 GHz to 5.5 GHz 8 dB Broadband Patch Antenna - SMA Female Connector
HG4953P
4.4 GHz to 5.5 GHz 8 dB Broadband Patch Antenna - SMA Female Connector HG4953P
Homeland Security and Public Safety Programs Hyperlink's high quality wireless flat patch antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the Homeland Security administration, the Public Safety Program is a project meant to develop an improved communication network by providing bandwidth for high concentrations of users in localized areas for the security forces of police departments, fire departments, security services, etc. Superior Performance This compact flat panel antenna is only 4.5" square and combines 8 dBi of gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization. Rugged and Weather-Proof Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts. For additional information and complete specifications, click on data sheet link below. Features All weather operation Broadband operation Compact size, light weight Flat panel design Superior performance Application Personal Area Network (PAN) Homeland Security Large Scale WLL Public Safety Services: Fire, Police, Security Rapid Deployment Installations

Homeland Security and Public Safety Programs
Hyperlink's high quality wireless flat patch antennas for the 4940-4990 MHz band (4.9 GHz) offer cost effective solutions designed to meet the applications of Homeland Security and the Public Safety Program in the U.S. Launched by the Homeland Security administration, the Public Safety Program is a project meant to develop an improved communication network by providing bandwidth for high concentrations of users in localized areas for the security forces of police departments, fire departments, security services, etc.
Superior Performance
This compact flat panel antenna is only 4.5" square and combines 8 dBi of gain with broad coverage. It is suitable for both indoor and outdoor applications. This antenna can be oriented for either vertical or horizontal polarization.
Rugged and Weather-Proof
Sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome help ensure many years of trouble free operation. This antenna can be wall or ceiling mounted, as well as mast-mounted using U-bolts.
For additional information and complete specifications, click on data sheet link below.

Features

  • All weather operation
  • Broadband operation
  • Compact size, light weight
  • Flat panel design
  • Superior performance

Application

  • Personal Area Network (PAN)
  • Homeland Security
  • Large Scale WLL
  • Public Safety Services: Fire, Police, Security
  • Rapid Deployment Installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG4953P
Product Name 4.4 GHz to 5.5 GHz 8 dB Broadband Patch Antenna - SMA Female Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details