L-com, Inc.
RF Antennas
HG4958-27EG
Description
ANTGRID 4.9-5.8GHZ 27DBI
Request a Quote
Email Supplier
Datasheet
Description
ANTGRID 4.9-5.8GHZ 27DBI
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
5073-HG4958-27EG-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Modem or Wireless Network; ISM, Wi-Fi
|
|
Primary Frequency Range
|
5375.0 MHz
|
|
Gain
|
27 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; Vertical & 2 x Dual Slant ±45°
Primary Frequency Range
2300.0 to 6100.0 MHz
Operating Temperature
-40 to 70 F (-40 to 21.11 C)
View Details
Applications
GSM
Technology Type
Whip; Whip, Straight
View Details