L-com, Inc. 2.4/5.8 GHz Embedded Omni-Directional PCB Antenna - U.FL Connector HG2458-05PU-UFL

Description
The HyperLink HG2458-05PU-UFL is a dual band 2.4/5.8 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG2458-05PU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360 degree of coverage. This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information. In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Designed for omni-directional applications Highly efficient printed circuit board (PCB) design Low profile, compact size U.FL/IPX connector (custom connector options and cable lengths available) Dual frequency 2.4/5.8 GHz Application Bluetooth devices 2.4 GHz and 5.8 GHz band applications Embedded applications requiring integration flexibility IEEE 802.11a/b/g/n and 802.11ac WiFi systems Integrate into self contained wireless equipment
Datasheet
Description
The HyperLink HG2458-05PU-UFL is a dual band 2.4/5.8 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG2458-05PU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360 degree of coverage. This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information. In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Designed for omni-directional applications Highly efficient printed circuit board (PCB) design Low profile, compact size U.FL/IPX connector (custom connector options and cable lengths available) Dual frequency 2.4/5.8 GHz Application Bluetooth devices 2.4 GHz and 5.8 GHz band applications Embedded applications requiring integration flexibility IEEE 802.11a/b/g/n and 802.11ac WiFi systems Integrate into self contained wireless equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/5.8 GHz Embedded Omni-Directional PCB Antenna - U.FL Connector - HG2458-05PU-UFL - L-com, Inc.
North Andover, MA, United States
2.4/5.8 GHz Embedded Omni-Directional PCB Antenna - U.FL Connector
HG2458-05PU-UFL
2.4/5.8 GHz Embedded Omni-Directional PCB Antenna - U.FL Connector HG2458-05PU-UFL
The HyperLink HG2458-05PU-UFL is a dual band 2.4/5.8 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG2458-05PU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360 degree of coverage. This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information. In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Designed for omni-directional applications Highly efficient printed circuit board (PCB) design Low profile, compact size U.FL/IPX connector (custom connector options and cable lengths available) Dual frequency 2.4/5.8 GHz Application Bluetooth devices 2.4 GHz and 5.8 GHz band applications Embedded applications requiring integration flexibility IEEE 802.11a/b/g/n and 802.11ac WiFi systems Integrate into self contained wireless equipment

The HyperLink HG2458-05PU-UFL is a dual band 2.4/5.8 GHz omni-directional antenna designed to directly integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional design of the HG2458-05PU-UFL makes it ideal for multipoint and mobile wireless systems since it provides 360 degree of coverage.
This antenna features a 1.13mm coax lead terminated with a U.FL/IPX connector. Custom cable lengths and connector options are also available. Contact L-com sales for more information.
In addition to our standard embedded antenna offerings, L-com engineering can also custom design embedded antenna solutions to meet specific customer applications.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Designed for omni-directional applications
  • Highly efficient printed circuit board (PCB) design
  • Low profile, compact size
  • U.FL/IPX connector (custom connector options and cable lengths available)
  • Dual frequency 2.4/5.8 GHz

Application

  • Bluetooth devices
  • 2.4 GHz and 5.8 GHz band applications
  • Embedded applications requiring integration flexibility
  • IEEE 802.11a/b/g/n and 802.11ac WiFi systems
  • Integrate into self contained wireless equipment
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2458-05PU-UFL
Product Name 2.4/5.8 GHz Embedded Omni-Directional PCB Antenna - U.FL Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2115-NN01-004CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details