The HyperLink HG2458-7RDR-NM is a high performance Dual Band rubber-duck antenna designed to operate in 2.4 GHz to 2.5 GHz or 5.1 GHz to 5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each frequency.
Measuring 7.07" long, this antenna features rugged composite blade style radome, Rigid N-Male connector and is ideal for use outdoors with n type 2.4/5.8GHz devices. Optional magnetic mount is available for indoor use as well.
For additional information and complete specification, click on the data sheet link on the Downloads tab.
Features
Application
STUBBY ANTENNA, 5.15-5.85GHZ, 7DBI; Antenna Type:Stubby; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:N Connector; Gain:7dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:-; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | HG2458-7RDR-NM | 60T5932 |
| Product Name | 2.4/5 GHz 7dBi Dual Band Rigid Rubberduck Antenna - N-Male Connector | Stubby Antenna, 5.15-5.85Ghz, 7Dbi; Antenna Type L-Com |
| Applications | Multi-band |