L-com, Inc. Datasheets for Network Bridges
Network bridges connect network segments so that devices on both segments can communicate as if they were part of the same network. The centralize network administration and are easier to configure than network routers, which require IP addressing for each computer on each segment.
Network Bridges: Learn more
| Product Name | Notes |
|---|---|
| AvaLAN’s AW900F Industrial Wireless Ethernet Radio that uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, secure wireless networking at a significantly lower cost. The... | |
| EAP300 offers a "smoke detector" look, and is a high-powered (up to 29dBm) wireless-n access point / WDS Bridge / WDS AP / Repeater operates seamlessly in the 2.4GHz frequency... | |
| ENH500 is a high-speed long-range outdoor 802.11n Wireless Access Point (WAP) / Bridge that operates on 5GHz band. It is compliant with the IEEE802.11 a/n standard and features a MIMO... | |
| ENS202 is a high-speed, long-range outdoor 802.11n Wireless Bridge that operates on the 2.4 GHz band and is an ideal solution for building-to-building wireless bridging, for stable streaming of video... | |
| EnStation2 is a 2.4 GHz High-Powered, Long-Distance Wireless N300 Outdoor AP/Client Bridge with a high-gain 13 dBi dual-polarization internal directional antenna ideal for Point-to-Point deployments up to 4 miles. It... | |
| EnStation5 is a 5 GHz High-Powered, Long-Distance Wireless N300 Outdoor AP/Client Bridge with a high-gain 19 dBi dual-polarization internal directional antenna ideal for Point-to-Point deployments up to 5 miles. It... | |
| The AW2400R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play... | |
| The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote... | |
| The AW49200HTP-PAIR 4.9 GHz Outdoor 200 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles.The 4.9GHz band is coveted... | |
| The AW58100HTP-PAIR high speed Ethernet bridge provides a point-to-point line of sight connection to link a "fringe" IP device such as a video surveillance camera that needs robust and secure... | |
| The AW58300HTP-PAIR 5.8 GHz Outdoor 300 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to... | |
| The AW58800HTP-PAIR 5.8 GHz Outdoor 800 Mbps Ethernet Bridge provides a pre-configured high power line of sight point-to-point connection capable of reaching up to 15 miles. It is used to... | |
| The AW900iTR-PAIR is a pre-configured matched pair of radios that can provide you with a non-line-of-sight, point-to-point wireless Ethernet bridge connection to link "fringe" IP devices, including IP access control... | |
| The AW900R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play... | |
| The AW900xTP-PAIR features our popular xTR series radio technology integrated with high gain 12.5 dBi flat panel antennas. It provides a rugged, weatherproof and easily mounted combination package for those... | |
| The AW900xTR-PAIR is a robust and reliable, preconfigured matched pair, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones,... | |
| This robust and reliable product features our popular xTR series radio technology integrated with a high gain 19 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted... | |
| This robust and reliable product provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP... | |
| When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks... |