The L-com HG63807U is a high performance 5G / LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG63807U has 5 to 7 dBi gain and can be used to broadcast Cellular LTE signals. The HG63807U operates from 617 to 3800 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG63807U antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG63807U from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG63807U antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This 5G / LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.
Features
Application
617-960 / 1710-3800 MHZ 6 /7 DBI OMNI AN
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | HG63807U | 23AK3414 |
| Product Name | 617-960 MHz / 1710-3800 MHz 6 / 7 dBi Gain MIMO Omnidirectional Antenna - Type N Female Connector, Polycarbonate Radome | 617-960 / 1710-3800 Mhz 6 /7 Dbi Omni An L-Com |
| Applications | Basestation; Multi-band |