L-com, Inc. Datasheets for Dataline and DC Signal Surge Suppressors
Dataline and DC signal surge suppressors protect equipment from transient overvoltages present on data or DC signal lines.
Dataline and DC Signal Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| The LPXT-BH series offers outdoor data line protection designed to support Ethernet / Cat5e applications including 10/100 / PoE, GbE AND GbE / PoE. These products incorporate advantages of coordinated... | |
| The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. | |
| The LPXT-WP Wallmount/ Pole Mount Series of Broadband Communications Protectors are designed to protect data networks with combinations of high speed data protocols. The protection circuits utilize silicon avalanche diode... | |
| The LPXT-WP-GB-POE series of data line surge protectors are designed with ease of installation in mind to protect GbE, PoE+ and GbE, PoE++ networks for indoor and IP 65 applications. | |
| The LPXTRJ11-1F surge suppressor is a high-current, solid-state device designed to protect equipment from transient over-voltages on telephone lines with RJ-11 connectors using pins 3 and 4. It performs this... | |
| The LPXTRJ45-100TX 10/100BT surge suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over-voltages on high-speed data lines with RJ-45 connectors using pins 1-8. It performs... | |
| The LPXTRJ45-100TX-POE surge suppressor is designed to protect equipment from transient over-voltages on Power and Ethernet applications. The DC power terminal is connected directly to the positive pins (4,5) and... | |
| The LPXTRJ45-GB Compact Gigabit Ethernet Surge Protector is engineered for high performance, compact versatile surge protection of Gigabit Ethernet equipment. This product will reduce installation time and expense on the... | |
| The LPXTRJ45-GB-6PRT protector is intended to be installed indoors or within a suitably rated NEMA enclosure for the application. The protector can be mounted to any flat surface by use... | |
| The LPXTRJ45-GBPOE Compact Gigabit Ethernet Surge Protector is engineered for high performance, compact versatile surge protection of Gigabit Ethernet/Power over Ethernet equipment. This product will reduce installation time and expense... | |
| The LPXTRJ45-GBPOE+ Compact Gigabit Ethernet Surge Protector is engineered for high performance, compact versatile surge protection of Gigabit Ethernet/Power over Ethernet+ equipment. This product will reduce installation time and expense... | |
| The LPXTRJ45-GBPOE++ Compact Gigabit Ethernet Surge Protector is engineered for high performance, compact versatile surge protection of Gigabit Ethernet/Power over Ethernet++ equipment. This product will reduce installation time and expense... | |
| The LPXTRJ45-T1 Surge Suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over voltages on data lines. Continuous bi-polar, bi-directional, non-interrupting protection is provided. The LPXTRJ45-T1... | |
| The LPXTRJ45S-100TX-POE surge suppressor is designed to protect equipment from transient over-voltages on Power over Ethernet applications. The suppression protects the Ethernet circuit by limiting the magnitude of transient over-voltages... | |
| The LPXTRJ45S-GB is a 1Gb (1000 Base-T) surge suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over-voltages on high-speed data lines with RJ-45 connectors using... | |
| The LPXTRJ45S-GB-POE 1Gb (1000 Base-T) surge suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over-voltages on high-speed data lines with RJ-45 connectors using pins 1-8. |