L-com, Inc. Cellular/WiFi Multi-Band 3 dBi Rigid Rubber Duck Antenna - N-Male HG72703RDR-NM

Description
The HyperLink HG72703RDR-NM series is a compact 3 dBi omni-directional antenna specifically designed for DAS (Distributed Antenna Systems). The HG72703RDR-NM combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. This antenna supports WPLAN/IoT/M2M applications. Measuring only 7.07 inches long, the HG72703RDR-NM features a rugged ABS plastic blade style radome with a rigid/fixed type N-Male connector. It is designed for indoor as well as outdoor use. Sold separately, fixed and magnetic mounts are also available from L-com. For additional information and complete specifications, click on the Data Sheet link in the Downloads section. Features Compact size Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Optional fixed and magnetic mounts available Rugged ABS radome, ideal for outdoor use Rigid Type N-Male connector Application Cellular and LTE networks DAS (Distributed Antenna Systems) Mobile applications Public safety WPLAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Datasheet
Description
The HyperLink HG72703RDR-NM series is a compact 3 dBi omni-directional antenna specifically designed for DAS (Distributed Antenna Systems). The HG72703RDR-NM combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. This antenna supports WPLAN/IoT/M2M applications. Measuring only 7.07 inches long, the HG72703RDR-NM features a rugged ABS plastic blade style radome with a rigid/fixed type N-Male connector. It is designed for indoor as well as outdoor use. Sold separately, fixed and magnetic mounts are also available from L-com. For additional information and complete specifications, click on the Data Sheet link in the Downloads section. Features Compact size Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Optional fixed and magnetic mounts available Rugged ABS radome, ideal for outdoor use Rigid Type N-Male connector Application Cellular and LTE networks DAS (Distributed Antenna Systems) Mobile applications Public safety WPLAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cellular/WiFi Multi-Band 3 dBi Rigid Rubber Duck Antenna - N-Male - HG72703RDR-NM - L-com, Inc.
North Andover, MA, United States
Cellular/WiFi Multi-Band 3 dBi Rigid Rubber Duck Antenna - N-Male
HG72703RDR-NM
Cellular/WiFi Multi-Band 3 dBi Rigid Rubber Duck Antenna - N-Male HG72703RDR-NM
The HyperLink HG72703RDR-NM series is a compact 3 dBi omni-directional antenna specifically designed for DAS (Distributed Antenna Systems). The HG72703RDR-NM combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. This antenna supports WPLAN/IoT/M2M applications. Measuring only 7.07 inches long, the HG72703RDR-NM features a rugged ABS plastic blade style radome with a rigid/fixed type N-Male connector. It is designed for indoor as well as outdoor use. Sold separately, fixed and magnetic mounts are also available from L-com. For additional information and complete specifications, click on the Data Sheet link in the Downloads section. Features Compact size Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Optional fixed and magnetic mounts available Rugged ABS radome, ideal for outdoor use Rigid Type N-Male connector Application Cellular and LTE networks DAS (Distributed Antenna Systems) Mobile applications Public safety WPLAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications

The HyperLink HG72703RDR-NM series is a compact 3 dBi omni-directional antenna specifically designed for DAS (Distributed Antenna Systems). The HG72703RDR-NM combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. This antenna supports WPLAN/IoT/M2M applications.
Measuring only 7.07 inches long, the HG72703RDR-NM features a rugged ABS plastic blade style radome with a rigid/fixed type N-Male connector. It is designed for indoor as well as outdoor use. Sold separately, fixed and magnetic mounts are also available from L-com.
For additional information and complete specifications, click on the Data Sheet link in the Downloads section.

Features

  • Compact size
  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands
  • Optional fixed and magnetic mounts available
  • Rugged ABS radome, ideal for outdoor use
  • Rigid Type N-Male connector

Application

  • Cellular and LTE networks
  • DAS (Distributed Antenna Systems)
  • Mobile applications
  • Public safety
  • WPLAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72703RDR-NM
Product Name Cellular/WiFi Multi-Band 3 dBi Rigid Rubber Duck Antenna - N-Male
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details