L-com, Inc. Cellular/WiFi Multi-Band 3 dBi White Omni Antenna w/Magnetic Base - TNC Male Connector HG72703MGURW-TM

Description
The Antenna The antenna featured in this kit is the HyperLink HG72703UR-NMOW series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOW combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. Measuring only 3.8 inches long, the HG72703UR-NMOW series features an aesthetic ABS White plastic radome (also available in Black). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Magnetic Mount The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available. Click on the Downloads tab for additional information and complete specifications. Features Compact size, white radome Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Terminated with a TNC Male connector Magnetic base with 10 foot high performance low-loss cable Radome enclosed, ideal for outdoor use Application 700 MHz, cellular and LTE networks AWS (Advanced wireless services) band applications Mobile multipoint applications DAS (Distributed Antenna Systems) PCS (Personal communications service) band applications
Description
The Antenna The antenna featured in this kit is the HyperLink HG72703UR-NMOW series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOW combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. Measuring only 3.8 inches long, the HG72703UR-NMOW series features an aesthetic ABS White plastic radome (also available in Black). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Magnetic Mount The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available. Click on the Downloads tab for additional information and complete specifications. Features Compact size, white radome Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Terminated with a TNC Male connector Magnetic base with 10 foot high performance low-loss cable Radome enclosed, ideal for outdoor use Application 700 MHz, cellular and LTE networks AWS (Advanced wireless services) band applications Mobile multipoint applications DAS (Distributed Antenna Systems) PCS (Personal communications service) band applications

Suppliers

Company
Product
Description
Supplier Links
Cellular/WiFi Multi-Band 3 dBi White Omni Antenna w/Magnetic Base - TNC Male Connector - HG72703MGURW-TM - L-com, Inc.
North Andover, MA, United States
Cellular/WiFi Multi-Band 3 dBi White Omni Antenna w/Magnetic Base - TNC Male Connector
HG72703MGURW-TM
Cellular/WiFi Multi-Band 3 dBi White Omni Antenna w/Magnetic Base - TNC Male Connector HG72703MGURW-TM
The Antenna The antenna featured in this kit is the HyperLink HG72703UR-NMOW series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOW combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. Measuring only 3.8 inches long, the HG72703UR-NMOW series features an aesthetic ABS White plastic radome (also available in Black). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. Magnetic Mount The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available. Click on the Downloads tab for additional information and complete specifications. Features Compact size, white radome Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Terminated with a TNC Male connector Magnetic base with 10 foot high performance low-loss cable Radome enclosed, ideal for outdoor use Application 700 MHz, cellular and LTE networks AWS (Advanced wireless services) band applications Mobile multipoint applications DAS (Distributed Antenna Systems) PCS (Personal communications service) band applications

The Antenna
The antenna featured in this kit is the HyperLink HG72703UR-NMOW series. They are compact 3 dBi omnidirectional antennas specifically designed for DAS (Distributed Antenna Systems). The HG72703UR-NMOW combines several different frequency bands to allow multi-user options. They are ideal for multipoint and mobile applications. Measuring only 3.8 inches long, the HG72703UR-NMOW series features an aesthetic ABS White plastic radome (also available in Black). It is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important.
Magnetic Mount
The magnetic mount included with this kit features a chrome base with a heavy-duty magnet to ensure positive mounting. It is well suited for mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles. A 10 foot high performance low-Loss 195 series cable is provided and multiple connector options are available.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Compact size, white radome
  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands
  • Terminated with a TNC Male connector
  • Magnetic base with 10 foot high performance low-loss cable
  • Radome enclosed, ideal for outdoor use

Application

  • 700 MHz, cellular and LTE networks
  • AWS (Advanced wireless services) band applications
  • Mobile multipoint applications
  • DAS (Distributed Antenna Systems)
  • PCS (Personal communications service) band applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72703MGURW-TM
Product Name Cellular/WiFi Multi-Band 3 dBi White Omni Antenna w/Magnetic Base - TNC Male Connector
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513797-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
WiFi Antennas - 144178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 6 dB
View Details
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details