L-com, Inc. Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| Designed specifically for the TSP4288C6 series Category 6 plugs, this wire crimp tool features fully-ratcheting action to assure maximum crimp quality. The hardened dies provide for a long service life... | |
| Designed specifically for TSP6088S Category 6a plugs, this crimp tool features fully-ratcheting action to assure maximum crimp quality. The hardened dies provide for a long service life and quality connections. | |
| Finding a high quality modular crimp tool at an affordable price has just become easier with L-com's heavy-duty two-in-one modular crimp tool. This tool features two sets of built-in dies... | |
| In stock and ready to ship today, L-com's Cat6a, 10 position, ix Industrial plugs and receptacles are designed for high speed applications where tough, shielded connectors are required where an... | |
| L-com's economical medium service HT-468R modular crimp tool is the right choice where the expense of a professional grade tool is not wanted. This all in one VDV (Voice/Data/Video) crimper... | |
| L-com's economical medium service modular crimp tools are the right choice where the expense of a professional grade tool is not wanted. Featuring carbon steel dies, these tools provide a... | |
| L-com's economical medium service RJ45 crimp tool is the right choice where the expense of a professional grade tool is not wanted. Featuring carbon steel dies, these RJ45 crimp tools... | |
| L-com's HTS2700 RJ45 (8P8C) crimp tool combines a cable cutter and stripper to provide installers with the perfect tool for terminating L-com's unique TDS series RJ45 (8P8C) Ethernet connectors. An... | |
| Simplify RJ45 plug terminations with these special, easy to use pull-through plugs. They are designed for the conductors to be pulled completely through the connector and out the front. The... | |
| Th1s heavy-duty crimping tool is economically priced and easy to use. Leverage action produces an enormous force to properly crimp a perfect hex every time. An adjustable cam is added... | |
| The HTS2100 crimp tool accepts a variety of dies that allow it to crimp modular or coaxial terminations. This top of the line tool is more compact than competitors' models... | |
| The HTS9000 not only crimps 10P10C style connectors but it also cuts and strips your cable for complete cable preparation! This rugged tool is constructed of carbon steel and features... | |
| The L-com FOT-CT-SMA-H is a Fiber Optic Crimp Tool for use with SMA connectors. The tool features five cavities for hex crimps. The FOT-CT-SMA-H can crimp .105 inch, .137 inch,... | |
| The L-com FOT-CT-STFCSC is a Fiber Optic Crimp Tool, which includes the die and handle. It is designed for the crimping of ST, FC, and SC connectors. The L-com FOT-CT-STFCSC... | |
| The multipurpose HTC2030 is a shear type wire and cable cutter plus a wire stripper. Straight blades provide clean cuts on multiconductor cable up to 3/8" diameter and hook-up wire... | |
| The Stewart ratcheting Crimp Tool Kit is designed for mid- to high-volume applications. The rugged tool frame and hardened steel die sets are suitable for usage by cable production shops... | |
| This economically priced professional grade tool crimps commercial D-Subminiature pins and sockets for 20-30 AWG wires. Spring loaded holding mechanism centers and holds pin in place until crimping cycle is... | |
| This heavy-duty crimping tools is economically priced and easy to use. Leverage action produces an enormous force to properly crimp a perfect hex every time. An adjustable cam is added... | |
| This professional grade tool makes pin crimping a breeze. Featuring a multipoint design which has proven to be one of the most reliable attachment methods. Designed for use with the... | |
| This series features a choice of similar crimp tools equipped with specific die sets to perform a wide variety of crimping functions that apply to your needs. The supplied die... | |
| This series features both a compression style and a crimp style tool specifically designed for Type F connectors. Fully machined crimp cavities ensure accurate crimps every time. Constructed of high... | |
| With a fully ratcheting crimp action, you are assured that each crimp is completed correctly. Replaceable die sets (sold separately) are available for RJ22 (handset style), RJ11/12, RJ45 and 10-pin... |