L-com, Inc. 617-960 MHz / 1710-2700 MHz / 3300-4200 MHz / 4900-6000 MHz Low PIM Rated X-pol 5.5 dBi Panel Antenna, Wall Mount, 2xType N Female Connector HG65807XPPR-NF

Description
The L-com HG65807XPPR-NF is a low PIM rated, high performance wall mount MIMO panel antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG65807XPPR-NF has 5.5 to 7 dBi gain and can be used to distribute Cellular and WiFi signals throughout a building or area. The HG65807XPPR-NF operates from 617 to 6000 MHz which is ideal for 5G, LTE, CDMA, LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG65807XPPR-NF antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The HG65807XPPR-NF from L-com has directional 60 degree patterns with +/-45 slant polarization and features Type N connectors. The key to providing the best performance in telecommunications is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the 617-6000 MHz HG65807XPPR-NF helps meets the most demanding PIM requirements for 5G and LTE/4G bands. The Type N connectorized HG65807XPPR-NF antenna from L-com is designed specifically for in-building operation and is ideal for use in large open areas such as indoor courtyards, indoor sporting venues, convention centers and shopping malls. The included mounting bracket and hardware makes this antenna very easy to install. This 5G Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Low Passive Intermodulation (PIM) <-153 dBc @ 2x20W +/- 45 Slant Polarization Low return loss, stable performance 2 x Type N Female connector for long lasting consistent results Covers all sub 6 GHz 5G frequency bands including 600 MHz and extended CBRS Application Indoor distribution of 5G, LTE, GSM/CDMA In-building public or private networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications MIMO DAS (Distributed Antenna Systems) Wall Mounts
Datasheet
Description
The L-com HG65807XPPR-NF is a low PIM rated, high performance wall mount MIMO panel antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG65807XPPR-NF has 5.5 to 7 dBi gain and can be used to distribute Cellular and WiFi signals throughout a building or area. The HG65807XPPR-NF operates from 617 to 6000 MHz which is ideal for 5G, LTE, CDMA, LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG65807XPPR-NF antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The HG65807XPPR-NF from L-com has directional 60 degree patterns with +/-45 slant polarization and features Type N connectors. The key to providing the best performance in telecommunications is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the 617-6000 MHz HG65807XPPR-NF helps meets the most demanding PIM requirements for 5G and LTE/4G bands. The Type N connectorized HG65807XPPR-NF antenna from L-com is designed specifically for in-building operation and is ideal for use in large open areas such as indoor courtyards, indoor sporting venues, convention centers and shopping malls. The included mounting bracket and hardware makes this antenna very easy to install. This 5G Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Low Passive Intermodulation (PIM) <-153 dBc @ 2x20W +/- 45 Slant Polarization Low return loss, stable performance 2 x Type N Female connector for long lasting consistent results Covers all sub 6 GHz 5G frequency bands including 600 MHz and extended CBRS Application Indoor distribution of 5G, LTE, GSM/CDMA In-building public or private networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications MIMO DAS (Distributed Antenna Systems) Wall Mounts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
617-960 MHz / 1710-2700 MHz / 3300-4200 MHz / 4900-6000 MHz Low PIM Rated X-pol 5.5 dBi Panel Antenna, Wall Mount, 2xType N Female Connector - HG65807XPPR-NF - L-com, Inc.
North Andover, MA, United States
617-960 MHz / 1710-2700 MHz / 3300-4200 MHz / 4900-6000 MHz Low PIM Rated X-pol 5.5 dBi Panel Antenna, Wall Mount, 2xType N Female Connector
HG65807XPPR-NF
617-960 MHz / 1710-2700 MHz / 3300-4200 MHz / 4900-6000 MHz Low PIM Rated X-pol 5.5 dBi Panel Antenna, Wall Mount, 2xType N Female Connector HG65807XPPR-NF
The L-com HG65807XPPR-NF is a low PIM rated, high performance wall mount MIMO panel antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG65807XPPR-NF has 5.5 to 7 dBi gain and can be used to distribute Cellular and WiFi signals throughout a building or area. The HG65807XPPR-NF operates from 617 to 6000 MHz which is ideal for 5G, LTE, CDMA, LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG65807XPPR-NF antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The HG65807XPPR-NF from L-com has directional 60 degree patterns with +/-45 slant polarization and features Type N connectors. The key to providing the best performance in telecommunications is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the 617-6000 MHz HG65807XPPR-NF helps meets the most demanding PIM requirements for 5G and LTE/4G bands. The Type N connectorized HG65807XPPR-NF antenna from L-com is designed specifically for in-building operation and is ideal for use in large open areas such as indoor courtyards, indoor sporting venues, convention centers and shopping malls. The included mounting bracket and hardware makes this antenna very easy to install. This 5G Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Low Passive Intermodulation (PIM) <-153 dBc @ 2x20W +/- 45 Slant Polarization Low return loss, stable performance 2 x Type N Female connector for long lasting consistent results Covers all sub 6 GHz 5G frequency bands including 600 MHz and extended CBRS Application Indoor distribution of 5G, LTE, GSM/CDMA In-building public or private networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications MIMO DAS (Distributed Antenna Systems) Wall Mounts

The L-com HG65807XPPR-NF is a low PIM rated, high performance wall mount MIMO panel antenna specifically designed for in-building wireless networks such as DAS (Distributed Antenna Systems). L-com's HG65807XPPR-NF has 5.5 to 7 dBi gain and can be used to distribute Cellular and WiFi signals throughout a building or area. The HG65807XPPR-NF operates from 617 to 6000 MHz which is ideal for 5G, LTE, CDMA, LPWAN/IoT/M2M applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG65807XPPR-NF antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The HG65807XPPR-NF from L-com has directional 60 degree patterns with +/-45 slant polarization and features Type N connectors. The key to providing the best performance in telecommunications is to ensure the components used are low PIM rated. This helps meet the increasing demand for higher data rates and the ability to provide streaming video for mobile devices. With a low PIM rating of <-150 dBc, the 617-6000 MHz HG65807XPPR-NF helps meets the most demanding PIM requirements for 5G and LTE/4G bands. The Type N connectorized HG65807XPPR-NF antenna from L-com is designed specifically for in-building operation and is ideal for use in large open areas such as indoor courtyards, indoor sporting venues, convention centers and shopping malls. The included mounting bracket and hardware makes this antenna very easy to install. This 5G Cellular antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Low Passive Intermodulation (PIM) <-153 dBc @ 2x20W
  • +/- 45 Slant Polarization
  • Low return loss, stable performance
  • 2 x Type N Female connector for long lasting consistent results
  • Covers all sub 6 GHz 5G frequency bands including 600 MHz and extended CBRS

Application

  • Indoor distribution of 5G, LTE, GSM/CDMA
  • In-building public or private networks
  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
  • MIMO DAS (Distributed Antenna Systems)
  • Wall Mounts
Supplier's Site Datasheet
Antenna, 617Mhz-6Ghz, Mimo; Antenna Type L-Com - 90AJ5241 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 617Mhz-6Ghz, Mimo; Antenna Type L-Com
90AJ5241
Antenna, 617Mhz-6Ghz, Mimo; Antenna Type L-Com 90AJ5241
ANTENNA, 617MHZ-6GHZ, MIMO; Antenna Type:MIMO; Frequency Min:617MHz; Frequency Max:6GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:5.5dBi; VSWR:2; Input Power:50W; Input Impedance:-; Antenna Polarization:± 45 Deg Slant

ANTENNA, 617MHZ-6GHZ, MIMO; Antenna Type:MIMO; Frequency Min:617MHz; Frequency Max:6GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:5.5dBi; VSWR:2; Input Power:50W; Input Impedance:-; Antenna Polarization:± 45 Deg Slant

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG65807XPPR-NF 90AJ5241
Product Name 617-960 MHz / 1710-2700 MHz / 3300-4200 MHz / 4900-6000 MHz Low PIM Rated X-pol 5.5 dBi Panel Antenna, Wall Mount, 2xType N Female Connector Antenna, 617Mhz-6Ghz, Mimo; Antenna Type L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details