L-com, Inc. RF Antennas HG65807XPPR-4310F

Description
617 MHZ - 6000 MHZ, INDOOR 5G MI
Request a Quote Datasheet
Description
617 MHZ - 6000 MHZ, INDOOR 5G MI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG65807XPPR-4310F-ND - DigiKey
Thief River Falls, MN, United States
617 MHZ - 6000 MHZ, INDOOR 5G MI

617 MHZ - 6000 MHZ, INDOOR 5G MI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG65807XPPR-4310F-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 657.5 to 5450.0 MHz
Gain 7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
2.4GHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-WI25FG8-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional; Omni directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details