L-com, Inc. 2.4 GHz-2.5 GHz / 5.1 GHz-5.8 GHz, 6/6 dBi WiFi 6 8x8 MIMO Flat Panel Antenna - 8 x Type N Female Connector on 1 meter RG58 pigtail HG2458-06DP-8NF

Description
The HG2458-06DP-8NF WiFi 6 8x8 MIMO Flat Panel Antenna from L-com is a high performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. It features 8 (eight) pigtails terminated with Type N Female connectors for 8x8 MIMO applications. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. The HG2458-06DP-8NF is ideally suited for WiFi Hotspots (IEEE 802.11ax/ac/n/b/g) as well as IoT, Zigbee and Bluetooth. The L-com high performance flat panel HG2458-06DP-8NF is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 8 port N Type Female flat panel directional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. L-com’s HG2458-06DP-8NF supports 2.4 and 5 GHz bands. This WiFi 6 HG2458-06DP-8NF 60 degree flat panel antenna with 8 N Type Female connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features N Female Connector Outdoor Rated Panel Antenna 4 x Vertical + 4 x Horizontal Polarization 8x8 MIMO Functionality 2.4 GHz, 5 GHz WiFi Bands 6 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6 (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics IoT, Zigbee, Bluetooth, WiFi
Datasheet
Description
The HG2458-06DP-8NF WiFi 6 8x8 MIMO Flat Panel Antenna from L-com is a high performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. It features 8 (eight) pigtails terminated with Type N Female connectors for 8x8 MIMO applications. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. The HG2458-06DP-8NF is ideally suited for WiFi Hotspots (IEEE 802.11ax/ac/n/b/g) as well as IoT, Zigbee and Bluetooth. The L-com high performance flat panel HG2458-06DP-8NF is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 8 port N Type Female flat panel directional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. L-com’s HG2458-06DP-8NF supports 2.4 and 5 GHz bands. This WiFi 6 HG2458-06DP-8NF 60 degree flat panel antenna with 8 N Type Female connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features N Female Connector Outdoor Rated Panel Antenna 4 x Vertical + 4 x Horizontal Polarization 8x8 MIMO Functionality 2.4 GHz, 5 GHz WiFi Bands 6 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6 (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics IoT, Zigbee, Bluetooth, WiFi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz-2.5 GHz / 5.1 GHz-5.8 GHz, 6/6 dBi WiFi 6 8x8 MIMO Flat Panel Antenna - 8 x Type N Female Connector on 1 meter RG58 pigtail - HG2458-06DP-8NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz-2.5 GHz / 5.1 GHz-5.8 GHz, 6/6 dBi WiFi 6 8x8 MIMO Flat Panel Antenna - 8 x Type N Female Connector on 1 meter RG58 pigtail
HG2458-06DP-8NF
2.4 GHz-2.5 GHz / 5.1 GHz-5.8 GHz, 6/6 dBi WiFi 6 8x8 MIMO Flat Panel Antenna - 8 x Type N Female Connector on 1 meter RG58 pigtail HG2458-06DP-8NF
The HG2458-06DP-8NF WiFi 6 8x8 MIMO Flat Panel Antenna from L-com is a high performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. It features 8 (eight) pigtails terminated with Type N Female connectors for 8x8 MIMO applications. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. The HG2458-06DP-8NF is ideally suited for WiFi Hotspots (IEEE 802.11ax/ac/n/b/g) as well as IoT, Zigbee and Bluetooth. The L-com high performance flat panel HG2458-06DP-8NF is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 8 port N Type Female flat panel directional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. L-com’s HG2458-06DP-8NF supports 2.4 and 5 GHz bands. This WiFi 6 HG2458-06DP-8NF 60 degree flat panel antenna with 8 N Type Female connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features N Female Connector Outdoor Rated Panel Antenna 4 x Vertical + 4 x Horizontal Polarization 8x8 MIMO Functionality 2.4 GHz, 5 GHz WiFi Bands 6 dBi gain Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation WiFi 6 (802.11ax) networks Connected cars or self-driving cars, Fleet management, Logistics IoT, Zigbee, Bluetooth, WiFi

The HG2458-06DP-8NF WiFi 6 8x8 MIMO Flat Panel Antenna from L-com is a high performance directional antenna designed for the 2400 MHz to 5800 MHz bands and is available to ship same day. It features 8 (eight) pigtails terminated with Type N Female connectors for 8x8 MIMO applications. It is a UV protected, outdoor rated antenna with 60 degree horizontal half power beamwidth. The HG2458-06DP-8NF is ideally suited for WiFi Hotspots (IEEE 802.11ax/ac/n/b/g) as well as IoT, Zigbee and Bluetooth. The L-com high performance flat panel HG2458-06DP-8NF is a rugged antenna providing broad coverage, low latency, increased network capacity and 6 dBi gain. This 8 port N Type Female flat panel directional antenna is suitable for commercial radios and access points in public and private networks that are equipped with N Male connectors. L-com’s HG2458-06DP-8NF supports 2.4 and 5 GHz bands. This WiFi 6 HG2458-06DP-8NF 60 degree flat panel antenna with 8 N Type Female connectors, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • N Female Connector
  • Outdoor Rated Panel Antenna
  • 4 x Vertical + 4 x Horizontal Polarization
  • 8x8 MIMO Functionality
  • 2.4 GHz, 5 GHz WiFi Bands
  • 6 dBi gain

Application

  • Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation
  • WiFi 6 (802.11ax) networks
  • Connected cars or self-driving cars, Fleet management, Logistics
  • IoT, Zigbee, Bluetooth, WiFi
Supplier's Site Datasheet
Wifi 6, 2400-2500/5150-5850 Mhz 6/6 Dbi L-Com - 23AK3347 - Newark, An Avnet Company
Chicago, IL, United States
Wifi 6, 2400-2500/5150-5850 Mhz 6/6 Dbi L-Com
23AK3347
Wifi 6, 2400-2500/5150-5850 Mhz 6/6 Dbi L-Com 23AK3347
WIFI 6, 2400-2500/5150-5850 MHZ 6/6 DBI

WIFI 6, 2400-2500/5150-5850 MHZ 6/6 DBI

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-06DP-8NF 23AK3347
Product Name 2.4 GHz-2.5 GHz / 5.1 GHz-5.8 GHz, 6/6 dBi WiFi 6 8x8 MIMO Flat Panel Antenna - 8 x Type N Female Connector on 1 meter RG58 pigtail Wifi 6, 2400-2500/5150-5850 Mhz 6/6 Dbi L-Com
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GSM & GPRS Antennas - 2766666 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers