L-com, Inc. 698-960/1710-2700 MHz Ceiling Mount DAS Antenna - N-Female HG72704CU-NF

Description
The HyperLink Model HG72704CU-NF is a high performance omni-directional ceiling mount antenna specifically designed for DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It's ideal for LPWAN/IoT/M2M apllications icluding LoRA, LTE-M and NB-IoT. The Multi-Band design of this omni antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The aesthetically pleasing design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 12 inch coax lead terminated with an N-Female connector. Special order connectors are also available. See data sheet for additional information and complete specifications. Features Attractive unobtrusive radome design Easily mounts to ceiling tiles 12 inch coax lead with Type N-Female connector Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Application In-building cellular networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications DAS (Distributed Antenna Systems) IEEE 802.11b/g applications Public safety
Description
The HyperLink Model HG72704CU-NF is a high performance omni-directional ceiling mount antenna specifically designed for DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It's ideal for LPWAN/IoT/M2M apllications icluding LoRA, LTE-M and NB-IoT. The Multi-Band design of this omni antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The aesthetically pleasing design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 12 inch coax lead terminated with an N-Female connector. Special order connectors are also available. See data sheet for additional information and complete specifications. Features Attractive unobtrusive radome design Easily mounts to ceiling tiles 12 inch coax lead with Type N-Female connector Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Application In-building cellular networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications DAS (Distributed Antenna Systems) IEEE 802.11b/g applications Public safety

Suppliers

Company
Product
Description
Supplier Links
698-960/1710-2700 MHz Ceiling Mount DAS Antenna - N-Female - HG72704CU-NF - L-com, Inc.
North Andover, MA, United States
698-960/1710-2700 MHz Ceiling Mount DAS Antenna - N-Female
HG72704CU-NF
698-960/1710-2700 MHz Ceiling Mount DAS Antenna - N-Female HG72704CU-NF
The HyperLink Model HG72704CU-NF is a high performance omni-directional ceiling mount antenna specifically designed for DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It's ideal for LPWAN/IoT/M2M apllications icluding LoRA, LTE-M and NB-IoT. The Multi-Band design of this omni antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired. The aesthetically pleasing design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 12 inch coax lead terminated with an N-Female connector. Special order connectors are also available. See data sheet for additional information and complete specifications. Features Attractive unobtrusive radome design Easily mounts to ceiling tiles 12 inch coax lead with Type N-Female connector Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands Application In-building cellular networks LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications DAS (Distributed Antenna Systems) IEEE 802.11b/g applications Public safety

The HyperLink Model HG72704CU-NF is a high performance omni-directional ceiling mount antenna specifically designed for DAS (Distributed Antenna Systems) which are used to distribute Cellular and WiFi signals throughout a building or area. It's ideal for LPWAN/IoT/M2M apllications icluding LoRA, LTE-M and NB-IoT. The Multi-Band design of this omni antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of in-building wireless applications where wide coverage is desired.
The aesthetically pleasing design of this antenna makes it ideal for use in almost any indoor environment. It can be easily mounted through a single 11/16" hole in a solid or suspended ceiling up to 1" thick. This antenna features a 12 inch coax lead terminated with an N-Female connector. Special order connectors are also available.
See data sheet for additional information and complete specifications.

Features

  • Attractive unobtrusive radome design
  • Easily mounts to ceiling tiles
  • 12 inch coax lead with Type N-Female connector
  • Frequency coverage for 700 MHz, 850 MHz, AWS and PCS bands

Application

  • In-building cellular networks
  • LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M applications
  • DAS (Distributed Antenna Systems)
  • IEEE 802.11b/g applications
  • Public safety
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72704CU-NF
Product Name 698-960/1710-2700 MHz Ceiling Mount DAS Antenna - N-Female
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Multi-Band Antennas - 2024087 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 700.0 to ? MHz
View Details
Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details