L-com, Inc. 2.4/ 5 GHz 9 dBi Dual Frequency / Dual Polarized Omni Antenna HG2458-09DPU

Description
L-com has developed the world's first 802.11ac 4x4 MIMO outdoor omnidirectional, dual polarized / dual frequency antenna line. The HyperGain HG2458-09DPU is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. The DPU series stands out from the competition since they are true 360 degree omni directional antennas which feature patent pending technology. Dual Frequency / Dual Polarized The HG2458-09DPU is actually four antennas in one, a 2.4 GHz dual polarized antenna and a 5 GHz dual polarized antenna together in a single radome. Each frequency features separate feeds for both horizontal and vertical polarities, four N-Female connectors total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The HG2458-09DPU construction features a heavy-duty UV resistant PVC radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-09DPU far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For additional information and full specifications, click on the data sheet link in the Downloads tab. Features MIMO - Multiple-Input and Multiple-Output, separate inputs for 2.4 GHz and 5 GHz - four connectors total True 360 degree omni directional antennas which feature patent pending technology UV-Resistant radome for all-weather operation Dual polarity/dual frequency feed system in single enclosure Heavy duty industrial grade design Application 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications Point-to-multipoint applications Supports 1x2, 2x2 and 4x4 MIMO AP/Routers Wireless video systems WiMax, WISP and WiFI applications
Datasheet
Description
L-com has developed the world's first 802.11ac 4x4 MIMO outdoor omnidirectional, dual polarized / dual frequency antenna line. The HyperGain HG2458-09DPU is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. The DPU series stands out from the competition since they are true 360 degree omni directional antennas which feature patent pending technology. Dual Frequency / Dual Polarized The HG2458-09DPU is actually four antennas in one, a 2.4 GHz dual polarized antenna and a 5 GHz dual polarized antenna together in a single radome. Each frequency features separate feeds for both horizontal and vertical polarities, four N-Female connectors total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The HG2458-09DPU construction features a heavy-duty UV resistant PVC radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-09DPU far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For additional information and full specifications, click on the data sheet link in the Downloads tab. Features MIMO - Multiple-Input and Multiple-Output, separate inputs for 2.4 GHz and 5 GHz - four connectors total True 360 degree omni directional antennas which feature patent pending technology UV-Resistant radome for all-weather operation Dual polarity/dual frequency feed system in single enclosure Heavy duty industrial grade design Application 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications Point-to-multipoint applications Supports 1x2, 2x2 and 4x4 MIMO AP/Routers Wireless video systems WiMax, WISP and WiFI applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4/ 5 GHz 9 dBi Dual Frequency / Dual Polarized Omni Antenna - HG2458-09DPU - L-com, Inc.
North Andover, MA, United States
2.4/ 5 GHz 9 dBi Dual Frequency / Dual Polarized Omni Antenna
HG2458-09DPU
2.4/ 5 GHz 9 dBi Dual Frequency / Dual Polarized Omni Antenna HG2458-09DPU
L-com has developed the world's first 802.11ac 4x4 MIMO outdoor omnidirectional, dual polarized / dual frequency antenna line. The HyperGain HG2458-09DPU is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. The DPU series stands out from the competition since they are true 360 degree omni directional antennas which feature patent pending technology. Dual Frequency / Dual Polarized The HG2458-09DPU is actually four antennas in one, a 2.4 GHz dual polarized antenna and a 5 GHz dual polarized antenna together in a single radome. Each frequency features separate feeds for both horizontal and vertical polarities, four N-Female connectors total. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof The HG2458-09DPU construction features a heavy-duty UV resistant PVC radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-09DPU far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength. For additional information and full specifications, click on the data sheet link in the Downloads tab. Features MIMO - Multiple-Input and Multiple-Output, separate inputs for 2.4 GHz and 5 GHz - four connectors total True 360 degree omni directional antennas which feature patent pending technology UV-Resistant radome for all-weather operation Dual polarity/dual frequency feed system in single enclosure Heavy duty industrial grade design Application 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications Point-to-multipoint applications Supports 1x2, 2x2 and 4x4 MIMO AP/Routers Wireless video systems WiMax, WISP and WiFI applications

L-com has developed the world's first 802.11ac 4x4 MIMO outdoor omnidirectional, dual polarized / dual frequency antenna line.
The HyperGain HG2458-09DPU is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and 5 GHz frequencies. This antenna is ideally suited for multipoint applications where long range and wide coverage is desired. The DPU series stands out from the competition since they are true 360 degree omni directional antennas which feature patent pending technology.
Dual Frequency / Dual Polarized
The HG2458-09DPU is actually four antennas in one, a 2.4 GHz dual polarized antenna and a 5 GHz dual polarized antenna together in a single radome. Each frequency features separate feeds for both horizontal and vertical polarities, four N-Female connectors total.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Rugged and Weatherproof
The HG2458-09DPU construction features a heavy-duty UV resistant PVC radome for durability and aesthetics. Designed to operate in the harshest of environments, the HG2458-09DPU far exceeds other omnidirectional antennas. The included mounting system features twin heavy-duty mounting clamps and bolts for superior strength.
For additional information and full specifications, click on the data sheet link in the Downloads tab.

Features

  • MIMO - Multiple-Input and Multiple-Output, separate inputs for 2.4 GHz and 5 GHz - four connectors total
  • True 360 degree omni directional antennas which feature patent pending technology
  • UV-Resistant radome for all-weather operation
  • Dual polarity/dual frequency feed system in single enclosure
  • Heavy duty industrial grade design

Application

  • 2.4/5 GHz IEEE 802.11a/b/g and 802.11ac applications
  • Point-to-multipoint applications
  • Supports 1x2, 2x2 and 4x4 MIMO AP/Routers
  • Wireless video systems
  • WiMax, WISP and WiFI applications
Supplier's Site Datasheet
Antomni 2.4/5.8Ghz 9Dbi L-Com - 23AK3351 - Newark, An Avnet Company
Chicago, IL, United States
Antomni 2.4/5.8Ghz 9Dbi L-Com
23AK3351
Antomni 2.4/5.8Ghz 9Dbi L-Com 23AK3351
ANTOMNI 2.4/5.8GHZ 9DBI

ANTOMNI 2.4/5.8GHZ 9DBI

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2458-09DPU 23AK3351
Product Name 2.4/ 5 GHz 9 dBi Dual Frequency / Dual Polarized Omni Antenna Antomni 2.4/5.8Ghz 9Dbi L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
GSM & GPRS Antennas - 1248690 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details