L-com, Inc. RF Antennas HG2471-04U-NM

Description
WIFI 6E, 2400-2500/4900-7250 MHZ
Request a Quote Datasheet
Description
WIFI 6E, 2400-2500/4900-7250 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2471-04U-NM-ND - DigiKey
Thief River Falls, MN, United States
WIFI 6E, 2400-2500/4900-7250 MHZ

WIFI 6E, 2400-2500/4900-7250 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2471-04U-NM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6075.0 MHz
Gain 4 to 7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513504-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
8 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details