L-com, Inc. Datasheets for Power over Ethernet (PoE) Injectors
Power over Ethernet (PoE) injectors supply or inject DC power through network cables to power network devices. They are sometimes called midspans or midspan hubs.
Power over Ethernet (PoE) Injectors: Learn more
| Product Name | Notes |
|---|---|
| L-com's POE10GAF PoE midspan injector is IEEE 802.af certified and is here to meet all your Ethernet power needs. Its single port shielded design can supply up to 15.4 watts... | |
| L-com's POE10GAT PoE+ midspan injector is IEEE 802.at certified and is here to meet all your Ethernet power needs. Its single port shielded design can supply up to 31.8 watts... | |
| PLANET has released a next-generation Power over Ethernet Splitter product, POE-162S, compliant with brand-new IEEE 802.3at High Power over Ethernet standard that supports a maximum of 25.5 watts of input... | |
| Planet Ultra PoE Managed Injector Hub series, a cost-effective and quick Ultra PoE solution, is designed to perfectly upgrade an existing network infrastructure to Ultra Power over Ethernet network system... | |
| Quick and Easy Gigabit High Power PoE Network Deployment PoE PTZ Speed Dome Other Network devices that need higher PoE power to work normally Thin-client AIO(All-in-One) touch PC Remote digital... | |
| Quick and Easy Gigabit High Power PoE Network Deployment The POE-171 is a single port ultra Power over Ethernet Injector with maximum up to 60 watts of power output over... | |
| The BT-CAT5-E1 is a compact indoor single-port CAT5 Midspan/Injector (also known as PoE Passive Splitter). It provides DC power for one PoE-equipped device and is compatible with AP's and other... | |
| The BT-CAT5-P1J Single-Port CAT5 PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped... | |
| The BT-CAT5-P1J-4870 Single-Port CAT5 PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped... | |
| The BT-CAT5-P1R Single-Port CAT-5 Midspan/Injector (also used as an PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with... | |
| The BT-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power... | |
| The BT-CAT5-P4J Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power... | |
| The BT-CAT5-R0512 Power-Over-Ethernet (PoE) Splitter/Tap delivers both data and DC power to non-PoE equipped Ethernet devices using a single CAT5 cable. This eliminates the need to place an Ethernet enabled... | |
| The BT-CAT5E-P1-HP Single-Port CAT5E Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100 Base-T Ethernet Power-over-Ethernet, PoE... | |
| The BT-CAT5E-P1-HPW Single-Port CAT5E Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one indoor/outdoor 10/100 Base-T Ethernet Power-over-Ethernet,... | |
| The BT-CAT6-P1 Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit... | |
| The BT-CAT6-P1-HP Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit... | |
| The BT-CAT6-P1-HPW Outdoor Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The... | |
| The BT-CAT6-P4 Quad-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance devices. | |
| The BTD-CAT5-P1 Single-Port CAT-5 Injector/Tap (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with AP's... | |
| The BTD-CAT5-P1J Single-Port CAT5 PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped... | |
| The BTD-CAT5-P1R Single-Port CAT-5 Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with Cisco... | |
| The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power... | |
| The BTD-CAT5-P4J Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power... | |
| The BTD-CAT5E-P1-HP Single-Port CAT5E Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one indoor 10/100 Base-T Ethernet Power-over-Ethernet,... | |
| The BTD-CAT6-P1 Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit... | |
| The BTD-CAT6-P1-HP Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit... | |
| The BTD-CAT6-P4 Quad-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance devices. | |
| The HyperLink BT-CAT5-P1 Single-Port CAT-5 Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with... | |
| The Planet POE-1200G is a 12-port Gigabit IEEE 802.3af PoE Web Management Injector Hub, which complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 12 10/100/1000Base-T... | |
| The Planet POE-2400G is a 24-port Gigabit IEEE 802.3af PoE Web Management Injector Hub and complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 24 10/100/1000Base-T... | |
| The POE-PT151 is an IEEE 802.3af Power over Ethernet Injector that provides DC 48V over Ethernet cables. The POE-151 IEEE 802.3af Power over Ethernet Injector inserts DC voltage into Cat.5... | |
| The PS1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet... | |
| The PS2424-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 24VDC, 24 Watt power supply. It provides 24VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet... | |
| The PS4820-POE-1 is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48 Volt, 20 Watt power supply. It provides DC power for one PoE-equipped device by "Injecting" DC power through the CAT5... | |
| The PS4820GB-POE-1 is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 20W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the... | |
| The PS4834GB-POE-2 is a 2-port Gigabit Power-Over-Ethernet (PoE) injector/midspan with integral 48VDC power supply. This unit provides 48VDC @ 33.5W of PoE power to each of its two ports. It... | |
| The PS4860GB-POE is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 60W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the... | |
| The PS5656-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 56VDC, 56 Watt power supply. It provides 56VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet... | |
| The PSW1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet... | |
| The PSW2424-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 24VDC, 24 Watt power supply. It provides 24VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet... | |
| The PSW4824-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48VDC, 24 Watt power supply. It provides 48VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet... | |
| Used to supply heating system power to a single NB141207-4H0 Sub-Zero Heated Enclosure. Requires PS4870-21R 48VDC@70W power supply (sold separately). Note: This injector is for use with NB141207-4H0 only. It... |