L-com, Inc. 4.9-5.8 GHz 17 dBi Dual Polarity Yagi MIMO Antenna HG4958DP-17Y-NF

Description
Superior Performance The HyperLink HG4958DP-17Y Yagi Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 4.9 GHz to 5.8GHz frequency bands. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG4958DP-17Y antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. Features Dual Polarity feed system in single enclosure Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems Supports IEEE 802.11 a/n applications WiMAX, WISP, WiFi, Mobile Communication Homeland Security and Public Safety band MIMO PtMP 1x2, 2x2 base station
Description
Superior Performance The HyperLink HG4958DP-17Y Yagi Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 4.9 GHz to 5.8GHz frequency bands. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG4958DP-17Y antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. Features Dual Polarity feed system in single enclosure Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems Supports IEEE 802.11 a/n applications WiMAX, WISP, WiFi, Mobile Communication Homeland Security and Public Safety band MIMO PtMP 1x2, 2x2 base station

Suppliers

Company
Product
Description
Supplier Links
4.9-5.8 GHz 17 dBi Dual Polarity Yagi MIMO Antenna - HG4958DP-17Y-NF - L-com, Inc.
North Andover, MA, United States
4.9-5.8 GHz 17 dBi Dual Polarity Yagi MIMO Antenna
HG4958DP-17Y-NF
4.9-5.8 GHz 17 dBi Dual Polarity Yagi MIMO Antenna HG4958DP-17Y-NF
Superior Performance The HyperLink HG4958DP-17Y Yagi Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 4.9 GHz to 5.8GHz frequency bands. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. Rugged and Weatherproof This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG4958DP-17Y antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment. Features Dual Polarity feed system in single enclosure Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems Supports IEEE 802.11 a/n applications WiMAX, WISP, WiFi, Mobile Communication Homeland Security and Public Safety band MIMO PtMP 1x2, 2x2 base station

Superior Performance
The HyperLink HG4958DP-17Y Yagi Antenna combines vertical and horizontal polarization with high gain over a broadband frequency in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 4.9 GHz to 5.8GHz frequency bands.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radio transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
Rugged and Weatherproof
This antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG4958DP-17Y antenna is supplied with a stainless steel tilt and swivel mast mount kit. This allows installation at various degrees of up/down tilt for easy alignment.

Features

  • Dual Polarity feed system in single enclosure
  • Two integral N-Female connectors
  • UV-resistant radome for all-weather operation
  • MIMO - Multiple-Input and Multiple-Output

Application

  • 4.9/5.1/5.3/5.4/5.8 GHz Wireless LAN systems
  • Supports IEEE 802.11 a/n applications
  • WiMAX, WISP, WiFi, Mobile Communication
  • Homeland Security and Public Safety band
  • MIMO PtMP 1x2, 2x2 base station
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG4958DP-17Y-NF
Product Name 4.9-5.8 GHz 17 dBi Dual Polarity Yagi MIMO Antenna
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS L1+L2 Passive Ceramic Patch Antenna (18x18x4mm) - ET-GPL12-184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
Antennas - 1-1513472-2 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details