L-com, Inc. 698 MHz-960 MHz / 1710 MHz-2700 MHz, 1-3 dBi, IP67, 4G LTE Cellular portable rubber duck antenna, RIGID SMA male connector HG72703RDR-SM

Description
The HG72703RDR-SM 4G Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna. This rubber duck is designed for the 698 MHz to 2700 MHz bands and is available to ship same day. It features a RIGID SMA-Plug (male) connector. This straight SMA allows the HG72703RDR-SM to be mounted directly to terminals and other fixed radios. It is a coaxial sleeve design with an omni-directional pattern. The HG72703RDR-SM is ideally suited for 4G, LTE, IoT, Zigbee, Zwave and Bluetooth bands. The L-com high performance rubber-duck HG72703RDR-SM is a rubber coated RIGID antenna providing broad coverage and 3 dBi gain. This SMA RIGID male rubber duck is suitable for commercial radios in public and private 4G and Cellular networks that are equipped with SMA female connectors. L-com’s HG72703RDR-SM supports 700, 800, 850, 900, 1800, 2100, 2400, and 2600 MHz bands. This 4G 698 MHz to 2700 MHz rubber duck antenna with a SMA male straight connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features IP67 Ruggedized Waterproof Design 0 to 4 dBi gain RIGID SMA Male Connector Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation Connected cars or self driving cars, Fleet management, Logistics 4G 5G Networks 700, 850, 900, 1800, 1900, 2100, 2600 MHz Bands IoT, Cellular, Zigbee, Zwave, Bluetooth
Datasheet
Description
The HG72703RDR-SM 4G Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna. This rubber duck is designed for the 698 MHz to 2700 MHz bands and is available to ship same day. It features a RIGID SMA-Plug (male) connector. This straight SMA allows the HG72703RDR-SM to be mounted directly to terminals and other fixed radios. It is a coaxial sleeve design with an omni-directional pattern. The HG72703RDR-SM is ideally suited for 4G, LTE, IoT, Zigbee, Zwave and Bluetooth bands. The L-com high performance rubber-duck HG72703RDR-SM is a rubber coated RIGID antenna providing broad coverage and 3 dBi gain. This SMA RIGID male rubber duck is suitable for commercial radios in public and private 4G and Cellular networks that are equipped with SMA female connectors. L-com’s HG72703RDR-SM supports 700, 800, 850, 900, 1800, 2100, 2400, and 2600 MHz bands. This 4G 698 MHz to 2700 MHz rubber duck antenna with a SMA male straight connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features IP67 Ruggedized Waterproof Design 0 to 4 dBi gain RIGID SMA Male Connector Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation Connected cars or self driving cars, Fleet management, Logistics 4G 5G Networks 700, 850, 900, 1800, 1900, 2100, 2600 MHz Bands IoT, Cellular, Zigbee, Zwave, Bluetooth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
698 MHz-960 MHz / 1710 MHz-2700 MHz, 1-3 dBi, IP67, 4G LTE Cellular portable rubber duck antenna, RIGID SMA male connector - HG72703RDR-SM - L-com, Inc.
North Andover, MA, United States
698 MHz-960 MHz / 1710 MHz-2700 MHz, 1-3 dBi, IP67, 4G LTE Cellular portable rubber duck antenna, RIGID SMA male connector
HG72703RDR-SM
698 MHz-960 MHz / 1710 MHz-2700 MHz, 1-3 dBi, IP67, 4G LTE Cellular portable rubber duck antenna, RIGID SMA male connector HG72703RDR-SM
The HG72703RDR-SM 4G Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna. This rubber duck is designed for the 698 MHz to 2700 MHz bands and is available to ship same day. It features a RIGID SMA-Plug (male) connector. This straight SMA allows the HG72703RDR-SM to be mounted directly to terminals and other fixed radios. It is a coaxial sleeve design with an omni-directional pattern. The HG72703RDR-SM is ideally suited for 4G, LTE, IoT, Zigbee, Zwave and Bluetooth bands. The L-com high performance rubber-duck HG72703RDR-SM is a rubber coated RIGID antenna providing broad coverage and 3 dBi gain. This SMA RIGID male rubber duck is suitable for commercial radios in public and private 4G and Cellular networks that are equipped with SMA female connectors. L-com’s HG72703RDR-SM supports 700, 800, 850, 900, 1800, 2100, 2400, and 2600 MHz bands. This 4G 698 MHz to 2700 MHz rubber duck antenna with a SMA male straight connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features IP67 Ruggedized Waterproof Design 0 to 4 dBi gain RIGID SMA Male Connector Application Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation Connected cars or self driving cars, Fleet management, Logistics 4G 5G Networks 700, 850, 900, 1800, 1900, 2100, 2600 MHz Bands IoT, Cellular, Zigbee, Zwave, Bluetooth

The HG72703RDR-SM 4G Rubber Duck Antenna from L-com is a high performance omnidirectional "rubber-duck" antenna. This rubber duck is designed for the 698 MHz to 2700 MHz bands and is available to ship same day. It features a RIGID SMA-Plug (male) connector. This straight SMA allows the HG72703RDR-SM to be mounted directly to terminals and other fixed radios. It is a coaxial sleeve design with an omni-directional pattern. The HG72703RDR-SM is ideally suited for 4G, LTE, IoT, Zigbee, Zwave and Bluetooth bands. The L-com high performance rubber-duck HG72703RDR-SM is a rubber coated RIGID antenna providing broad coverage and 3 dBi gain. This SMA RIGID male rubber duck is suitable for commercial radios in public and private 4G and Cellular networks that are equipped with SMA female connectors. L-com’s HG72703RDR-SM supports 700, 800, 850, 900, 1800, 2100, 2400, and 2600 MHz bands. This 4G 698 MHz to 2700 MHz rubber duck antenna with a SMA male straight connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • IP67 Ruggedized Waterproof Design
  • 0 to 4 dBi gain
  • RIGID SMA Male Connector

Application

  • Infotainment systems, Routers, WiFi hotspots, HD video transmission, Gateways, Dash cameras, Public transportation
  • Connected cars or self
  • driving cars, Fleet management, Logistics
  • 4G 5G Networks
  • 700, 850, 900, 1800, 1900, 2100, 2600 MHz Bands
  • IoT, Cellular, Zigbee, Zwave, Bluetooth
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG72703RDR-SM
Product Name 698 MHz-960 MHz / 1710 MHz-2700 MHz, 1-3 dBi, IP67, 4G LTE Cellular portable rubber duck antenna, RIGID SMA male connector
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Telemetry Antennas - 150308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 430.0 MHz
Gain 3.98 dB
View Details
Antennas - 2108783-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details